- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Throw Configuration | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM50021D53-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Straight | SPST-NC | On-Mom | - | 10,000,000 Cycles | 220gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 40gf | - | - | - | ||
![]() AM51636C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NO | Off-Mom | - | 10,000,000 Cycles | 120gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | Cadmium Free | - | - | ||
![]() AM51636C73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NO | Off-Mom | - | 10,000,000 Cycles | 240gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 40gf | Cadmium Free | - | - | ||
![]() AM51634A73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | 125V | 16A AC 600mA DC | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Simulated Roller | SPST-NO | Off-Mom | - | 10,000,000 Cycles | 240gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 40gf | Cadmium Free | - | - | ||
![]() AM51644A63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Simulated Roller | SPDT | On-Mom | - | 10,000,000 Cycles | 180gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 30gf | Cadmium Free | - | - | ||
![]() AM51643A53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | 125V | 16A AC 600mA DC | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | - | 10,000,000 Cycles | 60gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 10gf | Cadmium Free | - | - | ||
![]() AM51640A73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | 10,000,000 Cycles | 400gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 100gf | Cadmium Free | - | - | ||
![]() AM51644D53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Simulated Roller | SPDT | On-Mom | - | 10,000,000 Cycles | 120gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | Cadmium Free | - | - | ||
![]() AM51640D53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Quick Connect - 0.250 (6.3mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | 10,000,000 Cycles | 200gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | Cadmium Free | - | - | ||
![]() AM51646D63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | 125V | 16A AC 600mA DC | - | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Roller | SPDT | On-Mom | - | 10,000,000 Cycles | 180gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 30gf | Cadmium Free | - | - | ||
![]() AM51643D63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | 125V | 16A AC 600mA DC | - | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Straight | SPDT | On-Mom | - | 10,000,000 Cycles | 90gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 15gf | Cadmium Free | - | - | ||
![]() AM51654D73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Simulated Roller | SPST-NC | On-Mom | - | 10,000,000 Cycles | 240gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 40gf | Cadmium Free | - | - | ||
![]() AM51660A73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPST-NO | Off-Mom | - | 10,000,000 Cycles | 400gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 100gf | Cadmium Free | - | - | ||
![]() AM51654A53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Simulated Roller | SPST-NC | On-Mom | - | 10,000,000 Cycles | 120gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | Cadmium Free | - | - | ||
![]() AM51660D73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Quick Connect - 0.250 (6.3mm) | 125V | Round (Pin Plunger) | SPST-NO | Off-Mom | - | 10,000,000 Cycles | 400gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 100gf | Cadmium Free | - | - | ||
![]() AM51663C73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | - | 10,000,000 Cycles | 120gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 20gf | Cadmium Free | - | - | ||
![]() AM51666C63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | 125V | 16A AC 600mA DC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NO | Off-Mom | - | 10,000,000 Cycles | 180gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 30gf | Cadmium Free | - | - | ||
![]() AM51652D63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Straight | SPST-NC | On-Mom | - | 10,000,000 Cycles | 180gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | Cadmium Free | - | - | ||
![]() AH71544609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 10A AC 600mA DC | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPDT | On-Mom | SPDT | 10,000,000 Cycles | 60gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 10gf | - | RoHS Compliant | Lead Free | ||
![]() AH725059-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Round (Pin Plunger) | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 200gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 50gf | - | RoHS Compliant | Lead Free |