- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Device Type | Dielectric Strength | ECCN (US) | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum AC Voltage Rating (V) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Pre-Travel | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Minimum Over-Travel | Mounting | Operating Force (N) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Release Force (N) | Risk Rank | Rohs Code | Switch Configuration | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Electrical Life Cycles | Product Length (mm) | Body Height | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM51646D63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 125V | 16A AC 600mA DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 180gf | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 30gf | - | - | - | - | Cadmium Free | - | - | - | - | - | - | ||
![]() AM51643D63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 125V | 16A AC 600mA DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 90gf | - | - | - | 0.087 (2.2mm) | - | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 15gf | - | - | - | - | Cadmium Free | - | - | - | - | - | - | ||
![]() AM51654D73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 240gf | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 40gf | - | - | - | - | Cadmium Free | - | - | - | - | - | - | ||
![]() AM51660A73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC 600mA DC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 100gf | - | - | - | - | Cadmium Free | - | - | - | - | - | - | ||
![]() AM51654A53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC 600mA DC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 120gf | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | - | - | - | - | Cadmium Free | - | - | - | - | - | - | ||
![]() AM51660D73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2012 | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 100gf | - | - | - | - | Cadmium Free | - | - | - | - | - | - | ||
![]() AM51663C73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 120gf | - | - | - | 0.087 (2.2mm) | - | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | Cadmium Free | - | - | - | - | - | - | ||
![]() AM51666C63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 125V | 16A AC 600mA DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 180gf | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 30gf | - | - | - | - | Cadmium Free | - | - | - | - | - | - | ||
![]() AM51652D63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 180gf | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | - | - | - | - | Cadmium Free | - | - | - | - | - | - | ||
![]() AZ8112 Panasonic | In Stock | - | - | - | - | NO | PANEL MOUNT | Top Roller Plunger | - | - | - | - | Linear | 1000Vrms | EAR99 | 300000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | AZ8112 | 250 | 15 | 5@250VAC | - | 60 | 1.5mm | 10000000 | 100 | -20 | 4mm | Screw Mount | 8.83 | 60 °C | -20 °C | ROHS COMPLIANT | Obsolete | SPDT | 25 | 1.47 | 5.81 | Yes | N.O./N.C. | - | - | - | - | Obsolete | - | - | EAR99 | Compact | - | - | 8536.50.70.00 | - | - | unknown | - | Screw | - | 28 mm | 25 mm | ROLLER PLUNGER | - | SPDT | 0.4 A | IP60; IP64 | 125 V | WIRE | - | - | SNAP ACTING/LIMIT SWITCH | - | 5 A | - | - | - | 250 V | - | - | - | - | 5.5 mm | MOMENTARY | 1.5 mm | 8.83 N | - | 300000 | 28 | 64 mm | 112 | RoHS Compliant | - | ||
![]() ABV1612618J Panasonic | In Stock | - | - | - | - | - | - | Hinge Lever | 10.3 | 15.9 | 36 | Straight | - | - | EAR99 | - | - | - | - | - | - | 3@250VAC | 1.2 | 85 | - | 5000000 | - | -40 | - | Screw Mount | 1.77 | - | - | - | - | SPDT | - | - | - | - | N.O./N.C. | - | Carton | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | RoHS Compliant | - | ||
![]() ABS111441J Panasonic | In Stock | - | - | - | - | - | - | Simulated Roller Lever | 6.4 | 11.1 | 19.8 | Straight | - | - | EAR99 | - | - | - | - | - | - | 0.1@250VAC 30VDC | 0.8 | 85 | - | 5000000 | - | -40 | - | Screw Mount | 0.34 | - | - | - | - | SPDT | - | - | - | - | N.O./N.C. | - | Case|Carton | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200000 | - | - | - | RoHS Compliant | - | ||
![]() AH725169-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | 10,000,000 Cycles | - | 320gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 60gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH72523569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | 10,000,000 Cycles | - | 30gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH73544609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | SPST | 10,000,000 Cycles | - | 60gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 10gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH75524569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | 10,000,000 Cycles | - | 60gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH76517559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | SPST | 10,000,000 Cycles | - | 420gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 80gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH72536559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | 10,000,000 Cycles | - | 90gf | - | - | - | 0.087 (2.2mm) | - | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH725379-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | 10,000,000 Cycles | - | 120gf | - | - | - | 0.087 (2.2mm) | - | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 40gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH755259-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | 10,000,000 Cycles | - | 120gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |