- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH76523569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | SPST | 10,000,000 Cycles | - | 30gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH71507559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | SPDT | 10,000,000 Cycles | - | 400gf | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 100gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AZH231116 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 24V | 100mA DC | IP67 - Dust Tight, Waterproof | - | 100mA | Connector | - | 44.5mm | 18 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | IP60; IP64; IP65; IP67 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1200gf | - | - | .1A@24VDC | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.180 (30.0mm) | 500gf | 4.5 mm | 1.5 mm | Status Indicator | 32.9mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AZH233216 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 24V | 100mA DC | IP67 - Dust Tight, Waterproof | - | 100mA | Connector | - | 44.5mm | 18 mm | Roller Plunger | SPDT | On-Mom | 0.1A | IP60; IP64; IP65; IP67 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1200gf | - | - | .1A@24VDC | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 0.922 (23.4mm) | 500gf | 4.5 mm | 1.5 mm | Status Indicator | 32.9mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AZH231216 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 24V | 100mA DC | IP67 - Dust Tight, Waterproof | - | 100mA | Connector | - | 44.5mm | 18 mm | Roller Plunger | SPDT | On-Mom | 0.1A | IP60; IP64; IP65; IP67 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1200gf | - | - | .1A@24VDC | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | 4.5 mm | 1.5 mm | Status Indicator | 32.9mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AZH231316 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 24V | 100mA DC | IP67 - Dust Tight, Waterproof | - | 100mA | Connector | - | 44.5mm | 18 mm | Cross Roller Plunger | SPDT | On-Mom | 0.1A | IP60; IP64; IP65; IP67 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1200gf | - | - | .1A@24VDC | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | 4.5 mm | 1.5 mm | Status Indicator | 32.9mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV63221264 Panasonic Electric Works | 16 |
| - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Straight | SPST-NO | Off-Mom | 0.1A | - | 30V | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 36gf | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | 0.055 (1.4mm) | 0.362 (9.2mm) | 3.059gf | 2.1 mm | 1.4 mm | - | 10mm | RoHS Compliant | - | - | ||
![]() AV624264 Panasonic Electric Works | 16 |
| - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Simulated Roller | SPST-NC | On-Mom | 0.1A | - | 30V | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 20gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.102 (2.6mm) | 0.480 (12.2mm) | 2.039gf | 3.8 mm | 2.6 mm | - | 10mm | RoHS Compliant | - | - | ||
![]() AV63421264 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | 0.1A | - | 30V | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 36gf | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | 0.055 (1.4mm) | 0.445 (11.3mm) | 3.059gf | 2.1 mm | 1.4 mm | - | 10mm | RoHS Compliant | - | - | ||
![]() AVT3854613 Panasonic Electric Works | 36 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 200,000 Cycles | -25°C~85°C | Bulk | - | AVT3 | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 40gf | 0.1A | .1A@250VAC | - | 0.030 (0.76mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 3.500gf | 3.3 mm | 2.5 mm | - | 11.1mm | RoHS Compliant | - | - | ||
![]() AVT34043-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Through Hole | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | AVT3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 500,000 Cycles | - | 100gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 15gf | - | - | - | - | RoHS Compliant | - | - | ||
![]() AZH1032 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Active | 1 (Unlimited) | Screw | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 5A AC/DC | IP64 - Dust Tight, Water Resistant | - | 5A | Screw Terminal | 125V | 45.1mm | 18 mm | Roller Plunger | SPDT | On-Mom | 5A | IP60; IP64 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 600gf | 5A | 5A@250VAC | - | 0.118 (3.0mm) | 250V | 0.004 (0.1mm) | 0.060 (1.5mm) | 0.922 (23.4mm) | 100gf | 4.5 mm | 1.5 mm | - | 32.9mm | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() ABJ1516419 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | IP50 - Dust Protected | - | - | PC Pin | 125V | 12.8mm | 6 mm | Lever, Roller | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 40gf | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.516 (13.1mm) | 3.059gf | 3.5 mm | 3 mm | - | 6.5mm | RoHS Compliant | - | - | ||
![]() AZH2311 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | 100mA | Connector | 125V | 44.5mm | 18 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | IP60; IP64; IP65; IP67 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1200gf | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.180 (30.0mm) | 500gf | 4.5 mm | 1.5 mm | - | 32.9mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ASQ10627 Panasonic Electric Works | 999 | - | - | 12 Weeks | Standard | Chassis Mount | - | - | 200,000 Cycles | -40°C~85°C | Bulk | 2008 | ASQ1 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | - | 13.3mm | 5.4 mm | Lever, Straight | SPST-NC | On-Mom | 0.1A | - | 30V | - | - | SNAP ACTING/LIMIT SWITCH | 173gf | - | - | - | 0.102 (2.6mm) | - | - | - | 0.366 (9.3mm) | - | 6.2 mm | 7.3 mm | - | 15.3mm | RoHS Compliant | - | - | ||
![]() AZH2313 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | 100mA | Connector | 125V | 44.5mm | 18 mm | Cross Roller Plunger | SPDT | On-Mom | 0.1A | IP60; IP64; IP65; IP67 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1200gf | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | 4.5 mm | 1.5 mm | - | 32.9mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AZH2312 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | 100mA | Connector | 125V | 44.5mm | 18 mm | Roller Plunger | SPDT | On-Mom | 0.1A | IP60; IP64; IP65; IP67 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1200gf | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | 4.5 mm | 1.5 mm | - | 32.9mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AH71533569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | SPDT | 10,000,000 Cycles | - | 15gf | - | - | - | 0.087 (2.2mm) | - | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH71537559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | SPDT | 10,000,000 Cycles | - | 120gf | - | - | - | 0.087 (2.2mm) | - | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 40gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH71564609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | SPDT | 10,000,000 Cycles | - | 60gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 10gf | - | - | - | - | RoHS Compliant | Lead Free | - |