- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH75536559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 90gf | - | - | - | 0.087 (2.2mm) | - | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 15gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH755579-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 420gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 80gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH765069-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 300gf | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 75gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH72534609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 30gf | - | - | - | 0.087 (2.2mm) | - | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH75566559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 180gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 30gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH765459-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 120gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76563609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 30gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 5.099gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76554569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 110gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH765159-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 220gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 40gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH74506559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | 300gf | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 75gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH765679-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 240gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 40gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH75515559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | 220gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 40gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH71513609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | 60gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH71514569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | 110gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH71505559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | 200gf | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS4516403 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | 2g | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2005 | ABS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Right Angle | IP50 - Dust Protected | 2A | PC Pin | 125V | 19.8mm | 11.1 mm | Lever, Roller | SPDT | On-Mom | 2A | ENVIRONMENTALLY SEALED; IP67 | - | 250V | - | 125V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 40gf | 2A | 2A@250VAC | 2A@30VDC | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 3.500gf | 3.3 mm | 2.5 mm | Actuator Mounted Right Side | 6.4mm | RoHS Compliant | - | IP50 | ||
![]() ABJ1416409 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 6,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | 8536.50.70.00 | 30V | 1A AC/DC | - | IP50 - Dust Protected | 1A | Solder Lug | 125V | 12.8mm | 6 mm | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 40gf | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.516 (13.1mm) | 3.059gf | 3.5 mm | 3 mm | - | 6.5mm | RoHS Compliant | - | IP50 | ||
![]() ABJ263641 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | Active | 1 (Unlimited) | Wire Leads | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Wire Leads | 125V | 13.9mm | 6 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 40gf | 0.1A | .1A@125VAC | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.575 (14.6mm) | 3.059gf | 3.5 mm | 3 mm | - | 14.7mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABJ2410409 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | NO | PANEL MOUNT | - | - | 6,000 Cycles | -40°C~85°C | Bulk | 2005 | ABJ | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | Silver (Ag) | - | - | 8536.50.70.00 | 30V | 1A AC/DC | - | IP50 - Dust Protected | - | Solder Lug | 125V | 12.8mm | 6 mm | Round (Pin Plunger) | SPDT | On-Mom | 1A | - | 30V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 125gf | 1A | - | - | 0.010 (0.25mm) | 125V | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.276 (7.0mm) | 15gf | 0.85 mm | 0.6 mm | - | 8.2mm | RoHS Compliant | - | - | ||
![]() AH715269-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | 180gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | - | - | - | - | RoHS Compliant | Lead Free | - |