- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Sealing | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH74537559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 120gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 40gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH74544569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 60gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 10gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH745669-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 180gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 30gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH74563569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 30gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 5.099gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH75516559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 320gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 60gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH75505559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 200gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH74514569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 110gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH75546559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 180gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 30gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH75526559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 180gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76514609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 110gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76506559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 300gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 75gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH765179-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 420gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 80gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH765279-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 240gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 40gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76557559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 420gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 80gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76566559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 180gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 30gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AHR5411619 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 50,000 Cycles | -25°C~65°C | Bulk | 2002 | AHR5 | - | Obsolete | Not Applicable | Solder | - | - | 65°C | -25°C | - | - | 1A AC | - | - | 1A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Side Rotary, Wire | SPDT | On-Mom | - | - | SPDT | - | 1,000,000 Cycles | - | 0.102gfm | 13° | 15° | 25° | - | 0.013gfm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1635413R Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABV | e4 | Active | 1 (Unlimited) | Wire Leads | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | - | 1A AC | Straight | IP67 - Dust Tight, Waterproof | 1A | Wire Leads | 250V | 33mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | IP50; IP67 | 250V | SPST | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 110gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | 2.4 mm | 1.6 mm | 15.9mm | No | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AH71504609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 100gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 25gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH715169-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 320gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 60gf | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVM3215P9-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | AVM3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10A AC | - | - | - | Solder Lug | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 30,000,000 Cycles | - | 60gf | 0.032 (0.81mm) | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | - | - | - | - | RoHS Compliant | - | - |