- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Material | Weight | Insert Material | Shape | Number of Terminals | Actuator | Actuator Style | Base Product Number | Body Orientation | Brand | Contact Classification | Contact Materials | Contact Sizes | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Termination Method | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Fastening Type | Subcategory | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Contact Gender | Housing Color | ESR (Equivalent Series Resistance) | Circuit | Switch Function | Note | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Load Capacitance | Number of Ports | Operating Mode | Shell Size, MIL | Throw Configuration | Frequency Tolerance | Max Voltage Rating (DC) | Mechanical Life | Usage | Switch Type | Contact Current Rating | Family | Contact Form | Operating Force | Adhesive | Terminal Type | Product Type | Operating Temperature Range | Backing, Carrier | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Includes | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Outline | Operating Position | Release Force | Actuator Travel | Switch Action | Shell Plating | Thermal Conductivity | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Thermal Resistivity | Product Category | Strain Relief | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Actuator Length | Product Height (mm) | Material Flammability Rating | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASQM16438 Panasonic Electric Works | 15 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ASQM1 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | Blue | - | - | - | - | 16V | - | 50mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 50mA | - | - | - | - | Solder Lug | - | - | - | - | Lever, Simulated Roller | - | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 153gf | - | - | - | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV3602649 Panasonic Electric Works | 734 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | 30V | - | 100mA AC/DC | Right Angle | - | - | - | 100mA | - | - | - | - | PC Pin | 125V | - | - | - | Round (Pin Plunger) | - | - | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | SPDT | - | 30V | 500,000 Cycles | - | - | - | - | - | 50gf | - | - | - | - | - | - | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | - | 0.330 (8.4mm) | 7.546gf | - | - | - | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() AVM31053 Panasonic | 40 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | Plunger, Pin | - | - | - | - | - | Silver Nickel | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM31053 | AVM3 | + 85 C | - | - 25 C | PCB Mount | - | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | 2.38 | Details | Yes | - | - | 0.070548 oz | 250 VAC | 125 VDC | - | - | - | - | AVM | - | e4 | - | - | - | - | EAR99 | - | Subminiature | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | - | - | compliant | 5:00 AM | - | - | - | - | Solder Terminal | - | 19.8 mm | - | 6.4 mm | PIN PLUNGER | - | - | - | - | ON - (OFF), OFF - (ON) | - | 5 A | 30 V | SOLDER | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | SPDT | 1.47 N | - | - | - | - | - | - | 5 A | - | - | - | - | 250 V | - | - | - | - | - | 1 mm | MOMENTARY | - | - | 0.6 mm | 1.47 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.1 mm | - | - | - | - | - | - | ||
![]() AVT3844613 Panasonic | 262 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | Simulated Roller Lever | - | - | - | - | - | Silver Nickel | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3844613 | - | + 85 C | - | - 25 C | PCB Mount | - | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | 2.38 | Details | Yes | - | - | 0.070548 oz | 250 VAC | 125 VDC | - | - | - | - | AVT | - | e4 | Yes | - | - | - | EAR99 | - | Subminiature | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | - | - | compliant | 100 mA | - | - | - | - | Quick Connect | - | 19.8 mm | - | 6.4 mm | SIMULATED ROLLER LEVER | - | - | - | - | ON - (OFF), OFF - (ON) | - | 0.1 A | 30 V | QUICK CONNECT | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | SPDT | 0.98 N | - | - | - | - | - | - | 0.1 A | - | - | - | - | 250 V | - | - | - | - | - | 4 mm | MOMENTARY | - | - | 2.8 mm | 0.34 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.1 mm | 19.15 mm | - | - | - | - | - | ||
![]() ASQMR11638A Panasonic | 244 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | ASQMR11 | - | - | - | - | - | 200,000 Cycles | 240 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 14.55 mm | - | - | - | Vertical | Tray | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | +/- 4.5 VDC to +/- 16 VDC | - | -40°C ~ 85°C | Tray | - | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | 1 mA | - | - | - | - | Wire Lead | - | - | - | - | Lever, Simulated Roller | - | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | 0.081 (2.05mm) | - | - | - | - | 0.685 (17.4mm) | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | 15.85 mm | - | 12.9 mm | 5.5 mm | - | - | - | - | - | - | - | - | ||
![]() ASQMR16428A Panasonic | 47 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | ASQMR16 | - | - | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | - | Vertical | Tray | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | +/- 4.5 VDC to +/- 16 VDC | - | -40°C ~ 85°C | Tray | - | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | 1 mA | - | - | - | - | Solder Lug | - | - | - | - | Lever, Simulated Roller | - | - | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | - | - | - | - | - | ||
![]() ASQMR16430A Panasonic | 47 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | ASQMR16 | - | - | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | - | Vertical | Tray | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | +/- 4.5 VDC to +/- 16 VDC | - | -40°C ~ 85°C | Tray | - | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | 1 mA | - | - | - | - | Solder Lug | - | - | - | - | Round (Pin Plunger) | - | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | - | - | - | - | - | ||
![]() ASQMR17B28A Panasonic | 47 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | ASQMR17 | - | - | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | - | Vertical | Tray | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | +/- 4.5 VDC to +/- 16 VDC | - | -40°C ~ 85°C | Tray | - | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | 1 mA | - | - | - | - | Solder Terminal | - | - | - | - | Lever, Simulated Roller | - | - | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | - | - | - | - | - | ||
![]() ASQMR16420A Panasonic | 31 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | ASQMR16 | - | - | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | - | Vertical | Tray | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | +/- 4.5 VDC to +/- 16 VDC | - | -40°C ~ 85°C | Tray | - | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | 1 mA | - | - | - | - | Solder Lug | - | - | - | - | Round (Pin Plunger) | - | - | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | - | - | - | - | - | ||
![]() ASQMR16A38A Panasonic | 47 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | ASQMR16 | - | - | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | - | Vertical | Tray | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | +/- 4.5 VDC to +/- 16 VDC | - | -40°C ~ 85°C | Tray | - | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | 1 mA | - | - | - | - | Solder Terminal | - | - | - | - | Lever, Simulated Roller | - | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | - | - | - | - | - | ||
![]() ASQMR11620A Panasonic | 47 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | ASQMR11 | - | - | - | - | - | 200,000 Cycles | 240 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 11.75 mm | - | - | - | Vertical | Tray | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | +/- 4.5 VDC to +/- 16 VDC | - | -40°C ~ 85°C | Tray | - | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | 1 mA | - | - | - | - | Wire Lead | - | - | - | - | Round (Pin Plunger) | - | - | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | - | - | - | 0.063 (1.6mm) | - | - | - | - | 0.541 (13.75mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | 15.85 mm | - | 12.9 mm | 5.5 mm | - | - | - | - | - | - | - | - | ||
![]() ASQMR11628A Panasonic | 47 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | ASQMR11 | - | - | - | - | - | 200,000 Cycles | 240 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 14.55 mm | - | - | - | Vertical | Tray | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | +/- 4.5 VDC to +/- 16 VDC | - | -40°C ~ 85°C | Tray | - | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | 1 mA | - | - | - | - | Wire Lead | - | - | - | - | Lever, Simulated Roller | - | - | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | 0.081 (2.05mm) | - | - | - | - | 0.685 (17.4mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | 15.85 mm | - | 12.9 mm | 5.5 mm | - | - | - | - | - | - | - | - | ||
![]() AH1782 Panasonic | 6 |
| - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | Lever | Lever | - | - | Panasonic Industrial Devices | - | Silver Nickel Alloy | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1782 | AH1 | +85°C | - | -25°C | PCB Mount | - | - | 85 °C | -25 °C | - | - | - | - | Active | - | - | - | - | 5.79 | Details | Yes | - | - | - | - | - | - | - | Tube | - | AH1 (FJ) | - | e4 | - | - | - | - | EAR99 | - | - | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | Switches | - | - | - | - | - | - | compliant | - | - | - | - | - | Solder Pin | - | 12.8 mm | - | 6.5 mm | Hinge Lever | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | SOLDER | - | - | - | - | - | - | - | 10^6Operations | - | SNAP ACTING/LIMIT SWITCH | 1 A @ 30 V dc | - | SPDT | 0.25 N | - | Right Angle PCB | Snap Action Switches | -25 → +85°C | - | - | - | - | - | - | - | - | - | - | - | - | 0.025N | 2.65 mm | MOMENTARY | - | - | 2.1 mm | 0.25 N | SP-CO | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | - | - | ||
![]() AH16809 Panasonic | 346 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | Plunger, Pin | Plunger | - | - | Panasonic Industrial Devices | - | Silver Nickel Alloy | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH16809 | - | +85°C | - | -25°C | Chassis Mount | - | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | AH16809-A | Active | - | - | - | - | 5.52 | Details | Yes | - | - | 0.017637 oz | - | 30 VDC | - | - | Tube | - | AH1 (FJ) | - | e4 | - | - | - | - | EAR99 | - | Ultraminiature | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | Switches | - | - | - | - | - | - | compliant | 3:00 AM | - | - | - | - | Solder Lug | - | 12.8 mm | - | 6 mm | Pin Plunger | - | - | - | - | ON - (OFF), OFF - (ON) | - | 1 A | 30 V | SOLDER | - | - | - | - | - | - | - | 10^6Operations | - | SNAP ACTING/LIMIT SWITCH | 1 A @ 30 V dc | - | SPDT | 0.74 N | - | Solder | Snap Action Switches | -25 → +85°C | - | - | 1 A | - | - | - | - | 125 V | - | - | - | - | 0.098N | 0.75 mm | MOMENTARY | - | - | 0.5 mm | 0.74 N | SP-CO | - | - | - | Basic / Snap Action Switches | - | IP40 | - | - | - | - | - | - | 6.5 mm | - | - | - | - | - | - | ||
![]() AV15653 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Polyimide, Silicone Rubber Coated | - | - | Rectangular | - | - | - | AV156 | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Tgard™ 5000 | - | - | - | Active | - | - | - | - | Die-Cut Pad, Sheet | - | - | - | - | Tan | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-220 | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | 21.84mm x 18.79mm | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 0.0060 (0.152mm) | - | - | - | - | - | - | - | ||
![]() AH14609 Panasonic | 449 |
| - | - | - | - | Free Hanging (In-Line) | - | NO | - | Circular | Composite | - | - | - | - | - | Plunger, Pin | Plunger | CTV06RQF | - | Panasonic Industrial Devices | - | - | 22D (97), 8 Quadrax (2) | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH14609 | - | - | Amphenol Aerospace Operations | - | PCB Mount | - | - | 85 °C | -25 °C | - | Bulk | ROHS COMPLIANT | AH14609-A | Active | - | - | Active | - | 5.51 | Details | Yes | - | - | 0.017637 oz | - | 30 VDC | - | -65°C ~ 200°C | Tube | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | e4 | - | - | - | - | EAR99 | Plug Housing | For Male Pins | 99 (97 + 2 Quadrax) | Silver (Ag) | - | - | - | - | 8536.50.70.00 | Threaded | Switches | - | Crimp | - | D | Shielded | Environment Resistant | compliant | 3:00 AM | - | - | Electroless Nickel | 25-7 | Solder Pin | - | 12.8 mm | - | 6 mm | PIN PLUNGER | - | Silver | - | - | ON - (OFF), OFF - (ON) | Contacts Not Included | 2 A | 30 V | SOLDER | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | SPDT | 1.47 N | - | - | Snap Action Switches | - | - | - | 3 A | - | - | - | - | 125 V | - | - | - | - | - | 0.75 mm | MOMENTARY | - | - | 0.5 mm | 0.47 N | - | - | Coupling Nut, Self Locking | - | Basic / Snap Action Switches | - | IP40 | - | - | - | - | - | - | 6.5 mm | - | - | - | - | - | - | ||
![]() AH1462619 Panasonic | 61 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | Lever | Lever | - | - | Panasonic Industrial Devices | - | Gold Clad Silver Nickel Alloy | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1462619 | - | +85°C | Suntsu Electronics, Inc. | -25°C | PCB Mount | - | - | 85 °C | -25 °C | - | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | - | 5.52 | Details | Yes | - | - | 0.017637 oz | - | 30 VDC | - | -10°C ~ 70°C | Tube | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | e4 | - | - | - | - | EAR99 | - | MHz Crystal | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | Switches | - | - | - | - | - | - | compliant | 3:00 AM | 32 MHz | ±20ppm | - | - | Solder Pin | - | 12.8 mm | - | 6 mm | Hinge Lever | - | - | 100 Ohms | - | ON - (OFF), OFF - (ON) | - | 0.1 A | 30 V | SOLDER | 12pF | - | Fundamental | - | - | ±15ppm | - | 500000Operations | - | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | - | SPDT | 0.49 N | - | PCB | Snap Action Switches | -25 → +85°C | - | - | 0.1 A | - | - | - | - | 125 V | - | - | - | - | 0.049N | 2.65 mm | MOMENTARY | - | - | 2.1 mm | 0.49 N | SPDT | - | - | - | Basic / Snap Action Switches | - | IP40 | - | - | 0.020 (0.50mm) | - | - | - | 6.5 mm | - | - | - | - | - | - | ||
![]() ABS141050J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGX606F Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AGX606 | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH156061-A Panasonic | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | Straight | - | 21Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Cable | - | -65C to 200C | - | - | - | - | - | - | - | Not Required(mm) | 44.9(mm) | - | No | - | - | - | 23-21 | Crimp | - | - | - | 1250VDC/900VAC | - | - | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21(POS) | - | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | CTVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | No | - | 31.34(mm) | - | - | - | - | - | - | - | Not Required(mm) | - | - | - | - |