- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Body Height | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVL3215613-A Panasonic Electric Works | 36 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 200,000 Cycles | - | - | - | -25°C~85°C | Bulk | - | AVL3 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | - | - | 100mA | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | 10,000,000 Cycles | - | 60gf | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AV63551264 Panasonic Electric Works | 16 |
| - | - | - | Chassis Mount | - | NO | PANEL MOUNT | 200,000 Cycles | - | - | - | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | 0.1A | - | 30V | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 102gf | - | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | 0.055 (1.4mm) | 0.587 (14.9mm) | 10gf | 2.1 mm | - | 1.4 mm | - | - | 10mm | - | RoHS Compliant | - | - | ||
![]() AV3824613 Panasonic Electric Works | 36 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 50,000 Cycles | - | - | - | -25°C~85°C | Bulk | - | AV3 | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 35gf | 0.1A | .1A@250VAC | - | - | 0.047 (1.2mm) | 250V | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.059gf | 4 mm | - | 2.8 mm | - | - | 11.1mm | - | RoHS Compliant | - | - | ||
![]() AH72523609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | - | 125V | 5A AC 500mA DC | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | - | SPST | 10,000,000 Cycles | - | 30gf | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH75506559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | - | SPST | 10,000,000 Cycles | - | 300gf | - | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 75gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGX206 Panasonic Electric Works | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | -25°C~85°C | Bulk | 2006 | AGX | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | UL, CSA, VDE, SEMKO APPROVED | - | 30V | 10A AC 6A DC | IP40 | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 125V | 27.0002mm | 14.605 mm | Round (Pin Plunger) | DPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 6A | - | - | - | 2500VRMS V | DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 400gf | 10.1A | 10.1A@250VAC | SNAP ACTION | - | 0.158 (4.0mm) | 250V | - | - | 0.276 (7.0mm) | - | - | - | - | - | - | 22.5044mm | 0.394 inch | RoHS Compliant | Lead Free | - | ||
![]() AH71565559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | 10,000,000 Cycles | - | 120gf | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH74567559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | 10,000,000 Cycles | - | 240gf | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 40gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AZH234416 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | - | - | - | -10°C~80°C | Bulk | 2010 | AZH | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | 24V | 100mA DC | IP67 - Dust Tight, Waterproof | - | 100mA | Connector | - | 44.5mm | 18 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | IP60; IP64; IP65; IP67 | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 400gf | - | - | - | .1A@24VDC | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | 6 mm | - | 2 mm | - | Status Indicator | 32.9mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV6302643-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | 200,000 Cycles | - | - | - | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 100mA DC | IP40 | - | - | Connector | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 500,000 Cycles | - | 51gf | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AVM3715619-A Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | - | - | 200,000 Cycles | - | - | - | -25°C~85°C | Bulk | 2008 | AVM3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | - | - | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | 60gf | - | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | - | - | - | - | Actuator Mounted Left Side | - | - | RoHS Compliant | - | - | ||
![]() AV6342643-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | 200,000 Cycles | - | - | - | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 100mA DC | IP40 | - | - | Connector | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 500,000 Cycles | - | 20gf | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.102 (2.6mm) | 0.480 (12.2mm) | 2.039gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-18LJ01 Panasonic Electronic Components | 2252 |
| Datasheet | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | 50,000 Cycles | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2006 | ESE18 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5V | 10mA DC | - | - | 10mA | J Lead | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | 50,000 Cycles | - | 30gf | - | - | - | - | - | - | - | - | 0.102 (2.6mm) | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AZH2233 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | 100,000 Cycles | - | - | - | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | 100mA | Screw Terminal | 125V | 44.5mm | 18 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | - | IP60; IP64; IP65; IP67 | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 0.922 (23.4mm) | 500gf | 4.5 mm | - | 1.5 mm | - | - | 32.9mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AM1531F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH34029 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH32129 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV6222643 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT | 200000 Cycle(s) | 85°C | -25°C | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | unknown | - | - | - | 29.2mm | 7 mm | HINGE LEVER | - | SPST | - | - | 0.1A | - | 30V | CONNECTOR | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | 3.8 mm | MOMENTARY | 2.6 mm | 0.2 N | - | 10mm | - | RoHS Compliant | - | - | ||
![]() AH38029 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH38089 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |