- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Throw Configuration | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH745069-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Round (Pin Plunger) | SPDT | On-Mom | SPDT | 10,000,000 Cycles | 300gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 75gf | RoHS Compliant | Lead Free | ||
![]() AH735279-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 240gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 40gf | RoHS Compliant | Lead Free | ||
![]() AH75503569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Round (Pin Plunger) | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 50gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 12gf | RoHS Compliant | Lead Free | ||
![]() AH75514609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 10A AC 600mA DC | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 110gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 20gf | RoHS Compliant | Lead Free | ||
![]() AH74556559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPDT | On-Mom | SPDT | 10,000,000 Cycles | 320gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | RoHS Compliant | Lead Free | ||
![]() AH75503609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Round (Pin Plunger) | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 50gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 12gf | RoHS Compliant | Lead Free | ||
![]() AH745479-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPDT | On-Mom | SPDT | 10,000,000 Cycles | 240gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 40gf | RoHS Compliant | Lead Free | ||
![]() AH75507559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Round (Pin Plunger) | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 400gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 100gf | RoHS Compliant | Lead Free | ||
![]() AH755159-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 220gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 40gf | RoHS Compliant | Lead Free | ||
![]() AH75513609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 60gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | RoHS Compliant | Lead Free | ||
![]() AH75533569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 15gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | RoHS Compliant | Lead Free | ||
![]() AH75533609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 15gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | RoHS Compliant | Lead Free | ||
![]() AH75543609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 30gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 5.099gf | RoHS Compliant | Lead Free | ||
![]() AH75527559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 240gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 40gf | RoHS Compliant | Lead Free | ||
![]() AH755359-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 60gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 10gf | RoHS Compliant | Lead Free | ||
![]() AH75544609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 10A AC 600mA DC | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 60gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 10gf | RoHS Compliant | Lead Free | ||
![]() AH75564609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 10A AC 600mA DC | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 60gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 10gf | RoHS Compliant | Lead Free | ||
![]() AH75537559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 120gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 40gf | RoHS Compliant | Lead Free | ||
![]() AH75563609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | 30gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 5.099gf | RoHS Compliant | Lead Free | ||
![]() AH76514569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 10A AC 600mA DC | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 110gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 20gf | RoHS Compliant | Lead Free |