- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH75553609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | - | 60gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 10gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH755569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | - | 320gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH765359-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | - | 60gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 10gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76523609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | - | 30gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH755669-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | - | 180gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 30gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76524609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | - | 60gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 10gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76545559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | - | 120gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76543609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | - | 30gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 5.099gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76536559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | - | 90gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 15gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH765559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | - | 220gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76564609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | - | 60gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 10gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76565559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | - | 120gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AHR54019 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | 50,000 Cycles | -25°C~65°C | Bulk | 2002 | AHR5 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | 5A AC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Side Rotary, Wire | SPDT | On-Mom | - | 1,000,000 Cycles | - | 0.102gfm | 13° | 15° | 25° | - | 0.013gfm | - | - | - | - | - | - | ||
![]() AGX225 Panasonic Electric Works | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | 100,000 Cycles | -25°C~85°C | Bulk | 2006 | AGX | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 85°C | -25°C | - | - | 16A AC | IP40 | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round (Pin Plunger) | DPST-NO | Off-Mom | DPST | 1,000,000 Cycles | - | 600gf | 0.079 (2.0mm) | - | - | 0.189 (4.8mm) | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() AH71503609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | SPDT | 10,000,000 Cycles | - | 50gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 12gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH71503569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | SPDT | 10,000,000 Cycles | - | 50gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 12gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH71513569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | SPDT | 10,000,000 Cycles | - | 60gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV121541R Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABV | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | - | 1A AC | IP50 - Dust Protected | 1A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | SPDT | 5,000,000 Cycles | - | 110gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | - | - | - | RoHS Compliant | - | IP50 | ||
![]() ABJ2410419 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | 6,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30V | 100mA AC/DC | IP50 - Dust Protected | - | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 1,000,000 Cycles | - | 125gf | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.276 (7.0mm) | 15gf | - | - | - | RoHS Compliant | - | - | ||
![]() ABJ1416619 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | NO | PANEL MOUNT | 6,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | IP50 - Dust Protected | - | Solder Lug | 125V | 12.8mm | 6 mm | Lever, Roller | SPDT | On-Mom | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 65gf | 0.020 (0.5mm) | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.516 (13.1mm) | 5.099gf | 3.5 mm | 3 mm | 6.5mm | RoHS Compliant | - | - |