- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package/Enclosure | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Work force | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current rating | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact form | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | height | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVT321061 Panasonic | 21 |
| - | - | - | - | Lever | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | - | - | AVT | - | - | - | Subminiature | - | - | - | - | - | - | - | 100 mA | Solder Terminal | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.25 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AVM3815613 Panasonic | 21 |
| - | - | NO | PANEL MOUNT | Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3815613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | - | - | - | AVM | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | - | Quick Connect | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | OFF - ON | 0.1 A | - | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | - | 11.1 mm | 17.85 mm | ||
![]() AV3452613 Panasonic | 21 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Roller Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3452613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | - | - | - | AV | e4 | Yes | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | - | - | - | - | - | 11.1 mm | 30 mm | ||
![]() AVT323261 Panasonic | 21 |
| - | - | - | - | Lever | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | - | - | AVT | - | - | - | Subminiature | - | - | - | - | - | - | - | 100 mA | Solder Terminal | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.95 mm | ||
![]() ABS5514503 Panasonic | 21 |
| - | - | - | - | - | - | - | - | 50 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS1514503 Panasonic | 28 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT | Simulated Roller Lever | - | - | 50,000 Cycles | 50 | PANASONIC CORP | Non-Illuminated | - | ABS1514503 | - | Panasonic Electric Works | - | PCB Mount | 85 °C | -40 °C | Bulk | - | - | Active | Active | 5.8 | Details | Yes | 125 VAC | 30 VDC | - | - | -40°C ~ 85°C | - | ABS | - | - | EAR99 | Subminiature | - | 8536.50.70.00 | - | 2A (AC/DC) | IP50 - Dust Protected | compliant | - | - | Solder Terminal | 19.8 mm | 6.4 mm | Lever, Simulated Roller | SPDT | ON - (OFF), OFF - (ON) | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | SOLDER | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | SPDT | 55gf | - | - | 2 A | - | - | 0.047 (1.20mm) | 250 V | 0.031 (0.80mm) | 0.110 (2.8mm) | 0.459 (11.65mm) | 3.467gf | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | IP67 | - | 11.1 mm | - | ||
![]() AV3622613 Panasonic | 36 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3622613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | - | - | - | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | 100 mA | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | HINGE LEVER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | - | - | - | - | 6.4 mm | 20 mm | ||
![]() AVL3815613 Panasonic | 36 |
| - | - | NO | PANEL MOUNT | Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVL3815613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | - | - | - | AVL | e4 | Yes | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | OFF - ON | 0.1 A | - | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | - | 11.1 mm | 17.85 mm | ||
![]() AV3414619 Panasonic | In Stock | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | - | Non-Illuminated | Panasonic | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | AV | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | ||
![]() ESE23J101XHG Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0*4.15*1.5 | - | - | - | - | - | - | - | 5V | 300 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | ||
![]() EVPBB2A9BT01 Panasonic | 5046 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6*1.6*0.58 | - | - | - | - | - | - | - | 15V | - | - | - | EVPBB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3202613 Panasonic | 42 |
| - | - | NO | PANEL MOUNT | Plunger | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3202613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | - | - | - | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | 100 mA | Solder Terminal | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.49 N | - | - | - | - | - | 11.1 mm | - | ||
![]() AV3852613 Panasonic | 42 |
| - | - | NO | PANEL MOUNT | Roller Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3852613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | - | - | - | AV | e4 | Yes | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | 0.1 A | - | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | - | - | - | - | - | 11.1 mm | 30 mm | ||
![]() AVT381061 Panasonic | 42 |
| - | - | - | - | Lever | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | - | - | AVT | - | - | - | Subminiature | - | - | - | - | - | - | - | 100 mA | Quick Connect | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.25 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AVT34523 Panasonic | 42 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Roller Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT34523 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | - | - | - | AVT | e4 | Yes | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | - | - | - | compliant | - | 3 A | Solder Pin | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | 3 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | - | - | - | - | - | 11.1 mm | 18 mm | ||
![]() AV3854613 Panasonic | 35 |
| - | - | NO | PANEL MOUNT | Roller Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3854613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | - | - | - | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | 0.1 A | - | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | - | - | - | - | - | 11.1 mm | 30 mm | ||
![]() AVT38043 Panasonic | 35 |
| - | - | NO | PANEL MOUNT | Plunger, Pin | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT38043 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | - | - | - | AVT | e4 | Yes | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | - | - | - | compliant | - | 3 A | Quick Connect | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | 3 A | - | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | - | - | - | - | - | 11.1 mm | - | ||
![]() AV3614613 Panasonic | 35 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3614613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | - | - | - | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | 100 mA | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | SHORT HINGE LEVER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | - | - | - | - | - | 6.4 mm | 17.85 mm | ||
![]() AVT38523 Panasonic | 35 |
| - | - | - | - | Roller Lever | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | - | - | AVT | - | - | - | Subminiature | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | ||
![]() ABV1230413 Panasonic | 30 |
| - | - | NO | PANEL MOUNT | - | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | - | ABV1230413 | - | - | - | Chassis Mount | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | - | - | - | - | - | Bulk | ABV | e4 | - | EAR99 | - | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | - | - | 33 mm | 10.3 mm | PIN PLUNGER | - | SPST | - | IP50; IP67 | - | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 1 A | - | - | - | 250 V | - | - | - | - | 2.4 mm | MOMENTARY | 1.6 mm | 0.98 N | - | - | - | - | - | 15.9 mm | - |