- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Throw Configuration | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH76515559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 220gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 40gf | RoHS Compliant | Lead Free | ||
![]() AH765369-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 90gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 15gf | RoHS Compliant | Lead Free | ||
![]() AH76537559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 120gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 40gf | RoHS Compliant | Lead Free | ||
![]() AH76505559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Round (Pin Plunger) | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 200gf | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 50gf | RoHS Compliant | Lead Free | ||
![]() AH76533569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 15gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | RoHS Compliant | Lead Free | ||
![]() AH76526559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 180gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | RoHS Compliant | Lead Free | ||
![]() AH76533609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 15gf | 0.087 (2.2mm) | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | RoHS Compliant | Lead Free | ||
![]() AH765569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 320gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | RoHS Compliant | Lead Free | ||
![]() AH76513569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 60gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | RoHS Compliant | Lead Free | ||
![]() AH76564569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 10A AC 600mA DC | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 60gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 10gf | RoHS Compliant | Lead Free | ||
![]() AH76556559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 220gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | RoHS Compliant | Lead Free | ||
![]() AH765479-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 240gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 40gf | RoHS Compliant | Lead Free | ||
![]() AH76554609-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 10A AC 600mA DC | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 110gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | RoHS Compliant | Lead Free | ||
![]() AH76563569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 30gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 5.099gf | RoHS Compliant | Lead Free | ||
![]() AH765579-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 420gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 80gf | RoHS Compliant | Lead Free | ||
![]() AH76553569-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 5A AC 500mA DC | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 60gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 10gf | RoHS Compliant | Lead Free | ||
![]() AH765469-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 180gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 30gf | RoHS Compliant | Lead Free | ||
![]() AH765169-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 320gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 60gf | RoHS Compliant | Lead Free | ||
![]() AH76567559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | Obsolete | 1 (Unlimited) | Solder | 80°C | -25°C | 125V | 15A AC 600mA DC | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NO | Off-Mom | SPST | 10,000,000 Cycles | 240gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 40gf | RoHS Compliant | Lead Free | ||
![]() AHR5401619 Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | 50,000 Cycles | -25°C~65°C | Bulk | 2002 | AHR5 | Obsolete | Not Applicable | Solder | 65°C | -25°C | - | 1A AC | 1A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Side Rotary, Wire | SPDT | On-Mom | SPDT | 1,000,000 Cycles | 0.102gfm | 13° | 15° | 25° | - | 0.013gfm | RoHS Compliant | Lead Free |