- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Actuator | Actuator Style | Base Product Number | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV351461 Panasonic | 47 |
| - | - | - | - | - | Lever | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AV | - | - | - | High Precision | - | - | - | Switches | - | - | - | 100 mA | - | Solder Pin | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.98 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 17.85 mm | ||
![]() AV361061 Panasonic | 47 |
| - | - | - | - | - | Lever | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AV | - | - | - | High Precision | - | - | - | Switches | - | - | - | 100 mA | - | Solder Pin, Right Angle | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.25 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 17.85 mm | ||
![]() AVM37153 Panasonic | 31 |
| - | - | - | - | - | Lever | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AVM | - | - | - | Subminiature | - | - | - | Switches | - | - | - | - | - | Solder Pin, Left Angle | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 1.47 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 17.85 mm | ||
![]() AVM374561 Panasonic | In Stock | - | - | - | - | - | - | Simulated Roller Lever | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AVM | - | - | - | Subminiature | - | - | - | Switches | - | - | - | - | - | Solder Pin, Left Angle | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 1.47 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 19.15 mm | ||
![]() AV1465F Panasonic | In Stock | - | - | - | - | - | - | - | - | AV146 | - | - | - | - | - | - | - | - | - | - | ITW | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH1460619 Panasonic | 76 |
| - | - | - | NO | THROUGH HOLE-STRAIGHT | Plunger | Plunger | - | Panasonic Industrial Devices | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1460619 | - | - | - | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.79 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | EAR99 | - | Gold (Au) | - | 8536.50.70.00 | Switches | - | - | compliant | - | - | Solder Pin | 12.8 mm | 6 mm | PIN PLUNGER | - | ON - (OFF), OFF - (ON) | - | - | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPDT | 1.5 N | Snap Action Switches | - | 0.1 A | - | - | - | 125 V | - | - | - | - | - | - | 0.75 mm | MOMENTARY | 0.5 mm | 0.47 N | - | - | - | Basic / Snap Action Switches | - | - | 6.5 mm | - | ||
![]() ESE24MV1T Panasonic | 7000 |
| - | 10 Weeks | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | - | ESE-24 | Panasonic | - | 100VAC V | 50,000 Cycles | 500 | PANASONIC CORP | Non-Illuminated | Panasonic | ESE24MV1T | - | Panasonic Electronic Components | - | PCB Mount | 70 °C | -10 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Active | 1.77 | Details | Yes | Detector Switches DETECTOR SWITCH, ESE24, 2way type, SPDT | 0.051357 oz | - | 5 VDC | -10 to 70 °C | Cut Tape | ESE24 | e2 | Yes | EAR99 | Detect Switch | Tin/Copper (Sn/Cu) | EMBOSSED TAPE PACKAGING | 8536.50.70.00 | Switches | 10mA (DC) | - | unknown | 10 mA | 6 | Gull Wing Lead | 7.5 mm | 3 mm | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | 0.5 mΩ | 100000000 Ω | 0.01 A | - | 5 V | SOLDER | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | SPDT | 350 mN | Detector Switches | - | - | - | - | - | - | - | - | 0.317 (8.05mm) | - | 2 | ON-OFF-ON | - | MOMENTARY | - | 0.35 N | SPDT | - | - | Detector Switches | - | 5 mm | 5.6 mm | 0.116 inch | ||
![]() ABS5514503 Panasonic | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS1514503 Panasonic | 28 |
| - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | Simulated Roller Lever | - | - | - | - | - | 50,000 Cycles | 50 | PANASONIC CORP | Non-Illuminated | - | ABS1514503 | - | Panasonic Electric Works | - | PCB Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | Details | Yes | - | - | 125 VAC | 30 VDC | -40°C ~ 85°C | - | ABS | - | - | EAR99 | Subminiature | - | - | 8536.50.70.00 | - | 2A (AC/DC) | IP50 - Dust Protected | compliant | - | - | Solder Terminal | 19.8 mm | 6.4 mm | Lever, Simulated Roller | SPDT | ON - (OFF), OFF - (ON) | - | - | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | SOLDER | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | SPDT | 55gf | - | - | 2 A | - | - | 0.047 (1.20mm) | 250 V | 0.031 (0.80mm) | 0.110 (2.8mm) | 0.459 (11.65mm) | 3.467gf | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | IP67 | - | 11.1 mm | - | ||
![]() AVT3412 Panasonic | 21 |
| - | - | - | - | - | Lever | - | - | - | Silver Nickel | - | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AVT | - | - | - | Subminiature | - | - | - | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.98 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AV34023 Panasonic | 21 |
| - | - | - | - | - | Plunger | - | - | - | Silver Nickel | - | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AV | - | - | - | High Precision | - | - | - | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVT3422613 Panasonic | 21 |
| - | - | - | NO | THROUGH HOLE-STRAIGHT | Lever | - | - | - | Silver Nickel | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3422613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | - | 250 VAC | 125 VDC | - | - | AVT | e4 | - | EAR99 | Subminiature | Gold (Au) | - | 8536.50.70.00 | - | - | - | compliant | 100 mA | - | Solder Pin | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | - | - | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | - | - | - | - | - | 11.1 mm | 20 mm | ||
![]() AV3700613 Panasonic | 21 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | Plunger, Pin | - | - | - | Silver Nickel | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3700613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | - | 250 VAC | 125 VDC | - | - | AV | e4 | - | EAR99 | High Precision | Gold (Au) | - | 8536.50.70.00 | - | - | - | compliant | 100 mA | - | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | PIN PLUNGER | - | OFF - ON | - | - | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.25 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.25 N | - | - | - | - | - | - | 6.4 mm | - | ||
![]() AVM3825613 Panasonic | 21 |
| - | - | - | NO | PANEL MOUNT | Lever | - | - | - | Silver Nickel | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3825613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | - | 250 VAC | 125 VDC | - | - | AVM | e4 | - | EAR99 | Subminiature | Gold (Au) | - | 8536.50.70.00 | - | - | - | compliant | - | - | Quick Connect | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | - | - | 0.1 A | - | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | - | - | 11.1 mm | 20 mm | ||
![]() AV3600613 Panasonic | 21 |
| - | - | - | - | - | Plunger, Pin | - | - | - | Silver Nickel | - | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AV | - | - | - | High Precision | - | - | - | - | - | - | - | 100 mA | - | Solder Pin, Right Angle | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.25 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVT341261 Panasonic | 21 |
| - | - | - | - | - | Lever | - | - | - | Silver Nickel | - | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AVT | - | - | - | Subminiature | - | - | - | - | - | - | - | 100 mA | - | Solder Pin | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AV3534613 Panasonic | 21 |
| - | - | - | NO | THROUGH HOLE-STRAIGHT | Lever | - | - | - | Silver Nickel | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3534613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | - | 250 VAC | 125 VDC | - | - | AV | e4 | - | EAR99 | High Precision | Gold (Au) | - | 8536.50.70.00 | - | - | - | compliant | 100 mA | - | Solder Pin | 19.8 mm | 6.4 mm | LONG HINGE LEVER | - | OFF - ON | - | - | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.98 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.25 N | - | - | - | - | - | - | 11.1 mm | 25.95 mm | ||
![]() AVT383261 Panasonic | 21 |
| - | - | - | - | - | Lever | - | - | - | Silver Nickel | - | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AVT | - | - | - | Subminiature | - | - | - | - | - | - | - | 100 mA | - | Quick Connect | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.95 mm | ||
![]() AV3200613 Panasonic | 21 |
| - | - | - | NO | PANEL MOUNT | Plunger | - | - | - | Silver Nickel | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3200613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | - | 250 VAC | 125 VDC | - | - | AV | e4 | - | EAR99 | High Precision | Gold (Au) | - | 8536.50.70.00 | - | - | - | compliant | 100 mA | - | Solder Terminal | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | - | - | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.25 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.25 N | - | - | - | - | - | - | 11.1 mm | - | ||
![]() AVT321061 Panasonic | 21 |
| - | - | - | - | - | Lever | - | - | - | Silver Nickel | - | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AVT | - | - | - | Subminiature | - | - | - | - | - | - | - | 100 mA | - | Solder Terminal | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.25 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm |