- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM51121D43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | 125V | 11A AC 600mA DC | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Straight | SPST-NC | On-Mom | 10,000,000 Cycles | 110gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 20gf | Cadmium Free | ||
![]() AM51131C43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 110gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 20gf | Cadmium Free | ||
![]() AM50656C33-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 6A AC 500mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NC | On-Mom | 10,000,000 Cycles | 30gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 5.099gf | - | ||
![]() AM51126C43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NC | On-Mom | 10,000,000 Cycles | 60gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 10gf | Cadmium Free | ||
![]() AM51110D43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Quick Connect - 0.250 (6.3mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 100gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 25gf | Cadmium Free | ||
![]() AM51135A43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 110gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | Cadmium Free | ||
![]() AM51124C43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Simulated Roller | SPST-NC | On-Mom | 10,000,000 Cycles | 60gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 10gf | Cadmium Free | ||
![]() AM51130C43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPST-NO | Off-Mom | 10,000,000 Cycles | 100gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 25gf | Cadmium Free | ||
![]() AM51130A43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPST-NO | Off-Mom | 10,000,000 Cycles | 100gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 25gf | Cadmium Free | ||
![]() AM51133C43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 30gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 5.099gf | Cadmium Free | ||
![]() AM51141C43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | 125V | 11A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 110gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 20gf | Cadmium Free | ||
![]() AM51143A43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 30gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 5.099gf | Cadmium Free | ||
![]() AM51143C43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 30gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 5.099gf | Cadmium Free | ||
![]() AM51136A43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 60gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 10gf | Cadmium Free | ||
![]() AM51144A43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Simulated Roller | SPDT | On-Mom | 10,000,000 Cycles | 60gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 10gf | Cadmium Free | ||
![]() AM51153A43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | 125V | 11A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NC | On-Mom | 10,000,000 Cycles | 30gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 5.099gf | Cadmium Free | ||
![]() AM51134C43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Simulated Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 60gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 10gf | Cadmium Free | ||
![]() AM51125C43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NC | On-Mom | 10,000,000 Cycles | 110gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | Cadmium Free | ||
![]() AM51154D43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 11A AC 600mA DC | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Simulated Roller | SPST-NC | On-Mom | 10,000,000 Cycles | 60gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 10gf | Cadmium Free | ||
![]() AM51136C43N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | 125V | 11A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 60gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 10gf | Cadmium Free |