- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM51655A63N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NC | On-Mom | 10,000,000 Cycles | 320gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | Cadmium Free | ||
![]() AM51656D63N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Roller | SPST-NC | On-Mom | 10,000,000 Cycles | 180gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 30gf | Cadmium Free | ||
![]() AM51660A63N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | 125V | 16A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPST-NO | Off-Mom | 10,000,000 Cycles | 300gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 75gf | Cadmium Free | ||
![]() AM51663A63N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 90gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 15gf | Cadmium Free | ||
![]() AM51661C73N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 420gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 80gf | Cadmium Free | ||
![]() AM51664A53N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | 125V | 16A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Simulated Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 120gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | Cadmium Free | ||
![]() AM51664D73N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Simulated Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 240gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 40gf | Cadmium Free | ||
![]() AM51664D53N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Simulated Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 120gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | Cadmium Free | ||
![]() AM51655D53N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | 125V | 16A AC 600mA DC | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Roller | SPST-NC | On-Mom | 10,000,000 Cycles | 220gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | Cadmium Free | ||
![]() AM51661D73N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | 125V | 16A AC 600mA DC | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 420gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 80gf | Cadmium Free | ||
![]() AM51664C63N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Simulated Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 180gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 30gf | Cadmium Free | ||
![]() AM51655C63N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NC | On-Mom | 10,000,000 Cycles | 320gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | Cadmium Free | ||
![]() AM51661C53N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 220gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 40gf | Cadmium Free | ||
![]() AM51662A53N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | 125V | 16A AC 600mA DC | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 120gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 20gf | Cadmium Free | ||
![]() AM51662D73N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 240gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 40gf | Cadmium Free | ||
![]() AM51662C73N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 240gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 40gf | Cadmium Free | ||
![]() AM51662C63N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 180gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | Cadmium Free | ||
![]() AM51665C73N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 420gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 80gf | Cadmium Free | ||
![]() AM51660C73N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPST-NO | Off-Mom | 10,000,000 Cycles | 400gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 100gf | Cadmium Free | ||
![]() AM51661C63N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | 16A AC 600mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 320gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 60gf | Cadmium Free |