- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM51662D73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 240gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 40gf | - | - | Cadmium Free | - | - | ||
![]() AM51662C73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 240gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 40gf | - | - | Cadmium Free | - | - | ||
![]() AM51662C63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 180gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | - | - | Cadmium Free | - | - | ||
![]() AM51665C73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 420gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 80gf | - | - | Cadmium Free | - | - | ||
![]() AM51660C73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 400gf | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 100gf | - | - | Cadmium Free | - | - | ||
![]() AM51661C63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 320gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 60gf | - | - | Cadmium Free | - | - | ||
![]() AM51665C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 220gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | - | - | Cadmium Free | - | - | ||
![]() AM51665A63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | 125V | 16A AC 600mA DC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 320gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | - | - | Cadmium Free | - | - | ||
![]() AM51665C63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | 125V | 16A AC 600mA DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 320gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | - | - | Cadmium Free | - | - | ||
![]() AM51665D53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 220gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | - | - | Cadmium Free | - | - | ||
![]() AM51664A63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 180gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 30gf | - | - | Cadmium Free | - | - | ||
![]() AM51654D63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | 10,000,000 Cycles | - | 180gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 30gf | - | - | Cadmium Free | - | - | ||
![]() AM51663A73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 120gf | - | - | 0.087 (2.2mm) | - | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 20gf | - | - | Cadmium Free | - | - | ||
![]() AM51654D53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | 10,000,000 Cycles | - | 120gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | - | - | Cadmium Free | - | - | ||
![]() AM51666A53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 120gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | Cadmium Free | - | - | ||
![]() AM50031C53-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 220gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 40gf | - | - | - | - | - | ||
![]() AZ35269 Panasonic Industrial Automation Sales | In Stock | - | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | 2006 | AZ3 | Obsolete | 1 (Unlimited) | - | EAR99 | 8536.50.70.00 | 30V | 4A AC/DC | IP60 - Dust Tight | compliant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 37mm | 16 mm | Lever, Roller | SPDT | On-Mom | 4A | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 300gf | 4A | 4A@250VAC | 0.138 (3.5mm) | 250V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.091 (27.7mm) | 60gf | 5.5 mm | 2 mm | Terminal Cover | 24.1mm | RoHS Compliant | ||
![]() AM51661A73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 10,000,000 Cycles | - | 420gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 80gf | - | - | Cadmium Free | - | - | ||
![]() AVL32453-A Panasonic Electric Works | 24 |
| - | 12 Weeks | Chassis Mount | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2010 | AVL3 | Active | 1 (Unlimited) | - | - | - | 30V | 5A AC/DC | - | - | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 55gf | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.500gf | - | - | - | - | RoHS Compliant | ||
![]() AZC11915Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |