- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV62451264 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Simulated Roller | SPST-NC | On-Mom | 0.1A | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 102gf | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | 0.055 (1.4mm) | 0.445 (11.3mm) | 10gf | 2.1 mm | 1.4 mm | - | 10mm | RoHS Compliant | - | ||
![]() AV635564 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Roller | SPST-NO | Off-Mom | 0.1A | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 51gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.102 (2.6mm) | 0.618 (15.7mm) | 6.118gf | 3.8 mm | 2.6 mm | - | 10mm | RoHS Compliant | - | ||
![]() AV62421264 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Simulated Roller | SPST-NC | On-Mom | 0.1A | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 36gf | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | 0.055 (1.4mm) | 0.445 (11.3mm) | 3.059gf | 2.1 mm | 1.4 mm | - | 10mm | RoHS Compliant | - | ||
![]() AV62551264 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Roller | SPST-NC | On-Mom | 0.1A | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 102gf | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | 0.055 (1.4mm) | 0.587 (14.9mm) | 10gf | 2.1 mm | 1.4 mm | - | 10mm | RoHS Compliant | - | ||
![]() AV624564 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Simulated Roller | SPST-NC | On-Mom | 0.1A | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 51gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.102 (2.6mm) | 0.480 (12.2mm) | 6.118gf | 3.8 mm | 2.6 mm | - | 10mm | RoHS Compliant | - | ||
![]() AV630264 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | - | - | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | - | - | - | 30V | 100mA DC | IP40 | - | - | Connector | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 500,000 Cycles | - | 51gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | RoHS Compliant | - | ||
![]() AH16829AN Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | - | - | 30,000 Cycles | -25°C~85°C | Tape & Box (TB) | - | AH1 | - | Active | 1 (Unlimited) | - | - | - | 30V | 1A AC/DC | - | - | - | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | 25gf | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 2.500gf | - | - | - | - | RoHS Compliant | - | ||
![]() AV62521264 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Roller | SPST-NC | On-Mom | 0.1A | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 36gf | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | 0.055 (1.4mm) | 0.587 (14.9mm) | 3.059gf | 2.1 mm | 1.4 mm | - | 10mm | RoHS Compliant | - | ||
![]() AV632564 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Straight | SPST-NO | Off-Mom | 0.1A | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 51gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.102 (2.6mm) | 0.394 (10.0mm) | 6.118gf | 3.8 mm | 2.6 mm | - | 10mm | RoHS Compliant | - | ||
![]() AV634264 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | 0.1A | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 20gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.102 (2.6mm) | 0.480 (12.2mm) | 2.039gf | 3.8 mm | 2.6 mm | - | 10mm | RoHS Compliant | - | ||
![]() AV62221264 Panasonic Electric Works | 298 | - | - | - | - | Chassis Mount | - | - | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | - | - | - | 30V | 100mA DC | IP40 | - | - | Connector | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 500,000 Cycles | - | 36gf | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | 0.055 (1.4mm) | 0.362 (9.2mm) | 3.059gf | - | - | - | - | RoHS Compliant | - | ||
![]() 61-2124C Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZH232416 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | Obsolete | 1 (Unlimited) | EAR99 | Gold (Au) | 8536.50.70.00 | 24V | 100mA DC | IP67 - Dust Tight, Waterproof | - | 100mA | Connector | - | 44.5mm | 18 mm | Lever, Roller | SPDT | On-Mom | 0.1A | IP60; IP64; IP65; IP67 | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 250gf | - | - | .1A@24VDC | 0.276 (7.0mm) | - | 0.025 (0.6mm) | 0.157 (4.0mm) | 1.350 (34.3mm) | 40gf | 11 mm | 4 mm | Status Indicator | 32.9mm | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() ABJ362841 Panasonic Electric Works | 28 |
| Datasheet | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | 8536.50.70.00 | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | 20mm | 9 mm | Lever, Leaf | SPST-NC | On-Mom | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100gf | 0.1A | - | - | 0.098 (2.5mm) | 125V | 0.040 (1.0mm) | 0.236 (6.0mm) | 0.630 (16.0mm) | 20gf | 8.5 mm | 6 mm | - | 12.5mm | RoHS Compliant | - | ||
![]() AZ30139 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | - | AZ3 | - | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 4A AC/DC | - | compliant | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 37mm | 16 mm | Lever, Roller | SPDT | On-Mom | 4A | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 120gf | 4A | 4A@250VAC | - | 0.235 (6.0mm) | 250V | 0.060 (1.5mm) | 0.120 (3.0mm) | 1.209 (30.7mm) | 25gf | 9 mm | 3 mm | - | 24.1mm | RoHS Compliant | - | ||
![]() ABJ382861 Panasonic Electric Works | 61 |
| - | 11 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -40°C~85°C | Bulk | - | ABJ | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | 8536.50.70.00 | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | 16.65mm | 6.7 mm | Lever, Leaf | SPST-NC | On-Mom | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 179gf | 0.1A | - | - | 0.055 (1.4mm) | 125V | 0.020 (0.5mm) | 0.102 (2.6mm) | 0.640 (16.3mm) | 27gf | 4 mm | 2.6 mm | - | 12mm | RoHS Compliant | - | ||
![]() ABS561150 Panasonic Electric Works | 204 |
| Datasheet | 11 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 50,000 Cycles | -40°C~85°C | Bulk | - | ABS | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 2A AC/DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | 16.9mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 2A | ENVIRONMENTALLY SEALED; IP67 | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | 2A | 2A@250VAC | - | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | 3.3 mm | 2.5 mm | - | 21.2mm | RoHS Compliant | - | ||
![]() ABS561154 Panasonic Electric Works | 197 |
| Datasheet | 11 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -40°C~85°C | Bulk | - | ABS | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | 8536.50.70.00 | 30V | 100mA DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | - | 16.9mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 0.1A | ENVIRONMENTALLY SEALED; IP67 | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | - | - | - | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | 3.3 mm | 2.5 mm | - | 21.2mm | RoHS Compliant | - | ||
![]() ABS461151 Panasonic Electric Works | 265 |
| Datasheet | 11 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -40°C~85°C | Bulk | - | ABS | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | 8536.50.70.00 | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | 16.9mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 0.1A | ENVIRONMENTALLY SEALED; IP67 | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | 0.1A | .1A@250VAC | - | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | 3.3 mm | 2.5 mm | - | 21.2mm | RoHS Compliant | - | ||
![]() ABS161154 Panasonic Electric Works | 29 |
| Datasheet | 11 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -40°C~85°C | Bulk | - | ABS | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | 8536.50.70.00 | 30V | 100mA DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | - | 21.2mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 0.1A | ENVIRONMENTALLY SEALED; IP67 | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | - | - | - | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | 3.3 mm | 2.5 mm | - | 16.9mm | RoHS Compliant | - |