- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM1733F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1100F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1743F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1511F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1103F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1744F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM110812F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1543F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE-11SV3 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | - | - | 50,000 Cycles | -10°C~70°C | Bulk | 2012 | ESE11 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5V | 10mA DC | - | - | PC Pin | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | - | - | - | 50,000 Cycles | - | 35gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE-11MV6 Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | - | - | 50,000 Cycles | -10°C~70°C | Bulk | 2015 | ESE11 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5V | 10mA DC | - | - | Gull Wing | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | - | - | - | 50,000 Cycles | - | 35gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE-11MH8T Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount, Right Angle | - | - | 50,000 Cycles | -10°C~70°C | Tape & Reel (TR) | 2015 | ESE11 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5V | 10mA DC | - | - | Gull Wing | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | - | - | - | 50,000 Cycles | - | 35gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE-11MV2M Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | - | - | 50,000 Cycles | -10°C~70°C | Bulk | 2015 | ESE11 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5V | 10mA DC | - | - | Gull Wing | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | - | - | - | 50,000 Cycles | - | 35gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE-22MH8 Panasonic Electronic Components | In Stock | - | - | Surface Mount, Right Angle | - | - | 50,000 Cycles | -10°C~70°C | Bulk | - | ESE22 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5V | 10mA DC | - | - | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | 50,000 Cycles | - | 30gf | - | - | - | - | - | - | 0.091 (2.3mm) | - | - | - | Board Guide | - | - | ||
![]() ESE-22MH12 Panasonic Electronic Components | 2000 | - | - | Surface Mount, Right Angle | - | - | 50,000 Cycles | -10°C~70°C | Bulk | - | ESE22 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5V | 10mA DC | - | - | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | 50,000 Cycles | - | 30gf | - | - | - | - | - | - | 0.091 (2.3mm) | - | - | - | Board Guide | - | - | ||
![]() ESE-22MV1T Panasonic Electronic Components | In Stock | - | - | Surface Mount | - | - | 50,000 Cycles | -10°C~70°C | Tape & Reel (TR) | - | ESE22 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5V | 10mA DC | - | - | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | 50,000 Cycles | - | 30gf | - | - | - | - | - | - | 0.232 (5.9mm) | - | - | - | Board Guide | - | - | ||
![]() ESE-22MH14 Panasonic Electronic Components | 2500 | - | - | Surface Mount, Right Angle | - | - | 50,000 Cycles | -10°C~70°C | Bulk | - | ESE22 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5V | 10mA DC | - | - | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | 50,000 Cycles | - | 30gf | - | - | - | - | - | - | 0.091 (2.3mm) | - | - | - | Board Guide | - | - | ||
![]() ABJ263661 Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -40°C~85°C | Bulk | - | ABJ | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | 8536.50.70.00 | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | Wire Leads | 125V | 13.9mm | 6 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 65gf | 0.1A | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.575 (14.6mm) | 5.099gf | 3.5 mm | 3 mm | - | 14.7mm | RoHS Compliant | ||
![]() AZ35129 Panasonic Industrial Automation Sales | In Stock | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | - | AZ3 | - | yes | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 4A AC/DC | IP60 - Dust Tight | compliant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 37mm | 16 mm | Lever, Straight | SPDT | On-Mom | 4A | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 120gf | 4A | 4A@250VAC | 0.235 (6.0mm) | 250V | 0.060 (1.5mm) | 0.120 (3.0mm) | 0.657 (16.7mm) | 25gf | 9 mm | 3 mm | Terminal Cover | 24.1mm | RoHS Compliant | ||
![]() AZ37259 Panasonic Industrial Automation Sales | In Stock | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | - | AZ3 | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 4A AC/DC | IP64 - Dust Tight, Water Resistant | compliant | Cable Leads | 125V | 37mm | 16 mm | Lever, Straight | SPDT | On-Mom | 4A | IP60; IP64 | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 300gf | 4A | 4A@250VAC | 0.138 (3.5mm) | 250V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.539 (13.7mm) | 60gf | 5.5 mm | 2 mm | - | 24.1mm | RoHS Compliant | ||
![]() AZ37239 Panasonic Industrial Automation Sales | In Stock | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | - | AZ3 | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | 30V | 4A AC/DC | IP64 - Dust Tight, Water Resistant | compliant | Cable Leads | 125V | 37mm | 16 mm | Lever, Roller | SPDT | On-Mom | 4A | IP60; IP64 | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200gf | 4A | 4A@250VAC | 0.235 (6.0mm) | 250V | 0.060 (1.5mm) | 0.120 (3.0mm) | 1.209 (30.7mm) | 50gf | 9 mm | 3 mm | - | 24.1mm | RoHS Compliant |