- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Contact (AC) Max Rating I Load | Features | Body Height | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ37239 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | - | AZ3 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8536.50.70.00 | 30V | 4A AC/DC | IP64 - Dust Tight, Water Resistant | compliant | - | Cable Leads | 125V | 37mm | 16 mm | Lever, Roller | SPDT | On-Mom | - | - | 4A | IP60; IP64 | 30V | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200gf | 4A | 4A@250VAC | - | 0.235 (6.0mm) | 250V | 0.060 (1.5mm) | 0.120 (3.0mm) | 1.209 (30.7mm) | 50gf | 9 mm | 3 mm | - | - | 24.1mm | - | RoHS Compliant | - | ||
![]() AZ37249 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | - | AZ3 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8536.50.70.00 | 30V | 4A AC/DC | IP64 - Dust Tight, Water Resistant | compliant | - | Cable Leads | 125V | 37mm | 16 mm | Lever, Roller | SPDT | On-Mom | - | - | 4A | IP60; IP64 | 30V | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200gf | 4A | 4A@250VAC | - | 0.235 (6.0mm) | 250V | 0.060 (1.5mm) | 0.120 (3.0mm) | 1.594 (40.5mm) | 50gf | 9 mm | 3 mm | - | - | 24.1mm | - | RoHS Compliant | - | ||
![]() ABJ361861 Panasonic Electric Works | 33 |
| - | 11 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -40°C~85°C | Bulk | - | ABJ | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | 8536.50.70.00 | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | 20mm | 9 mm | Lever, Leaf | SPDT | On-Mom | - | - | - | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 130gf | 0.1A | - | - | 0.098 (2.5mm) | 125V | 0.040 (1.0mm) | 0.236 (6.0mm) | 0.630 (16.0mm) | 30gf | 4 mm | 2.6 mm | - | - | 12.5mm | - | RoHS Compliant | - | ||
![]() ABV1636613 Panasonic Electric Works | 34 |
| - | 12 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -40°C~85°C | Bulk | - | ABV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3A AC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | 5,000,000 Cycles | - | 180gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AM1714F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1534F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1105F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1101F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1731F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1533F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1514F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1711F Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE-22MH11 Panasonic Electronic Components | In Stock | - | - | - | - | Surface Mount, Right Angle | - | - | 50,000 Cycles | -10°C~70°C | Bulk | - | ESE22 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5V | 10mA DC | - | - | - | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | 50,000 Cycles | - | 30gf | - | - | - | - | - | - | - | 0.091 (2.3mm) | - | - | - | - | Board Guide | - | - | - | - | ||
![]() ESE-22MH13 Panasonic Electronic Components | In Stock | - | - | - | - | Surface Mount, Right Angle | - | - | 50,000 Cycles | -10°C~70°C | Bulk | - | ESE22 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5V | 10mA DC | - | - | - | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | 50,000 Cycles | - | 30gf | - | - | - | - | - | - | - | 0.091 (2.3mm) | - | - | - | - | Board Guide | - | - | - | - | ||
![]() ABJ161441 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -40°C~85°C | Bulk | - | ABJ | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | 8536.50.70.00 | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 40gf | 0.1A | - | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | 14.7mm | - | RoHS Compliant | - | ||
![]() AZH2033 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Active | 1 (Unlimited) | Screw | EAR99 | Gold (Au) | - | 8536.50.70.00 | 30V | 5A AC/DC | IP67 - Dust Tight, Waterproof | - | 5A | Screw Terminal | 125V | 44.5mm | 18 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | 5A | IP60; IP64; IP65; IP67 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1200gf | 5A | 5A@250VAC | - | 0.118 (3.0mm) | 250V | 0.004 (0.1mm) | 0.060 (1.5mm) | 0.922 (23.4mm) | 500gf | 4.5 mm | 1.5 mm | - | - | 32.9mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() ABS161150 Panasonic Electric Works | 104 |
| Datasheet | 11 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 50,000 Cycles | -40°C~85°C | Bulk | - | ABS | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Silver/Nickel (Ag/Ni) | SHORT HINGE LEVER ACTUATOR | 8536.50.70.00 | 30V | 2A AC/DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | 21.2mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 2A | ENVIRONMENTALLY SEALED; IP67 | 30V | 1500VRMS V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | 2A | 2A@250VAC | SNAP ACTION | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | 3.3 mm | 2.5 mm | 2A@250VAC | - | 16.9mm | 0.197 inch | RoHS Compliant | - | ||
![]() ABS461154 Panasonic Electric Works | 221 |
| Datasheet | 11 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -40°C~85°C | Bulk | - | ABS | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | 8536.50.70.00 | 30V | 100mA DC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | - | 16.9mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | - | - | - | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | 3.3 mm | 2.5 mm | - | - | 21.2mm | - | RoHS Compliant | - | ||
![]() AZ35249 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | - | AZ3 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8536.50.70.00 | 30V | 4A AC/DC | IP60 - Dust Tight | compliant | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 37mm | 16 mm | Lever, Roller | SPDT | On-Mom | - | - | 4A | - | 30V | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200gf | 4A | 4A@250VAC | - | 0.235 (6.0mm) | 250V | 0.060 (1.5mm) | 0.120 (3.0mm) | 1.594 (40.5mm) | 50gf | 9 mm | 3 mm | - | Terminal Cover | 24.1mm | - | RoHS Compliant | - | ||
![]() AZH2024 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Gold (Au) | - | 8536.50.70.00 | 30V | 5A AC/DC | IP67 - Dust Tight, Waterproof | - | 5A | Screw Terminal | 125V | 44.5mm | 18 mm | Lever, Roller | SPDT | On-Mom | - | - | 5A | IP60; IP64; IP65; IP67 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 250gf | 5A | 5A@250VAC | - | 0.276 (7.0mm) | 250V | 0.025 (0.6mm) | 0.157 (4.0mm) | 1.350 (34.3mm) | 40gf | 11 mm | 4 mm | - | - | 32.9mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof |