- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ37279 Panasonic Industrial Automation Sales | In Stock | - | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | - | AZ3 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8536.50.70.00 | 30V | 4A AC/DC | IP64 - Dust Tight, Water Resistant | compliant | Cable Leads | 125V | 37mm | 16 mm | Lever, Roller | SPDT | On-Mom | 4A | IP60; IP64 | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 300gf | 4A | 4A@250VAC | 0.138 (3.5mm) | 250V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.445 (36.7mm) | 60gf | 5.5 mm | 2 mm | - | 24.1mm | RoHS Compliant | ||
![]() AZ37129 Panasonic Industrial Automation Sales | In Stock | - | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | - | AZ3 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8536.50.70.00 | 30V | 4A AC/DC | IP64 - Dust Tight, Water Resistant | compliant | Cable Leads | 125V | 37mm | 16 mm | Lever, Straight | SPDT | On-Mom | 4A | IP60; IP64 | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 120gf | 4A | 4A@250VAC | 0.235 (6.0mm) | 250V | 0.060 (1.5mm) | 0.120 (3.0mm) | 0.657 (16.7mm) | 25gf | 9 mm | 3 mm | - | 24.1mm | RoHS Compliant | ||
![]() SG-B1-SA-G1 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Chassis Mount | - | - | 100,000 Cycles | -25°C~50°C | Bulk | 2013 | SG-B1 | - | - | Active | 1 (Unlimited) | - | - | - | - | 30V | 2A AC/DC | IP67 - Dust Tight, Waterproof | - | Cable Leads | 125V | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | 1,000,000 Cycles | - | 6118gf | - | - | - | - | - | - | - | - | - | - | Spring Lock Solenoid | - | RoHS Compliant | ||
![]() AV63451264 Panasonic Electric Works | 24 |
| - | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | IP40 | unknown | Connector | - | 29.2mm | 7 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | 0.1A | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 102gf | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | 0.055 (1.4mm) | 0.445 (11.3mm) | 10gf | 2.1 mm | 1.4 mm | - | 10mm | RoHS Compliant | ||
![]() 61-2124C0 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZC11115A Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 2006 | - | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AH1782619 Panasonic Electric Works | 44 |
| - | 12 Weeks | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | 100,000 Cycles | -25°C~85°C | Tube | - | AH1 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8536.50.70.00 | 30V | 100mA AC/DC | - | - | PC Pin | 125V | 12.8mm | 6 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 25gf | 0.1A | - | 0.022 (0.55mm) | 125V | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 2.500gf | 2.65 mm | 2.1 mm | Actuator Mounted Right Side | 6.5mm | RoHS Compliant | ||
![]() AZ37229 Panasonic Industrial Automation Sales | In Stock | - | - | - | Chassis Mount | NO | PANEL MOUNT | 100,000 Cycles | -20°C~60°C | Bulk | - | AZ3 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8536.50.70.00 | 30V | 4A AC/DC | IP64 - Dust Tight, Water Resistant | compliant | Cable Leads | 125V | 37mm | 16 mm | Lever, Straight | SPDT | On-Mom | 4A | IP60; IP64 | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200gf | 4A | 4A@250VAC | 0.235 (6.0mm) | 250V | 0.060 (1.5mm) | 0.120 (3.0mm) | 0.657 (16.7mm) | 50gf | 9 mm | 3 mm | - | 24.1mm | RoHS Compliant |