- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV35423 Panasonic | 211 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Simulated Roller Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV35423 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.52 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | - | - | AV | e4 | - | EAR99 | High Precision | Silver (Ag) | 8536.50.70.00 | - | - | - | compliant | 3:00 AM | Solder Pin | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | OFF - ON | 3 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | - | - | IP40 | 11.1 mm | 19.15 mm | ||
![]() ABV1624403 Panasonic | 35 |
| - | - | - | - | - | - | - | - | 50 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABV-3R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3414619 Panasonic | In Stock | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | - | Non-Illuminated | Panasonic | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | AV | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | ||
![]() AVM32353 Panasonic | 8 |
| - | - | NO | PANEL MOUNT | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM32353 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AVM | e4 | - | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | - | - | - | compliant | - | Solder Terminal | 19.8 mm | 6.4 mm | LONG HINGE LEVER | - | OFF - ON | 5 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | - | - | - | 11.1 mm | 25.95 mm | ||
![]() AVM34553 Panasonic | 8 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Roller Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM34553 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AVM | e4 | - | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | - | - | - | compliant | - | Solder Pin | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | 5 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | 11.1 mm | 18 mm | ||
![]() AVT3414613 Panasonic | 8 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3414613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AVT | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.98 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | - | - | - | - | 11.1 mm | 17.85 mm | ||
![]() AV3624613 Panasonic | 8 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3624613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AV | e4 | Yes | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | HINGE LEVER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.98 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | - | - | - | 6.4 mm | 20 mm | ||
![]() AVT320261 Panasonic | 8 |
| - | - | - | - | Plunger, Pin | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AVT | - | - | - | Subminiature | - | - | - | - | - | - | 100 mA | Solder Terminal | - | - | - | - | OFF - ON | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVM35553 Panasonic | 8 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Roller Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM35553 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AVM | e4 | - | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | - | - | - | compliant | - | Solder Pin | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | 5 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | 11.1 mm | 18 mm | ||
![]() AV3212613 Panasonic | 8 |
| - | - | NO | PANEL MOUNT | Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3212613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Solder Terminal | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | - | - | - | - | 11.1 mm | 17.85 mm | ||
![]() AVM35253 Panasonic | 8 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM35253 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AVM | e4 | - | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | - | - | - | compliant | - | Solder Pin | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | 5 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | 11.1 mm | 20 mm | ||
![]() AV3502613 Panasonic | 8 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Plunger | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3502613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AV | e4 | Yes | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.49 N | - | - | - | - | 11.1 mm | - | ||
![]() AVT3400613 Panasonic | 8 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Plunger, Pin | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3400613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AVT | e4 | Yes | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.25 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.25 N | - | - | - | - | 11.1 mm | - | ||
![]() AVT34423 Panasonic | 8 |
| - | - | - | - | Simulated Roller Lever | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AVT | - | - | - | Subminiature | - | - | - | - | - | - | 3 A | Solder Pin | - | - | - | - | OFF - ON | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.15 mm | ||
![]() AVL3845613 Panasonic | 8 |
| - | - | NO | PANEL MOUNT | Simulated Roller Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVL3845613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AVL | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | OFF - ON | 0.1 A | - | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | 11.1 mm | 19.15 mm | ||
![]() AV3252613 Panasonic | 8 |
| - | - | - | - | Roller Lever | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AV | - | - | - | High Precision | - | - | - | - | - | - | 100 mA | Solder Terminal | - | - | - | - | OFF - ON | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm | ||
![]() AVT3454613 Panasonic | 8 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Roller Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3454613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AVT | e4 | Yes | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.98 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | - | - | - | - | 11.1 mm | 18 mm | ||
![]() ABS1414503 Panasonic | 37 |
| - | Chassis Mount | NO | PANEL MOUNT | - | - | - | 50,000 Cycles | 50 | PANASONIC CORP | Non-Illuminated | - | ABS1414503 | - | Panasonic Electric Works | - | - | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | Yes | - | 125 V | 30 V | -40°C ~ 85°C | - | ABS | - | - | EAR99 | - | - | 8536.50.70.00 | - | 2A (AC/DC) | IP50 - Dust Protected | compliant | - | Solder Lug | 19.8 mm | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | SOLDER | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 55gf | - | - | 2 A | - | - | 0.047 (1.20mm) | 250 V | 0.031 (0.80mm) | 0.110 (2.8mm) | 0.459 (11.65mm) | 3.467gf | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | 11.1 mm | - | ||
![]() AVM36153 Panasonic | 8 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM36153 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AVM | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | SHORT HINGE LEVER | - | OFF - ON | 5 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | 6.4 mm | 17.85 mm | ||
![]() AVM3525613 Panasonic | 8 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3525613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | AVM | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | - | Solder Pin | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | 11.1 mm | 20 mm |