- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Actuator | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVT3452613 Panasonic | 8 |
| - | NO | THROUGH HOLE-STRAIGHT | Roller Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3452613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AVT | e4 | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | ROLLER LEVER | OFF - ON | 0.1 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 0.1 A | - | - | 250 V | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | - | - | 11.1 mm | 18 mm | ||
![]() AVM36253-A Panasonic | 8 |
| - | - | - | - | - | - | 500 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AVM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS141444 Panasonic | 8 |
| - | - | - | Simulated Roller Lever | - | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 30 VDC, 125 VDC | ABS | - | - | Subminiature | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | SPDT | 0.98 N | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() ABS1113513 Panasonic | 8 |
| - | NO | PANEL MOUNT | Lever | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | ABS1113513 | - | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | - | Active | 5.8 | Yes | 250 VAC | 30 VDC, 125 VDC | ABS | e4 | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | - | Quick Connect | 19.8 mm | 6.4 mm | LONG HINGE LEVER | SPDT | 0.1 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | QUICK CONNECT | SNAP ACTING/LIMIT SWITCH | SPDT | 1.47 N | - | 0.1 A | - | - | 250 V | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | IP67 | 11.1 mm | - | ||
![]() AV36043-A Panasonic | 8 |
| - | - | - | - | - | - | 500 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVM3515613 Panasonic | 8 |
| - | - | - | Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | AVM | - | - | Subminiature | - | - | - | - | Solder Pin | - | - | - | OFF - ON | - | - | - | - | - | SPST | 1.47 N | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AVT32223 Panasonic | 8 |
| - | NO | PANEL MOUNT | Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT32223 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AVT | e4 | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | compliant | 3 A | Solder Terminal | 19.8 mm | 6.4 mm | HINGE LEVER | OFF - ON | 3 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 3 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | - | 11.1 mm | 20 mm | ||
![]() AV3604619-A Panasonic | 8 |
| - | - | - | - | - | - | 500 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABJ263240 Panasonic | 8 |
| - | NO | PANEL MOUNT | Lever | Silver Nickel Alloy | 30000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | 30000 Cycles | ABJ263240 | ABJ | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.21 | Yes | 125 VAC | 30 VDC | ABJ | e4 | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | compliant | - | Wire Lead | 13.9 mm | 6 mm | HINGE LEVER | SPST | 1 A | IP67 | 30 V | WIRE | SNAP ACTING/LIMIT SWITCH | SPST | 0.39 N | - | 1 A | - | - | 125 V | 3.5 mm | MOMENTARY | 3 mm | 0.39 N | - | IP67 | 14.7 mm | - | ||
![]() AV632264-A Panasonic | 8 |
| - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV36223 Panasonic | 8 |
| - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV36223 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AV | e4 | EAR99 | High Precision | Silver (Ag) | 8536.50.70.00 | compliant | 3 A | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | HINGE LEVER | OFF - ON | 3 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 3 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | - | 6.4 mm | 20 mm | ||
![]() AV3612613 Panasonic | 8 |
| - | - | - | Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | High Precision | - | - | - | 100 mA | Solder Pin, Right Angle | - | - | - | OFF - ON | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AV3420613 Panasonic | 8 |
| - | NO | THROUGH HOLE-STRAIGHT | Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3420613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AV | e4 | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | HINGE LEVER | OFF - ON | 0.1 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.25 N | - | 0.1 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.078 N | - | - | 11.1 mm | 20 mm | ||
![]() AV38123 Panasonic | 8 |
| - | - | - | Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | High Precision | - | - | - | 3 A | Quick Connect | - | - | - | OFF - ON | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AV36523 Panasonic | 8 |
| - | NO | THROUGH HOLE-RIGHT ANGLE | Roller Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV36523 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AV | e4 | EAR99 | High Precision | Silver (Ag) | 8536.50.70.00 | compliant | 3 A | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | ROLLER LEVER | OFF - ON | 3 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 3 A | - | - | 250 V | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | - | - | 6.4 mm | 30 mm | ||
![]() AV3400613 Panasonic | 8 |
| - | NO | THROUGH HOLE-STRAIGHT | Plunger, Pin | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3400613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AV | e4 | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | PIN PLUNGER | OFF - ON | 0.1 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.25 N | - | 0.1 A | - | - | 250 V | 1 mm | MOMENTARY | 0.6 mm | 0.25 N | - | - | 11.1 mm | - | ||
![]() ABS1612503 Panasonic | 8 |
| - | NO | PANEL MOUNT | - | - | 50000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | - | ABS1612503 | ABS1 | - | - | - | 85 °C | -40 °C | - | Obsolete | 5.78 | Yes | - | - | ABS | - | EAR99 | - | - | 8536.50.70.00 | compliant | - | - | 21.2 mm | 6.4 mm | HINGE LEVER | SPDT | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | WIRE | SNAP ACTING/LIMIT SWITCH | - | - | - | 2 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | 16.9 mm | - | ||
![]() AVT3442613 Panasonic | 8 |
| - | - | - | Simulated Roller Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | AVT | - | - | Subminiature | - | - | - | 100 mA | Solder Pin | - | - | - | OFF - ON | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | 19.15 mm | ||
![]() AV321261 Panasonic | 8 |
| - | - | - | Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | High Precision | - | - | - | 100 mA | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AV3500613 Panasonic | 8 |
| - | - | - | Plunger | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | High Precision | - | - | - | 100 mA | Solder Pin | - | - | - | OFF - ON | - | - | - | - | - | SPST | 0.25 N | - | - | - | - | - | - | - | - | - | - | - | - | - |