- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Actuator | Actuator Style | Base Product Number | Brand | Contact Materials | ElectricalLife | ESD Safe | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Voltage - Supply | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Configuration | Note | Contact Current(DC)-Max | Interface | Contact Voltage(DC)-Max | Termination Type | Current - Supply | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Display Type | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Digits or Characters | Lamp Type | Product Category | IP Rating | Body Height | Length - Overall | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVT320461 Panasonic | 46 |
| - | - | - | - | - | - | Plunger, Pin | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AVT | - | - | Subminiature | - | - | Switches | - | - | 100 mA | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.98 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | ||
![]() AV364261 Panasonic | 46 |
| - | - | - | - | - | - | Simulated Roller Lever | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | Switches | - | - | 100 mA | Solder Pin | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.49 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP40 | - | - | 19.15 mm | ||
![]() AV3244 Panasonic | 219 |
| - | - | - | - | - | - | Simulated Roller Lever | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | Switches | - | - | 3:00 AM | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.98 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP40 | - | - | 19.15 mm | ||
![]() AV341061 Panasonic | 46 |
| - | - | - | - | - | - | Lever | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | Switches | - | - | 100 mA | Solder Pin | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.25 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 17.85 mm | ||
![]() AVT3822 Panasonic | 37 |
| - | - | - | - | - | - | Lever | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AVT | - | - | Subminiature | - | - | Switches | - | - | 3 A | Quick Connect | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.49 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 20 mm | ||
![]() AVT3804 Panasonic | 19 |
| - | - | - | - | - | - | Plunger | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AVT | - | - | Subminiature | - | - | Switches | - | - | 3 A | Quick Connect | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.98 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | ||
![]() AVT3224 Panasonic | 19 |
| - | - | - | - | - | - | Lever | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AVT | - | - | Subminiature | - | - | Switches | - | - | 3 A | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.98 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 20 mm | ||
![]() AV3314 Panasonic | 47 |
| - | - | - | - | - | - | Lever | - | - | ITT Cannon | Silver Nickel | - | - | 1 | - | Non-Illuminated | ITT Cannon | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | 067406-0001 | - | - | - | N | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | D-Sub Connectors | - | - | 3 A | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.98 N | D-Sub Connectors - Standard Density | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Standard Connectors | - | - | - | 17.85 mm | ||
![]() AV3342 Panasonic | 47 |
| - | - | - | - | - | - | Lever | - | - | ITT Cannon | Silver Nickel | - | - | 1 | - | Non-Illuminated | ITT Cannon | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | 155850-5655 | - | - | - | Details | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | Circular Connectors | - | - | 3 A | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.49 N | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | 25.95 mm | ||
![]() AV3324 Panasonic | 47 |
| - | - | - | - | - | - | Lever | - | - | ITT Cannon | Silver Nickel | - | - | 1 | - | Non-Illuminated | ITT Cannon | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | 155850-0247 | - | - | - | Details | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | Circular Connectors | - | - | 3 A | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.98 N | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | 20 mm | ||
![]() AV3212 Panasonic | 47 |
| - | - | - | - | - | - | Lever | - | - | ITT Cannon | Silver Nickel | - | - | 1 | - | Non-Illuminated | ITT Cannon | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | 155850-3919 | - | - | - | Details | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | Circular Connectors | - | - | 3 A | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.49 N | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | 17.85 mm | ||
![]() AV352061 Panasonic | 47 |
| - | - | - | - | - | - | Lever | - | - | ITT Cannon | Silver Nickel | - | - | 1 | - | Non-Illuminated | ITT Cannon | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | 155850-0468 | - | - | - | Details | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | Circular Connectors | - | - | 100 mA | Solder Pin | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.25 N | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | 20 mm | ||
![]() AV3634 Panasonic | 47 |
| - | - | - | - | - | - | Lever | - | - | ITT Cannon | Silver Nickel | - | - | 1 | - | Non-Illuminated | ITT Cannon | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | 348-0194-000 MS | - | - | - | N | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | D-Sub Connectors | - | - | 3 A | Solder Pin, Right Angle | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.98 N | D-Sub Connectors - Standard Density | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Standard Connectors | - | - | - | 25.95 mm | ||
![]() AVM3755 Panasonic | 47 |
| - | - | - | - | - | - | Roller Lever | - | - | ITT Cannon | Silver Nickel | - | - | 1 | - | Non-Illuminated | ITT Cannon | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | CGE2E22H9Z-B-04-A241 | - | - | - | - | - | 125 VDC | - | - | AVM | - | - | Subminiature | - | - | Circular Connectors | - | - | - | Solder Pin, Left Angle | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 1.47 N | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | 18 mm | ||
![]() AV3252 Panasonic | 47 |
| - | - | - | - | - | - | Roller Lever | - | - | ITT Cannon | Silver Nickel | - | - | 1 | - | Non-Illuminated | ITT Cannon | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | 155850-5175 | - | - | - | Details | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | Circular Connectors | - | - | 3 A | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.49 N | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | 30 mm | ||
![]() AV3352 Panasonic | 47 |
| - | - | - | - | - | - | Roller Lever | - | - | ITT Cannon | Silver Nickel | - | - | 1 | - | Non-Illuminated | ITT Cannon | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | 066825-0014 | - | - | - | N | - | 125 VDC | - | - | AV | - | - | High Precision | - | - | D-Sub Connectors | - | - | 3 A | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 0.49 N | D-Sub Connectors - Standard Density | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Standard Connectors | - | - | - | 30 mm | ||
![]() AVM3255 Panasonic | 47 |
| - | - | - | - | - | - | Roller Lever | - | - | ITT Cannon | Silver Nickel | - | - | 1 | - | Non-Illuminated | ITT Cannon | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | 155850-1278 | - | - | - | N | - | 125 VDC | - | - | AVM | - | - | Subminiature | - | - | Circular Connectors | - | - | - | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | 1.47 N | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | 18 mm | ||
![]() AH1780619 Panasonic | 33 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | Plunger | Plunger | - | Panasonic Industrial Devices | - | 100000 Cycle(s) | yes | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1780619 | - | - | - | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | Yes | Yes | - | - | Tube | Wiha Professional | e4 | EAR99 | - | Gold (Au) | 8536.50.70.00 | Switches | - | compliant | - | Solder Pin | 12.8 mm | 6 mm | PIN PLUNGER | ON - (OFF), OFF - (ON) | - | - | 0.1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPDT | 0.7 N | Snap Action Switches | - | 0.1 A | - | - | - | 125 V | 0.75 mm | MOMENTARY | 0.5 mm | 0.74 N | - | - | Basic / Snap Action Switches | - | 6.5 mm | 110 mm | - | ||
![]() AH18609 Panasonic | 33 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | Plunger | Plunger | - | Panasonic Industrial Devices | - | 30000 Cycle(s) | - | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH18609 | - | - | - | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | Yes | Yes | - | - | Tube | AH1 (FJ) | e4 | EAR99 | Circlip Pliers | Silver (Ag) | 8536.50.70.00 | Switches | - | compliant | - | Solder Pin | 12.8 mm | 6 mm | PIN PLUNGER | ON - (OFF), OFF - (ON) | - | - | 2 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPDT | 1.5 N | Snap Action Switches | - | 3 A | - | - | - | 125 V | 0.75 mm | MOMENTARY | 0.5 mm | 0.47 N | - | - | Basic / Snap Action Switches | - | 6.5 mm | - | - | ||
![]() AV365461 Panasonic | 12 |
| - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | - | 36-SSOP | Roller Lever | - | MAX6957 | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 25 C | PCB Mount | - | - | Tube | - | - | - | Active | - | - | - | 125 VDC | -40°C ~ 125°C | - | - | - | - | High Precision | - | - | Switches | 2.5V ~ 5.5V | - | 100 mA | Solder Pin, Right Angle | - | - | - | OFF - ON | 7, 16, 20 Segment | - | - | 4-Wire Serial | - | - | 180 µA | - | SPST | 0.98 N | Snap Action Switches | - | - | - | - | LED | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 30 mm |