- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Center Contact Plating | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Materials | Dielectric Withstand Volts | Direction Type | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Peak Pulse Power Dissipation | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Supplier Package | Termination Method | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Ingress Protection | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Failure Rate | Switch Function | Configuration | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Manufacturer Size Code | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Test Current | Product Type | Illumination Color | Contact Current(AC)-Max | ESR | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | ESD Protection | Resistance Tolerance | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Product Category | Product Length | Product Width | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVM331561 Panasonic | 34 |
| - | - | - | - | - | - | - | Lever | - | - | - | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | + 85 C | - | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AVM | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | SPST | 1.47 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 17.85 mm | ||
![]() ABS1411403 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS1416403 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS1114403 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV16653 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | AV166 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM-5815CAR-T Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1703KF Panasonic | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 500000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | AM1703KF | AM1 | - | - | - | - | - | 80 °C | -25 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | - | compliant | - | - | - | 49.2 mm | 17.5 mm | RIGID ROLLER LEVER | - | - | - | - | - | - | 0.5 A | - | 125 V | SCREW | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 10 A | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | 11.1 mm | MOMENTARY | 7.5 mm | 0.98 N | - | - | - | - | 24.1 mm | - | ||
![]() AV375461 Panasonic | 22 |
| - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | + 85 C | - | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AV | - | - | - | - | - | High Precision | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 100 mA | - | Solder Pin, Left Angle | - | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | SPST | 0.98 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 30 mm | ||
![]() AV375261 Panasonic | 22 |
| - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | + 85 C | - | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AV | - | - | - | - | - | High Precision | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 100 mA | - | Solder Pin, Left Angle | - | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | SPST | 0.49 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 30 mm | ||
![]() 1.2 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV374461 Panasonic | 13 |
| - | - | - | - | - | - | - | Simulated Roller Lever | - | - | - | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | + 85 C | - | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AV | - | - | - | - | - | High Precision | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 100 mA | - | Solder Pin, Left Angle | - | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | SPST | 0.98 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 19.15 mm | ||
![]() AH158261-A Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH1564619-A Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS1410403 Panasonic | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 50000 Cycle(s) | 1000 | PANASONIC CORP | Non-Illuminated | Panasonic | ABS1410403 | - | - | Panasonic Electric Works | - | - | - | 85 °C | -40 °C | Bulk | - | Active | - | Obsolete | MIL-PRF-55365/4 | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.50.70.00 | 4.7 uF | Switches | - | - | - | - | - | compliant | - | - | - | 19.8 mm | 6.4 mm | PIN PLUNGER | - | - | P | SPDT | - | - | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | SOLDER | G | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | Snap Action Switches | - | 2 A | 1.5 Ohm | - | - | - | - | 250 V | - | - | - | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | - | Basic / Snap Action Switches | 6.73 mm | 6.73 x 2.79 x 2.79 | 11.1 mm | - | ||
![]() ABC2133P2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | SURFACE MOUNT-STRAIGHT | GOLD | GOLD | - | - | IVORY | - | - | - | - | - | 100VAC V | - | 100000 Cycle(s) | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 80 °C | -25 °C | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | EMBOSSED TAPE PACKING | 8536.50.70.00 | - | - | - | - | - | - | - | unknown | - | - | - | 3.5052 mm | 1.397 mm | STRAIGHT LEVER | - | - | - | SPST | - | 100000000 Ω | 0.01 A | MOLDED | 5 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | SNAP ACTION | 0.01A@5VDC | - | - | - | - | 0.3 inch | - | - | - | N.O.-N.C. | 1.905 mm | - | - | 0.0317 N | - | - | - | - | 3.4036 mm | 0.055 inch | ||
![]() ABS1112449 Panasonic Electric Works | 12 |
| Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | -40°C ~ 85°C | Bulk | ABS | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA (DC) | - | IP50 - Dust Protected | - | - | - | - | Quick Connect - 0.110" (2.8mm) | - | - | Lever, Straight | - | SPDT | - | On-Mom | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | 0.031" (0.80mm) | 0.110" (2.8mm) | 0.346" (8.80mm) | 2.957gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV34249 Panasonic | In Stock | - | - | - | - | - | - | - | - | Lever | Lever | - | - | - | - | Panasonic Industrial Devices | - | - | Bi-Directional | - | 100 | - | Non-Illuminated | Panasonic | - | - | - | - | - | Surface Mount | PCB Mount | - | - | - | - | - | 800 W | - | - | - | Details | - | SMB | - | 125 VDC | -55 to 150 °C | Bulk | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 3 A | 2 | Solder Pin | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 1 N | 1 mA | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | ||
![]() AH1680619 Panasonic | 11 |
| - | - | - | NO | PANEL MOUNT | - | - | Plunger | Plunger | - | - | - | - | Panasonic Industrial Devices | - | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1680619 | AH1 | - | - | - | - | Chassis Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.79 | Details | Yes | - | - | - | -40 to 85 °C | Tube | AH1 (FJ) | e4 | - | - | EAR99 | - | - | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | Switches | - | - | - | - | - | compliant | - | - | Solder Pin | 12.8 mm | 6 mm | PIN PLUNGER | - | - | - | ON - (OFF), OFF - (ON) | - | - | 0.1 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.7 N | - | Snap Action Switches | - | 0.1 A | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | 0.75 mm | MOMENTARY | 0.5 mm | 0.74 N | - | Basic / Snap Action Switches | - | - | 6.5 mm | - | ||
![]() AVT32323 Panasonic | 11 |
| - | Gold | - | NO | PANEL MOUNT | - | - | - | - | - | - | Nylon | Right Angle | Panasonic Industrial Devices | Phosphor Bronze | - | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | Panasonic | AVT32323 | - | - | - | - | Cable Mount | Chassis Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.77 | Compliant | Yes | - | IDT | - | -55 to 105 °C | Bulk | AVT | e4 | - | Solder | EAR99 | - | - | - | Silver (Ag) | 85 °C | -25 °C | Receptacle | - | 8536.50.70.00 | - | Switches | - | - | 2.5400 mm | - | - | compliant | - | - | - | 19.8 mm | 6.4 mm | LONG HINGE LEVER | Green | - | - | SPDT | - | - | 3 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | 3 A | - | 120 mN | - | Snap Action Switches | - | 3 A | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.12 N | - | Basic / Snap Action Switches | 43.18 mm | - | 11.1 mm | - | ||
![]() AVM3715613 Panasonic | 11 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | Panasonic | AVM3715613 | - | - | - | - | - | Chassis Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.8 | - | Yes | - | - | - | - | Bulk | AVM | e4 | - | - | EAR99 | 300.0000 ppm/°C | - | 4.7 Ohm | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | Switches | 30 W | - | - | - | High Power | compliant | - | - | - | 19.8 mm | 11.1 mm | SHORT HINGE LEVER | - | - | - | SPDT | - | - | 0.1 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | Snap Action Switches | - | 0.1 A | - | - | - | - | - | 250 V | - | - | - | - | - | 5 | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | Basic / Snap Action Switches | 75 mm | 19 mm | 6.4 mm | - |