- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Actuator | Actuator Style | Base/Housing Material | Body Orientation | Brand | Contact Materials | Direction Type | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Peak Pulse Power Dissipation | Pole Throw Configuration | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Supplier Package | Termination Method | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Failure Rate | Switch Function | Configuration | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Lead Style | Manufacturer Size Code | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Test Current | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | ESR | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Release Force | ESD Protection | Resistance Tolerance | Actuator Travel | Switch Action | Transformer Type | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Product Category | Turns Ratio | Product Length | Product Width | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV375461 Panasonic | 22 |
| - | - | - | - | Roller Lever | - | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | + 85 C | - | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AV | - | - | - | - | High Precision | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 100 mA | - | Solder Pin, Left Angle | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | SPST | 0.98 N | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | 30 mm | ||
![]() AV375261 Panasonic | 22 |
| - | - | - | - | Roller Lever | - | - | - | Panasonic Industrial Devices | Silver Nickel | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | + 85 C | - | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AV | - | - | - | - | High Precision | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 100 mA | - | Solder Pin, Left Angle | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | SPST | 0.49 N | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | 30 mm | ||
![]() ABS1114403 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS1410403 Panasonic | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | Panasonic Industrial Devices | - | - | 50000 Cycle(s) | 1000 | PANASONIC CORP | Non-Illuminated | Panasonic | ABS1410403 | - | - | Panasonic Electric Works | - | - | - | 85 °C | -40 °C | Bulk | - | Active | - | - | Obsolete | MIL-PRF-55365/4 | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.50.70.00 | 4.7 uF | Switches | - | - | - | compliant | - | - | - | 19.8 mm | 6.4 mm | PIN PLUNGER | - | P | SPDT | - | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | SOLDER | - | G | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | Snap Action Switches | - | - | 2 A | 1.5 Ohm | - | - | 250 V | - | - | - | 1 mm | MOMENTARY | - | 0.6 mm | 0.98 N | - | - | Basic / Snap Action Switches | - | 6.73 mm | 6.73 x 2.79 x 2.79 | - | 11.1 mm | - | ||
![]() AV34249 Panasonic | In Stock | - | - | - | - | - | Lever | Lever | - | - | Panasonic Industrial Devices | - | Bi-Directional | - | 100 | - | Non-Illuminated | Panasonic | - | - | - | - | - | Surface Mount | PCB Mount | - | - | - | - | - | 800 W | - | - | - | - | Details | - | SMB | - | - | 125 VDC | -55 to 150 °C | Bulk | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 3 A | 2 | Solder Pin | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 1 N | 1 mA | - | Snap Action Switches | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | ||
![]() AH1680619 Panasonic | 11 |
| - | - | NO | PANEL MOUNT | Plunger | Plunger | - | - | Panasonic Industrial Devices | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1680619 | AH1 | - | - | - | - | Chassis Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | - | 5.79 | Details | Yes | - | - | - | - | -40 to 85 °C | Tube | AH1 (FJ) | e4 | - | EAR99 | - | - | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | Switches | - | - | - | compliant | - | - | Solder Pin | 12.8 mm | 6 mm | PIN PLUNGER | - | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.7 N | - | - | Snap Action Switches | - | - | 0.1 A | - | - | - | 125 V | - | - | - | 0.75 mm | MOMENTARY | - | 0.5 mm | 0.74 N | - | - | Basic / Snap Action Switches | - | - | - | - | 6.5 mm | - | ||
![]() AVT32323 Panasonic | 11 |
| - | Gold | NO | PANEL MOUNT | - | - | Nylon | Right Angle | Panasonic Industrial Devices | Phosphor Bronze | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | Panasonic | AVT32323 | - | - | - | - | Cable Mount | Chassis Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | - | 5.77 | Compliant | Yes | - | IDT | - | - | -55 to 105 °C | Bulk | AVT | e4 | Solder | EAR99 | - | - | - | Silver (Ag) | 85 °C | -25 °C | - | Receptacle | 8536.50.70.00 | - | Switches | - | 2.5400 mm | - | compliant | - | - | - | 19.8 mm | 6.4 mm | LONG HINGE LEVER | Green | - | SPDT | - | 3 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | 3 A | - | 120 mN | - | - | Snap Action Switches | - | - | 3 A | - | - | - | 250 V | - | - | - | 5.1 mm | MOMENTARY | - | 3.5 mm | 0.12 N | - | - | Basic / Snap Action Switches | - | 43.18 mm | - | - | 11.1 mm | - | ||
![]() AVM3715613 Panasonic | 11 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | Panasonic Industrial Devices | - | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | Panasonic | AVM3715613 | - | - | - | - | - | Chassis Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | - | 5.8 | - | Yes | - | - | - | - | - | Bulk | AVM | e4 | - | EAR99 | 300.0000 ppm/°C | - | 4.7 Ohm | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | Switches | 30 W | - | High Power | compliant | - | - | - | 19.8 mm | 11.1 mm | SHORT HINGE LEVER | - | - | SPDT | - | 0.1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | Snap Action Switches | - | - | 0.1 A | - | - | - | 250 V | - | - | 5 | 3.3 mm | MOMENTARY | - | 2.5 mm | 0.59 N | - | - | Basic / Snap Action Switches | - | 75 mm | 19 mm | - | 6.4 mm | - | ||
![]() AH188261 Panasonic | 11 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | Lever | Melamine | - | Panasonic Industrial Devices | Silver Alloy | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH188261 | AH1 | - | - | - | Panel Mount | PCB Mount | 85 °C | -25 °C | - | - | Active | - | 3P3T | - | - | 5.79 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | EAR99 | - | - | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | Switches | - | - | - | compliant | - | - | Solder Pin | 12.8 mm | 6.5 mm | HINGE LEVER | - | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.7 N | - | - | Snap Action Switches | - | - | 0.1 A | - | - | - | 125 V | - | - | - | 2.65 mm | MOMENTARY | - | 2.1 mm | 0.25 N | - | - | Basic / Snap Action Switches | - | - | - | - | 6 mm | - | ||
![]() AH178461 Panasonic | 11 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Roller Lever | Roller Lever | Melamine | - | Panasonic Industrial Devices | Silver Alloy | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH178461 | AH1 | - | - | - | Panel Mount | PCB Mount | 85 °C | -25 °C | - | - | Active | - | SP6T | - | - | 5.79 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | EAR99 | - | - | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | Switches | - | - | - | compliant | - | - | Solder Pin | 12.8 mm | 6.5 mm | SIMULATED ROLLER LEVER | - | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.7 N | - | - | Snap Action Switches | - | - | 0.1 A | - | - | - | 125 V | - | - | - | 2.6 mm | MOMENTARY | - | 2.1 mm | 0.26 N | - | - | Basic / Snap Action Switches | - | - | - | - | 6 mm | - | ||
![]() AH186061 Panasonic | 11 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Plunger | Plunger | - | - | Panasonic Industrial Devices | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH186061 | AH1 | - | - | - | - | PCB Mount | 85 °C | -25 °C | - | - | Active | - | - | - | - | 5.79 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | EAR99 | 100.0000 ppm/°C | - | 2.49 kOhm | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | Switches | 0.125 W | - | - | compliant | - | - | Solder Pin | 12.8 mm | 6.5 mm | PIN PLUNGER | - | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 1.5 N | - | - | Snap Action Switches | - | - | 0.1 A | - | - | - | 125 V | - | - | 1 | 0.75 mm | MOMENTARY | - | 0.5 mm | 1.47 N | - | - | Basic / Snap Action Switches | - | 7.06 | - | - | 6 mm | - | ||
![]() AH146261 Panasonic | 43 |
| - | Gold | - | - | Lever | Lever | Thermoplastic | Right Angle | Panasonic Industrial Devices | Brass | - | - | 50 | - | Non-Illuminated | Panasonic | - | - | +85°C | - | -25°C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | Solder | 0.059237 oz | - | -65 to 105 °C | Tube | AH1 (FJ) | - | - | - | - | Shrouded Header | - | - | - | - | 1 | Header | - | - | Switches | - | 2.5400 mm | - | - | - | - | Solder Pin | - | - | Hinge Lever | Black | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | 5 x 10^5Operations | - | 100 mA @ 30 V dc | SPDT | 0.49 N | - | PCB | Snap Action Switches | -25 → +85°C | - | - | - | - | - | - | 0.049N | - | - | - | - | - | - | - | SP-CO | - | Basic / Snap Action Switches | - | 20.32 mm | - | - | - | - | ||
![]() AH16849 Panasonic | 43 |
| - | - | NO | PANEL MOUNT | Roller Lever | Roller Lever | - | - | Panasonic Industrial Devices | Silver Nickel Alloy | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH16849 | - | +85°C | - | -25°C | - | Chassis Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | AEC-Q200 | 5.8 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | EAR99 | 50.0000 ppm/°C | - | 8.2 Ohm | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | Switches | 1.0000 W | - | - | compliant | - | - | Solder Pin | 12.8 mm | 6 mm | Simulated Roller Lever | - | - | ON - (OFF), OFF - (ON) | - | 1 A | - | 30 V | SOLDER | - | - | 10^6Operations | SNAP ACTING/LIMIT SWITCH | 1 A @ 30 V dc | SPDT | 0.26 N | - | Solder | Snap Action Switches | -25 → +85°C | - | 1 A | - | - | - | 125 V | 0.02N | - | 1 | 2.6 mm | MOMENTARY | - | 2.1 mm | 0.26 N | SP-CO | - | Basic / Snap Action Switches | - | - | - | - | 6.5 mm | - | ||
![]() AH156261 Panasonic | 11 |
| - | - | - | - | Lever | Lever | - | - | Panasonic Industrial Devices | - | - | - | 50 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | AH1 (FJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | 1.5 N | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | ||
![]() AH1764619 Panasonic | 11 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Roller Lever | Roller Lever | - | - | Panasonic Industrial Devices | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1764619 | - | - | - | - | - | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | - | 5.8 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | EAR99 | 75.0000 ppm/°C | - | 47 MOhm | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | Switches | 1.0000 W | - | - | compliant | - | - | Solder Pin | 12.8 mm | 6 mm | SIMULATED ROLLER LEVER | - | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 1.5 N | - | - | Snap Action Switches | - | - | 0.1 A | - | - | - | 125 V | - | - | 1 | 2.6 mm | MOMENTARY | - | 2.1 mm | 0.54 N | - | - | Basic / Snap Action Switches | - | 6.4 | 3.2 | - | 6.5 mm | - | ||
![]() AV3514613 Panasonic | 11 |
| - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | - | - | - | Surface Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Gull wing | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | 10Base-T Transformer | - | - | - | - | Basic / Snap Action Switches | 1:1/1:1 | 12.7 mm | - | - | - | - | ||
![]() AH17829 Panasonic | 11 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | Lever | - | - | Panasonic Industrial Devices | - | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH17829 | - | - | - | - | - | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | - | 5.8 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | EAR99 | - | - | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | Switches | - | - | - | compliant | - | - | Solder Pin | 12.8 mm | 6 mm | HINGE LEVER | - | - | ON - (OFF), OFF - (ON) | - | 1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.7 N | - | - | Snap Action Switches | - | - | 1 A | - | - | - | 125 V | - | - | - | 2.65 mm | MOMENTARY | - | 2.1 mm | 0.25 N | - | - | Basic / Snap Action Switches | - | - | - | - | 6.5 mm | - | ||
![]() AVM3505 Panasonic | 11 |
| - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | AVM | - | - | - | 650.0000 ppm/°C | - | 100 mOhm | - | - | - | - | - | - | - | Switches | 3.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | 14.22 | - | - | - | - | ||
![]() AH17849 Panasonic | 11 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Roller Lever | Roller Lever | - | - | Panasonic Industrial Devices | - | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH17849 | - | - | - | - | - | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | - | 5.8 | Details | Yes | - | - | - | 30 VDC | - | Tube | AH1 (FJ) | e4 | - | EAR99 | - | Ultra Subminiature | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | Switches | - | - | - | compliant | 3 A | - | Solder Pin | 12.8 mm | 6 mm | SIMULATED ROLLER LEVER | - | - | ON - (OFF), OFF - (ON) | - | 1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.26 N | - | - | Snap Action Switches | - | - | 1 A | - | - | - | 125 V | - | - | - | 2.6 mm | MOMENTARY | - | 2.1 mm | 0.26 N | - | - | Basic / Snap Action Switches | - | - | - | IP40 | 6.5 mm | - | ||
![]() AH14649 Panasonic | 11 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Roller Lever | Roller Lever | - | - | Panasonic Industrial Devices | - | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH14649 | - | - | - | - | - | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | - | - | 5.8 | Details | Yes | - | - | 0.102958 oz | 30 VDC | - | Tube | AH1 (FJ) | e4 | - | EAR99 | 100.0000 ppm/°C | Ultra Subminiature | 10 Ohm | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | Switches | 0.25 W | - | High Reliability, MIL-PRF-39017 | compliant | 3 A | - | Solder Pin | 12.8 mm | 6 mm | SIMULATED ROLLER LEVER | - | - | ON - (OFF), OFF - (ON) | - | 2 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.54 N | - | - | Snap Action Switches | - | - | 3 A | - | - | - | 125 V | - | - | 2 | 2.6 mm | MOMENTARY | - | 2.1 mm | 0.54 N | - | - | Basic / Snap Action Switches | - | 7.62 | - | IP40 | 6.5 mm | - |