- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Actuator | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVM38153 Panasonic | 49 |
| - | - | - | - | - | NO | PANEL MOUNT | Lever | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM38153 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Quick Connect | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | OFF - ON | - | 5 A | - | 30 V | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | - | - | - | 11.1 mm | 17.85 mm | - | - | - | - | ||
![]() AVM34053 Panasonic | 49 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | Plunger, Pin | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM34053 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Solder Pin | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | - | 5 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | - | - | - | - | - | 11.1 mm | - | - | - | - | - | ||
![]() AVM36253 Panasonic | 49 |
| - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM36253 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.76 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | HINGE LEVER | - | OFF - ON | - | 5 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | - | - | - | 6.4 mm | 20 mm | - | - | - | - | ||
![]() AVM3635613 Panasonic | 49 |
| - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3635613 | AVM3 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | LONG HINGE LEVER | - | OFF - ON | - | 0.1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | - | - | - | - | - | - | 6.4 mm | 25.95 mm | - | - | - | - | ||
![]() AV32043 Panasonic | 49 |
| - | - | - | - | - | NO | PANEL MOUNT | Plunger, Pin | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV32043 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | AV | e4 | - | - | - | - | - | EAR99 | High Precision | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 3 A | Solder Terminal | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | - | 3 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | - | - | - | - | - | - | - | 11.1 mm | - | - | - | - | - | ||
![]() AVM32553 Panasonic | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | Roller Lever | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM32553 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Solder Terminal | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | - | 5 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | - | - | - | 11.1 mm | 18 mm | - | - | - | - | ||
![]() ABS163051 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVT3254613 Panasonic | 36 |
| - | - | - | - | - | NO | PANEL MOUNT | Roller Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3254613 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | Yes | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Solder Terminal | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | - | 0.1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | - | - | - | - | - | - | - | 11.1 mm | 18 mm | - | - | - | - | ||
![]() AVT3220613 Panasonic | 178 |
| - | - | - | - | - | NO | PANEL MOUNT | Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3220613 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.38 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Solder Terminal | 19.8 mm | 6.4 mm | HINGE LEVER | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.25 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.078 N | - | - | - | - | - | - | - | 11.1 mm | 20 mm | - | - | - | - | ||
![]() AVL34153 Panasonic | 118 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | Lever | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVL34153 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.38 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | - | - | - | AVL | e4 | Yes | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 3:00 AM | Solder Pin | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | ON - (OFF), OFF - (ON) | - | 5 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.59 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | IP40 | - | - | 11.1 mm | 17.85 mm | - | - | - | - | ||
![]() AVL34553 Panasonic | 108 |
| - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT | Roller Lever | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVL34553 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.35 | Details | Yes | - | 250 VAC | 125 VDC | - | - | - | AVL | e4 | - | - | - | - | PCB | EAR99 | Subminiature | 2 | Silver (Ag) | 85 °C | -25 °C | 8536.50.70.00 | - | - | - | - | - | compliant | 3:00 AM | Solder Pin | 19.8 mm | 6.4 mm | Roller Lever | - | ON - (OFF), OFF - (ON) | - | 5 A | - | 30 V | SOLDER | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 5 A @ 250 V ac | SPDT | 0.59 N | PCB | - | -25 → +85°C | - | 5 A | - | - | - | 250 V | - | - | - | 0.039N | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | SPDT | - | - | - | IP40 | - | - | 11.1 mm | 18 mm | Unknown | - | - | - | ||
![]() AVM3505613 Panasonic | 49 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | Plunger, Pin | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3505613 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.8 | Details | Yes | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Solder Pin | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | - | 0.1 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | - | - | - | - | - | 11.1 mm | - | - | - | - | - | ||
![]() AVT32443 Panasonic | 22 |
| - | - | - | - | - | NO | PANEL MOUNT | Simulated Roller Lever | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT32443 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.76 | Details | Yes | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 3 A | Solder Terminal | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | OFF - ON | - | 3 A | - | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | - | - | - | - | - | - | 11.1 mm | 19.15 mm | - | - | - | - | ||
![]() AV3354619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | - | Non-Illuminated | Panasonic | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | ||
![]() ESE-58L61B Panasonic Electronic Components | 120000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2009 | ESE58 | e2 | yes | Active | 1 (Unlimited) | 2 | J-Bend | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | - | unknown | 10mA | J Lead | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | 2Ohm | 0.01A | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 30gf | - | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.079 (2.0mm) | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 0.9mm | 1.4mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ESE-18L12C Panasonic | 48 |
| - | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | ESE-18 | - | - | 50,000 Cycles | 5000 | PANASONIC CORP | Non-Illuminated | - | ESE18L12C | - | - | Panasonic Electronic Components | - | PCB Mount | 2.1 mm | 60 °C | -10 °C | Left | - | - | Active | Active | 5.8 | Details | Yes | - | - | 5 VDC | -10°C ~ 60°C | Reel | - | ESE18 | e2 | Yes | - | - | - | Gull Wing | EAR99 | - | 2 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | - | 10mA (DC) | - | - | unknown | 10 mA | Gull Wing Lead | 4.4 mm | 4 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | 0.01 A | - | 5 V | SOLDER | SPST | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10 mA | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | - | 0.122 (3.1mm) | - | - | MOMENTARY | - | 0.3 N | - | - | - | - | - | 1.2 mm | 1.2 mm | 1.2 mm | - | No SVHC | - | - | - | ||
![]() ASQ10620 Panasonic Electric Works | 171 |
| Datasheet | 12 Weeks | Wire | Chassis Mount | 100 | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | ASQ1 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 13.3mm | 5.4 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 1Ohm | 0.1A | - | 30V | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | 100mA | - | 153gf | - | - | - | - | - | - | - | 0.087 (2.2mm) | - | - | - | 0.330 (8.4mm) | - | 5.9 mm | - | 7.6 mm | - | - | - | - | - | - | - | - | 15.3mm | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() ESE-18R12A Panasonic | 26 |
| - | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | ESE-18 | - | - | 50,000 Cycles | 5000 | PANASONIC CORP | Non-Illuminated | - | ESE18R12A | - | - | Panasonic Electronic Components | - | PCB Mount | 2.1 mm | 60 °C | -10 °C | Right | Tape & Reel (TR) | - | Active | Active | 5.8 | Details | Yes | 0.034463 oz | - | 5 VDC | -10°C ~ 60°C | Reel | - | ESE18 | e2 | Yes | - | - | - | Gull Wing | EAR99 | - | 2 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | - | 10mA (DC) | - | - | unknown | 10 mA | J Form Lead | 4.4 mm | 4 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | 0.01 A | - | 5 V | SOLDER | SPST | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | - | 0.122 (3.1mm) | - | - | MOMENTARY | - | 0.3 N | - | - | - | - | - | 1.2 mm | 1.2 mm | 1.2 mm | - | No SVHC | - | - | - | ||
![]() ABS5510403 Panasonic | 14 |
| - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | 50000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | - | ABS5510403 | ABS5 | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | 5.8 | - | Yes | - | - | - | - | - | - | ABS | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | 19.8 mm | 11.1 mm | PIN PLUNGER | - | SPDT | - | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 2 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | - | - | - | - | - | - | - | 6.4 mm | - | - | - | - | - | ||
![]() ABS4510403 Panasonic | 14 |
| - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | 50000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | - | ABS4510403 | ABS4 | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | 5.8 | - | Yes | - | - | - | - | - | - | ABS | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | 19.8 mm | 11.1 mm | PIN PLUNGER | - | SPDT | - | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 2 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | - | - | - | - | - | - | - | 6.4 mm | - | - | - | - | - |