- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Center Contact Plating | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating DC | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Ingress Protection | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Cable Length | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Resistance Tolerance | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Product Category | Product Length | Product Width | Height | Length | Width | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH17649 Panasonic | 11 |
| - | Gold | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Roller Lever | Roller Lever | - | - | - | - | Panasonic Industrial Devices | Copper Alloy | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH17649 | - | - | - | - | - | - | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | - | 5.8 | Details | Yes | Crimp | - | - | 26 AWG | -55 to 150 °C | Tube | AH1 (FJ) | e4 | - | - | EAR99 | - | - | - | Silver (Ag) | - | Receptacle | - | 8536.50.70.00 | Switches | - | - | - | - | - | compliant | - | Solder Pin | 12.8 mm | 6 mm | SIMULATED ROLLER LEVER | - | - | ON - (OFF), OFF - (ON) | - | 2 A | - | 30 V | SOLDER | 0.914 m | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 1.5 N | - | Snap Action Switches | - | - | 3 A | - | - | - | - | 125 V | - | - | - | - | - | - | 2.6 mm | MOMENTARY | 2.1 mm | 0.54 N | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | 6.5 mm | - | ||
![]() AV3215G3 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | AV | - | - | - | - | - | - | - | - | - | - | - | - | Switches | 125 mW | - | - | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() AH1780 Panasonic | 11 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Plunger | Plunger | - | - | - | - | Panasonic Industrial Devices | - | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1780 | AH1 | - | - | - | - | - | PCB Mount | - | 85 °C | -25 °C | - | - | - | Active | - | - | 5.79 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | - | EAR99 | 25 ppm/K | - | 432 Ohm | Silver (Ag) | - | - | - | 8536.50.70.00 | Switches | 0.1 W | - | - | - | Sulfur Resistant | compliant | - | Solder Pin | 12.8 mm | 6.5 mm | PIN PLUNGER | - | - | ON - (OFF), OFF - (ON) | - | 1 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.7 N | - | Snap Action Switches | - | - | 1 A | - | - | - | - | 125 V | - | - | - | - | 0.1 | - | 0.75 mm | MOMENTARY | 0.5 mm | 0.74 N | - | - | - | Basic / Snap Action Switches | 1.6 | 0.85 | - | - | - | 6 mm | - | ||
![]() AH1784 Panasonic | 11 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Roller Lever | Roller Lever | - | - | - | - | Panasonic Industrial Devices | - | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1784 | AH1 | - | - | - | - | - | PCB Mount | - | 85 °C | -25 °C | - | - | - | Active | - | - | 5.79 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | - | EAR99 | 20.0000 ppm/°C | - | 18.2 kOhm | Silver (Ag) | - | - | - | 8536.50.70.00 | Switches | 10.0000 W | - | - | - | High Reliability, MIL-PRF-39007 | compliant | - | Solder Pin | 12.8 mm | 6.5 mm | SIMULATED ROLLER LEVER | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.7 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2.6 mm | MOMENTARY | 2.1 mm | 0.26 N | - | - | - | Basic / Snap Action Switches | 45.21 | - | - | - | - | 6 mm | - | ||
![]() AV3204613 Panasonic | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | AV | - | - | - | - | 100.0000 ppm/°C | - | 26.1 Ohm | - | - | - | - | - | Switches | 0.125 W | - | - | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | 4.75 | - | - | - | - | - | - | ||
![]() AH1760 Panasonic | 11 |
| - | Tin | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Plunger | Plunger | - | - | Polyamide 66 | Straight | Panasonic Industrial Devices | Phosphor Bronze | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1760 | AH1 | - | 300 | - | - | Through Hole | PCB Mount | - | 85 °C | -25 °C | - | - | - | Active | - | - | 5.79 | Details | Yes | Solder | - | - | - | - | Tube | AH1 (FJ) | e4 | - | - | EAR99 | - | Shrouded Header | - | Silver (Ag) | 1 | Header | - | 8536.50.70.00 | Switches | - | - | 5.0800 mm | - | - | compliant | - | Solder Pin | 12.8 mm | 6.5 mm | PIN PLUNGER | Black | - | ON - (OFF), OFF - (ON) | - | 2 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 1.5 N | - | Snap Action Switches | - | - | 3 A | - | - | - | - | 125 V | - | - | - | - | - | - | 0.75 mm | MOMENTARY | 0.5 mm | 1.47 N | - | - | - | Basic / Snap Action Switches | 52.62 mm | - | - | - | - | 6 mm | - | ||
![]() AV37323 Panasonic | 11 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | Panasonic | AV37323 | - | - | - | - | - | - | Chassis Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | - | 5.8 | - | Yes | - | - | - | - | - | Bulk | AV | e4 | Yes | - | EAR99 | 100.0000 ppm/°C | - | 2 MOhm | Silver (Ag) | - | - | - | 8536.50.70.00 | Switches | 0.25 W | - | - | - | High Reliability, MIL-PRF-39017 | compliant | - | - | 19.8 mm | 11.1 mm | LONG HINGE LEVER | - | - | SPDT | - | 3 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | Snap Action Switches | - | - | 3 A | - | - | - | - | 250 V | - | - | - | - | 2 | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.12 N | - | - | - | Basic / Snap Action Switches | 7.62 | - | - | - | - | 6.4 mm | - | ||
![]() AH1884619 Panasonic | 11 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Roller Lever | Roller Lever | - | - | - | - | Panasonic Industrial Devices | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1884619 | - | - | - | - | - | - | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | - | 5.8 | Details | Yes | - | - | 250 V | - | - | Tube | AH1 (FJ) | e4 | - | - | EAR99 | 100.0000 ppm/°C | - | 249 | Gold (Au) | - | - | - | 8536.50.70.00 | Switches | 0.25 W | - | - | - | High Reliability, MIL-PRF-39017 | compliant | - | Solder Pin | 12.8 mm | 6 mm | SIMULATED ROLLER LEVER | - | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.7 N | - | Snap Action Switches | - | - | 0.1 A | - | - | - | - | 125 V | - | - | - | - | 1 | - | 2.6 mm | MOMENTARY | 2.1 mm | 0.26 N | - | - | - | Basic / Snap Action Switches | 7.62 mm | - | - | - | - | 6.5 mm | - | ||
![]() AH1882 Panasonic | 11 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Lever | Lever | - | - | Thermoplastic | Straight | Panasonic Industrial Devices | - | - | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH1882 | AH1 | - | - | - | - | - | PCB Mount | - | 85 °C | -25 °C | - | - | - | Active | - | - | 5.79 | Details | Yes | - | - | - | - | -65 to 105 °C | Tube | AH1 (FJ) | e4 | - | - | EAR99 | - | - | - | Silver (Ag) | - | Receptacle | - | 8536.50.70.00 | Switches | - | - | 2.5400 mm | - | - | compliant | - | Solder Pin | 12.8 mm | 6.5 mm | HINGE LEVER | Black | - | ON - (OFF), OFF - (ON) | - | - | - | - | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.7 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65 mm | MOMENTARY | 2.1 mm | 0.25 N | - | - | - | Basic / Snap Action Switches | 30.61 mm | - | - | - | - | 6 mm | - | ||
![]() AH158461 Panasonic | 11 |
| - | - | - | - | - | - | - | Roller Lever | Roller Lever | - | - | - | - | Panasonic Industrial Devices | - | - | - | 50 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | Tube | AH1 (FJ) | - | - | - | - | 25 ppm/K | - | 60.4 kOhm | - | - | - | - | - | Switches | 0.2 W | - | - | - | Sulfur Resistant | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | SPDT | 0.7 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() AH178261 Panasonic | 48 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Lever | Lever | - | - | - | - | Panasonic Industrial Devices | Gold Clad Silver Nickel Alloy | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH178261 | AH1 | +85°C | - | - | -25°C | - | PCB Mount | - | 85 °C | -25 °C | - | - | - | Active | - | - | 5.79 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | - | EAR99 | - | - | - | Gold (Au) | - | - | - | 8536.50.70.00 | Switches | 5 W | - | - | - | High Reliability, MIL-PRF-39007 | compliant | - | Solder Pin | 12.8 mm | 6.5 mm | Hinge Lever | - | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | SOLDER | - | 10^6Operations | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPDT | 0.25 N | Right Angle PCB | Snap Action Switches | -25 → +85°C | - | 0.1 A | - | - | - | - | 125 V | - | - | - | 0.025N | 1 | - | 2.65 mm | MOMENTARY | 2.1 mm | 0.25 N | SP-CO | - | - | Basic / Snap Action Switches | - | - | - | - | - | 6 mm | - | ||
![]() AH176261 Panasonic | 11 |
| - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Lever | Lever | - | - | - | - | Panasonic Industrial Devices | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH176261 | AH1 | - | - | - | - | - | PCB Mount | - | 85 °C | -25 °C | - | - | - | Active | - | AEC-Q200 | 5.79 | Details | Yes | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | - | EAR99 | 25 ppm/K | - | 6.98 kOhm | Gold (Au) | - | - | - | 8536.50.70.00 | Switches | 0.125 W | - | - | - | Sulfur Resistant | compliant | - | Solder Pin | 12.8 mm | 6.5 mm | HINGE LEVER | - | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 1.5 N | - | Snap Action Switches | - | - | 0.1 A | - | - | - | - | 125 V | - | - | - | - | 0.1 | - | 2.65 mm | MOMENTARY | 2.1 mm | 0.49 N | - | - | - | Basic / Snap Action Switches | 1.6 mm | 0.85 mm | - | - | - | 6 mm | - | ||
![]() AVL3800613 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AVL | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() AH158061 Panasonic | 11 |
| - | - | - | - | - | - | - | Plunger | Plunger | - | - | - | - | Panasonic Industrial Devices | - | - | - | 50 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | AH1 (FJ) | - | - | - | - | 75.0000 ppm/°C | - | 10 MOhm | - | - | - | - | - | Switches | 0.5 W | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | SPDT | 0.7 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | 3.2 | 1.6 | - | - | - | - | - | ||
![]() AH1564 Panasonic | 11 |
| - | - | - | - | - | - | - | Roller Lever | Roller Lever | - | - | - | - | Panasonic Industrial Devices | - | - | - | 50 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | AH1 (FJ) | - | - | - | - | 50.0000 ppm/°C | - | 8.06 kOhm | - | - | - | - | - | Switches | 0.125 W | - | - | - | High Reliability, MIL-PRF-55182 | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | SPDT | 1.5 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | 7.62 | - | - | - | - | - | - | ||
![]() AVM3235613 Panasonic | 11 |
| - | - | - | NO | PANEL MOUNT | - | - | Lever | Lever | - | - | - | - | Panasonic Industrial Devices | - | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | Panasonic | AVM3235613 | - | - | - | - | - | - | Chassis Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | - | 5.8 | Details | Yes | - | 30 VDC | - | - | - | Bulk | AVM | e4 | - | - | EAR99 | - | - | - | Gold (Au) | - | - | - | 8536.50.70.00 | Switches | - | - | - | - | - | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | LONG HINGE LEVER | - | - | SPDT | - | 0.1 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 1.5 N | - | Snap Action Switches | - | - | 0.1 A | - | - | - | - | 250 V | - | - | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | 11.1 mm | - | ||
![]() ABC2133P2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | SURFACE MOUNT-STRAIGHT | GOLD | GOLD | - | - | IVORY | - | - | - | - | - | 100VAC V | 100000 Cycle(s) | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -25 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | EMBOSSED TAPE PACKING | 8536.50.70.00 | - | - | - | - | - | - | unknown | - | - | 3.5052 mm | 1.397 mm | STRAIGHT LEVER | - | - | SPST | 100000000 Ω | 0.01 A | MOLDED | 5 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | SNAP ACTION | 0.01A@5VDC | - | - | - | - | 0.3 inch | - | - | N.O.-N.C. | 1.905 mm | - | - | 0.0317 N | - | - | - | - | - | - | - | - | - | 3.4036 mm | 0.055 inch | ||
![]() ABS1112449 Panasonic Electric Works | 12 |
| Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | -40°C ~ 85°C | Bulk | ABS | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 100mA (DC) | - | IP50 - Dust Protected | - | - | - | Quick Connect - 0.110" (2.8mm) | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | 0.031" (0.80mm) | 0.110" (2.8mm) | 0.346" (8.80mm) | 2.957gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASQMR17428A Panasonic | 26 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | ASQMR17 | - | - | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | - | Panasonic Electric Works | - 40 C | - | Panel Mount | 7.9 mm | - | - | Vertical | Tray | - | - | Active | - | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | - | - | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | 1 mA | Solder Lug | - | - | Lever, Simulated Roller | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | 8.95 mm | 8.3 mm | 5.3 mm | - | - | ||
![]() ASQMR16438A Panasonic | 47 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | ASQMR16 | - | - | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | - | Panasonic Electric Works | - 40 C | - | Panel Mount | 7.9 mm | - | - | Vertical | Tray | - | - | Active | - | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | - | - | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | 1 mA | Solder Lug | - | - | Lever, Simulated Roller | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | 8.95 mm | 8.3 mm | 5.3 mm | - | - |