- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Actuator | Actuator Style | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Failure Rate | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Seal Rating | Pre-Travel-Max | Coil Insulation | Operating Force-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Body Height | Actuator Length | Length (in) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASQMR18428A Panasonic | 47 |
| - | Chassis Mount | - | - | - | - | - | - | - | ASQMR18 | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Lug | - | - | Lever, Simulated Roller | SPST-NC | - | On-Mom | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | ||
![]() ASQMR16A20A Panasonic | 47 |
| - | Chassis Mount | - | - | - | - | - | - | - | ASQMR16 | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Terminal | - | - | Round (Pin Plunger) | SPST-NC | - | On-Mom | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | ||
![]() ASQMR17B20A Panasonic | 47 |
| - | Chassis Mount | - | - | - | - | - | - | - | ASQMR17 | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Terminal | - | - | Round (Pin Plunger) | SPST-NC | - | On-Mom | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | ||
![]() ASQMR11630A Panasonic | 47 |
| - | Chassis Mount | - | - | - | - | - | - | - | ASQMR11 | - | - | - | 200,000 Cycles | 240 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 11.75 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Wire Lead | - | - | Round (Pin Plunger) | SPST-NO | - | Off-Mom | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.063 (1.6mm) | - | - | - | 0.541 (13.75mm) | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | 15.85 mm | - | 12.9 mm | 5.5 mm | - | - | - | ||
![]() ASQMR17B30A Panasonic | 47 |
| - | Chassis Mount | - | - | - | - | - | - | - | ASQMR17 | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Terminal | - | - | Round (Pin Plunger) | SPST-NO | - | Off-Mom | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | ||
![]() ASQMR18420A Panasonic | 47 |
| - | Chassis Mount | - | - | - | - | - | - | - | ASQMR18 | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Lug | - | - | Round (Pin Plunger) | SPST-NC | - | On-Mom | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | ||
![]() ASQMR16A28A Panasonic | 47 |
| - | Chassis Mount | - | - | - | - | - | - | - | ASQMR16 | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Terminal | - | - | Lever, Simulated Roller | SPST-NC | - | On-Mom | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | ||
![]() ASQMR17B38A Panasonic | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | ASQMR17 | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Terminal | - | - | Lever, Simulated Roller | SPST-NO | - | Off-Mom | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | ||
![]() ASQMR16A30A Panasonic | 47 |
| - | Chassis Mount | - | - | - | - | - | - | - | ASQMR16 | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Terminal | - | - | Round (Pin Plunger) | SPST-NO | - | Off-Mom | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | ||
![]() ASQMR17438A Panasonic | 47 |
| - | Chassis Mount | - | - | - | - | - | - | - | ASQMR17 | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Lug | - | - | Lever, Simulated Roller | SPST-NO | - | Off-Mom | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | ||
![]() ASQMR17430A Panasonic | 47 |
| - | Chassis Mount | - | - | - | - | - | - | - | ASQMR17 | - | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Lug | - | - | Round (Pin Plunger) | SPST-NO | - | Off-Mom | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | 8.95 mm | - | 8.3 mm | 5.3 mm | - | - | - | ||
![]() AV1665F Panasonic | In Stock | - | - | - | - | - | - | - | Alloy Steel | - | - | AV166 | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 | ||
![]() AH14829 Panasonic | In Stock | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | Lever | Lever | - | Panasonic Industrial Devices | 1.28 kOhms | Silver Nickel (AgNi) | 30000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | AH14829 | - | - | American Zettler | - | PCB Mount | - | 85 °C | -25 °C | - | Box | ROHS COMPLIANT | Active | Active | 5.51 | Details | Yes | 0.017637 oz | 30 VDC | -40°C ~ 110°C | Tube | * | - | - | e4 | - | - | EAR99 | - | Ultraminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | Switches | - | - | compliant | 4.17E-02 | PC Pin | 12.8 mm | 6 mm | HINGE LEVER | - | - | ON - (OFF), OFF - (ON) | 1 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPDT (1 Form C) | 0.74 N | General Purpose | - | Snap Action Switches | - | - | 1 A | - | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 18.8 mA | 5 ms | - | 18 VDC | 10 A | 1.2 VDC | - | 125 V | - | - | - | - | 2.65 mm | MOMENTARY | Sealed - Fully | 2.1 mm | Class F | 0.25 N | - | - | - | Basic / Snap Action Switches | IP40 | - | - | - | - | 6.5 mm | - | - | ||
![]() ABS461450 Panasonic | 146 |
| - | - | Axial | - | - | Axial | - | - | - | - | - | - | Silver Nickel Alloy | - | - | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | - | Active | 2 | - | ±50ppm/°C | - | 160 kOhms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | Simulated Roller Lever | - | -- | - | - | - | - | - | 5 x 10^6Operations | - | 2 A @ 30 V dc | - | 0.54 N | - | Through Hole | - | -40 → +85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034N | - | - | - | - | - | - | SP-CO | - | Flame Retardant Coating, Safety | - | IP67 | - | -- | - | - | - | - | - | ||
![]() ABJ261060 Panasonic | 481 |
| - | - | Axial | NO | PANEL MOUNT | Axial | - | - | - | - | - | - | Silver Nickel Alloy | 30000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | ABJ261060 | ABJ | +85°C | - | -40°C | - | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT | Active | - | 5.2 | - | Yes | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | e4 | Active | 2 | EAR99 | ±50ppm/°C | - | 95.3 kOhms | Silver (Ag) | Metal Film | 0.25W, 1/4W | 8536.50.70.00 | - | - | - | compliant | - | - | 13.9 mm | 6 mm | Pin Plunger | - | -- | SPDT | 2 A | IP67 | 30 V | WIRE | 10^6Operations | SNAP ACTING/LIMIT SWITCH | 2 A @ 30 V dc | - | 1.96 N | - | Pre-wired | - | -40 → +85°C | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | 0.25N | 0.85 mm | MOMENTARY | - | 0.6 mm | - | 1.96 N | SP-CO | - | Flame Retardant Coating, Safety | - | IP67 | - | -- | - | - | 14.7 mm | - | - | ||
![]() ABS161650 Panasonic | 450 |
| - | - | Axial | - | - | Axial | - | - | - | - | - | - | Silver Nickel Alloy | - | - | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | - | Active | 2 | - | ±50ppm/°C | - | 16 kOhms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | Roller Lever | - | -- | - | - | - | - | - | 5 x 10^6Operations | - | 2 A @ 30 V dc | - | 0.59 N | - | Pre-wired | - | -40 → +85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039N | - | - | - | - | - | - | SP-CO | - | Flame Retardant Coating, Safety | - | IP67 | - | -- | - | - | - | - | - | ||
![]() ABV1216513 Panasonic | 34 |
| - | - | - | NO | PANEL MOUNT | - | - | Roller Lever | - | - | Panasonic Industrial Devices | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | ABV1216513 | - | - | - | - | Chassis Mount | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT | Active | - | 5.8 | Details | Yes | - | - | - | - | - | - | - | e4 | - | - | EAR99 | - | Miniature | - | Gold (Au) | - | - | 8536.50.70.00 | Switches | - | - | compliant | 3:00 AM | Quick Connect | 33 mm | 10.3 mm | ROLLER LEVER | - | - | ON - (OFF), OFF - (ON) | - | IP50; IP67 | - | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 180 gf | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | MOMENTARY | - | 3.2 mm | - | 1.18 N | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | 15.9 mm | - | - | ||
![]() AV32023 Panasonic | 118 |
| - | - | - | NO | PANEL MOUNT | - | - | Plunger, Pin | - | - | Panasonic Industrial Devices | - | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | Panasonic | AV32023 | - | - | - | - | Chassis Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | 125 VDC | - | Cut Tape | AV | - | - | e4 | - | - | EAR99 | - | High Precision | - | Silver (Ag) | - | - | 8536.50.70.00 | Switches | - | - | compliant | 3:00 AM | Solder Terminal | 19.8 mm | 6.4 mm | PIN PLUNGER | - | - | OFF - ON | 3 A | - | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | Snap Action Switches | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | - | 0.6 mm | - | 0.49 N | - | - | - | Basic / Snap Action Switches | IP40 | - | - | - | - | 11.1 mm | - | - | ||
![]() AH148261 Panasonic | 47 |
| - | - | - | - | - | - | - | Simulated Roller Lever | - | - | Panasonic Industrial Devices | - | Silver Nickel | - | 50 | - | Non-Illuminated | Panasonic | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | AH1 (FJ) | - | - | - | - | - | - | - | Ultraminiature | - | - | - | - | - | Switches | - | - | - | 100 mA | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 0.74 N | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP40 | - | - | - | - | - | - | - | ||
![]() AVT345461 Panasonic | 47 |
| - | - | - | - | - | - | - | Roller Lever | - | - | Panasonic Industrial Devices | - | Silver Nickel | - | 100 | - | Non-Illuminated | Panasonic | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 125 VDC | - | - | AVT | - | - | - | - | - | - | - | Subminiature | - | - | - | - | - | Switches | - | - | - | 100 mA | Solder Pin | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.98 N | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | 18 mm | - |