- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Actuator | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage Rating DC | Series | Type | Subcategory | Current Rating | Termination Style | Switch Function | Contact Form | Operating Force | Product Type | Illumination Color | Lamp Type | Product Category | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV3632 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Solder Pin, Right Angle | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 25.95 mm | ||
![]() AV3304 Panasonic | 46 |
| - | Plunger | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Solder Terminal | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | - | ||
![]() AVM3205 Panasonic | 226 |
| - | Plunger, Pin | - | - | - | - | - | - | - | PCB Mount | 125 VDC | AVM | Subminiature | - | 5 A | Solder Terminal | ON - (OFF), OFF - (ON) | SPDT | 1.47 N | - | - | - | - | - | - | ||
![]() AV3854 Panasonic | 46 |
| - | Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Quick Connect | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 30 mm | ||
![]() AH1680 Panasonic | 46 |
| - | Plunger, Pin | Panasonic Industrial Devices | Silver Nickel | 50 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 30 VDC | AH1 (FJ) | Ultraminiature | Switches | 1 A | Solder Terminal | OFF - ON | SPDT | 0.74 N | Snap Action Switches | - | - | Basic / Snap Action Switches | IP40 | - | ||
![]() AVT342461 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVT | Subminiature | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 20 mm | ||
![]() AVT3414 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVT | Subminiature | Switches | 3 A | Solder Pin | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 17.85 mm | ||
![]() AVM382561 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Quick Connect | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 20 mm | ||
![]() AV344461 Panasonic | 46 |
| - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | IP40 | 19.15 mm | ||
![]() AV353461 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 25.95 mm | ||
![]() AV380061 Panasonic | 46 |
| - | Plunger, Pin | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Quick Connect | OFF - ON | SPST | 0.25 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | - | ||
![]() AV371061 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin, Left Angle | OFF - ON | SPST | 0.25 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 17.85 mm | ||
![]() AVT3802 Panasonic | 46 |
| - | Plunger | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVT | Subminiature | Switches | 3 A | Quick Connect | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | - | ||
![]() AVT3432 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVT | Subminiature | Switches | 3 A | Solder Pin | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 25.95 mm | ||
![]() AV372261 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin, Left Angle | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 20 mm | ||
![]() AV3624 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Solder Pin, Right Angle | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 20 mm | ||
![]() AV3344 Panasonic | 46 |
| - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Solder Terminal | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 19.15 mm | ||
![]() AVM3435 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Pin | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 25.95 mm | ||
![]() AVM364561 Panasonic | 46 |
| - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Pin, Right Angle | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 19.15 mm | ||
![]() AVL3815 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | - | 125 VDC | AVL | Subminiature | Switches | 3 A | Quick Connect | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | 17.85 mm |