- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Actuator | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating DC | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating | Termination Style | Actuator Type | Switch Function | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Release Force | Contact Configuration | Lamp Type | Product Category | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVM315561 Panasonic | 46 |
| - | Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AVM | - | Subminiature | - | - | Switches | - | Solder Terminal | - | OFF - ON | - | - | SPST | 1.47 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 18 mm | ||
![]() AVL3435 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | - | - | 125 VDC | AVL | - | Subminiature | - | - | Switches | 3 A | Solder Pin | - | OFF - ON | - | - | SPST | 1.47 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 25.95 mm | ||
![]() AH1582619-A Panasonic | 30 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 50 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 30 VDC | AH1 (FJ) | - | Ultraminiature | - | - | Switches | 100 mA | Solder Pin | - | OFF - ON | - | - | SPDT | 0.74 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | IP40 | - | ||
![]() AV3434 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AV | - | High Precision | - | - | Switches | 3 A | Solder Pin | - | OFF - ON | - | - | SPST | 0.98 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 25.95 mm | ||
![]() AVT322461 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AVT | - | Subminiature | - | - | Switches | 100 mA | Solder Terminal | - | OFF - ON | - | - | SPST | 0.98 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 20 mm | ||
![]() AVT344461 Panasonic | 46 |
| - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AVT | - | Subminiature | - | - | Switches | 100 mA | Solder Pin | - | OFF - ON | - | - | SPST | 0.98 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 19.15 mm | ||
![]() AVM363561 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AVM | - | Subminiature | - | - | Switches | - | Solder Pin, Right Angle | - | OFF - ON | - | - | SPST | 1.47 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 25.95 mm | ||
![]() AVM3425 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AVM | - | Subminiature | - | - | Switches | - | Solder Pin | - | OFF - ON | - | - | SPST | 1.47 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 20 mm | ||
![]() AV381061 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AV | - | High Precision | - | - | Switches | 100 mA | Quick Connect | - | OFF - ON | - | - | SPST | 0.25 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 17.85 mm | ||
![]() AVT3832 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AVT | - | Subminiature | - | - | Switches | 3 A | Quick Connect | - | OFF - ON | - | - | SPST | 0.49 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 25.95 mm | ||
![]() AVT3254 Panasonic | 46 |
| - | Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AVT | - | Subminiature | - | - | Switches | 3 A | Solder Terminal | - | OFF - ON | - | - | SPST | 0.98 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 18 mm | ||
![]() AVT3442 Panasonic | 46 |
| - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AVT | - | Subminiature | - | - | Switches | 3 A | Solder Pin | - | OFF - ON | - | - | SPST | 0.49 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 19.15 mm | ||
![]() AV3622 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AV | - | High Precision | - | - | Switches | 3 A | Solder Pin, Right Angle | - | OFF - ON | - | - | SPST | 0.49 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 20 mm | ||
![]() AVT322261 Panasonic | 46 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AVT | - | Subminiature | - | - | Switches | 100 mA | Solder Terminal | - | OFF - ON | - | - | SPST | 0.49 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 20 mm | ||
![]() AVT3444 Panasonic | 34 |
| - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel Alloy | 100 | Non-Illuminated | Panasonic | +85°C | -25°C | PCB Mount | Details | 125 VDC | AVT | PCB | Subminiature | 85 °C | -25 °C | Switches | 3 A | Solder Pin | Simulated Roller Lever | OFF - ON | 5 x 10^5Operations | 3 A @ 250 V ac | SPST | 0.34 N | PCB | Snap Action Switches | -25 → +85°C | - | 0.029N | SP-CO | - | Basic / Snap Action Switches | IP40 | 19.15 mm | ||
![]() AVT3244 Panasonic | 46 |
| - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AVT | - | Subminiature | - | - | Switches | 3 A | Solder Terminal | - | OFF - ON | - | - | SPST | 0.98 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 19.15 mm | ||
![]() AV355461 Panasonic | 47 |
| - | Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AV | - | High Precision | - | - | Switches | 100 mA | Solder Pin | - | OFF - ON | - | - | SPST | 0.98 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 30 mm | ||
![]() AV3614 Panasonic | 47 |
| - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AV | - | High Precision | - | - | Switches | 3 A | Solder Pin, Right Angle | - | OFF - ON | - | - | SPST | 0.98 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 17.85 mm | ||
![]() AV370061 Panasonic | 47 |
| - | Plunger, Pin | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AV | - | High Precision | - | - | Switches | 100 mA | Solder Pin, Left Angle | - | OFF - ON | - | - | SPST | 0.25 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | - | ||
![]() AV384261 Panasonic | 47 |
| - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | - | 125 VDC | AV | - | High Precision | - | - | Switches | 100 mA | Quick Connect | - | OFF - ON | - | - | SPST | 0.49 N | - | Snap Action Switches | - | - | - | - | - | Basic / Snap Action Switches | - | 19.15 mm |