- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Actuator | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVM37453 Panasonic | 40 |
| - | NO | THROUGH HOLE-RIGHT ANGLE | Simulated Roller Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM37453 | AVM3 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 2.38 | Details | Yes | - | 250 VAC | 125 VDC | AVM | e4 | - | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | compliant | - | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | SIMULATED ROLLER LEVER | OFF - ON | 5 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | 5 A | - | - | 250 V | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | 6.4 mm | 19.15 mm | ||
![]() AV3744613 Panasonic | 22 |
| - | NO | THROUGH HOLE-RIGHT ANGLE | Simulated Roller Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV3744613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | SIMULATED ROLLER LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | 0.1 A | - | - | 250 V | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | - | - | 6.4 mm | 19.15 mm | ||
![]() AV3210613 Panasonic | 22 |
| - | NO | PANEL MOUNT | Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV3210613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.52 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Terminal | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.25 N | - | - | - | 0.1 A | - | - | 250 V | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.098 N | - | - | - | 11.1 mm | 17.85 mm | ||
![]() AV3752613 Panasonic | 22 |
| - | NO | THROUGH HOLE-RIGHT ANGLE | Roller Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV3752613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | Yes | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | ROLLER LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | - | 0.1 A | - | - | 250 V | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | - | - | - | 6.4 mm | 30 mm | ||
![]() AV3802613 Panasonic | 22 |
| - | - | - | Plunger, Pin | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | - | High Precision | - | - | - | 100 mA | Quick Connect | - | - | - | OFF - ON | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3800613 Panasonic | 22 |
| - | NO | PANEL MOUNT | Plunger, Pin | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV3800613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | PIN PLUNGER | OFF - ON | 0.1 A | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.25 N | - | - | - | 0.1 A | - | - | 250 V | - | 1 mm | MOMENTARY | 0.6 mm | 0.25 N | - | - | - | 11.1 mm | - | ||
![]() AV3732613 Panasonic | 22 |
| - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV3732613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | LONG HINGE LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | - | 0.1 A | - | - | 250 V | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.12 N | - | - | - | 6.4 mm | 25.95 mm | ||
![]() AV37143 Panasonic | 22 |
| - | - | - | Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | - | High Precision | - | - | - | 3 A | Solder Pin, Left Angle | - | - | - | OFF - ON | - | - | - | - | - | - | SPST | 0.98 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AV3532613 Panasonic | 22 |
| - | - | - | Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | Details | - | 0.070548 oz | 250 VAC | 125 VDC | AV | - | - | - | High Precision | - | - | - | 100 mA | Solder Pin | - | - | - | OFF - ON | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 25.95 mm | ||
![]() AV37343 Panasonic | 22 |
| - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV37343 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | - | EAR99 | High Precision | Silver (Ag) | 8536.50.70.00 | compliant | 3 A | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | LONG HINGE LEVER | OFF - ON | 3 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | 3 A | - | - | 250 V | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.25 N | - | - | - | 6.4 mm | 25.95 mm | ||
![]() AV3644613 Panasonic | 30 |
| - | - | - | Simulated Roller Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | - | High Precision | - | - | - | 100 mA | Solder Pin, Right Angle | - | - | - | OFF - ON | - | - | - | - | - | - | SPST | 0.98 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.15 mm | ||
![]() AV38523 Panasonic | 43 |
| - | NO | PANEL MOUNT | Roller Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV38523 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 2.35 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | AV | e4 | - | EAR99 | High Precision | Silver (Ag) | 8536.50.70.00 | compliant | 3:00 AM | Quick Connect | 19.8 mm | 6.4 mm | Roller Lever | OFF - ON | 3 A | 30 V | QUICK CONNECT | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 3 A @ 250 V ac | SPST | 0.49 N | Tab | -25 → +85°C | - | 3 A | - | - | 250 V | 0.017N | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | SP-CO | - | IP40 | 11.1 mm | 30 mm | ||
![]() AV37023 Panasonic | 63 | - | - | NO | THROUGH HOLE-RIGHT ANGLE | Plunger | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV37023 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 2.36 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | AV | e4 | - | EAR99 | High Precision | Silver (Ag) | 8536.50.70.00 | compliant | 3 A | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | PIN PLUNGER | OFF - ON | 3 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | - | 3 A | - | - | 250 V | - | 1 mm | MOMENTARY | 0.6 mm | 0.49 N | SPDT | - | - | 6.4 mm | - | ||
![]() AV3834613 Panasonic | 217 |
| - | NO | PANEL MOUNT | Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV3834613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 2.35 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | Long Hinge Lever | OFF - ON | 0.1 A | 30 V | QUICK CONNECT | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPST | 0.98 N | Tab | -25 → +85°C | - | 0.1 A | - | - | 250 V | 0.025N | 5.1 mm | MOMENTARY | 3.5 mm | 0.25 N | SPDT | - | IP40 | 11.1 mm | 25.95 mm | ||
![]() AV37543 Panasonic | 30 |
| - | NO | THROUGH HOLE-RIGHT ANGLE | Roller Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV37543 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | Yes | EAR99 | High Precision | Silver (Ag) | 8536.50.70.00 | compliant | 3 A | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | ROLLER LEVER | OFF - ON | 3 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | 3 A | - | - | 250 V | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | - | - | - | 6.4 mm | 30 mm | ||
![]() AV37423 Panasonic | 30 |
| - | NO | THROUGH HOLE-RIGHT ANGLE | Simulated Roller Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV37423 | AV3 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.76 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | Yes | EAR99 | High Precision | Silver (Ag) | 8536.50.70.00 | compliant | 3 A | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | SIMULATED ROLLER LEVER | OFF - ON | 3 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | - | 3 A | - | - | 250 V | - | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | - | - | 6.4 mm | 19.15 mm | ||
![]() AVM3405613 Panasonic | 30 |
| - | NO | THROUGH HOLE-STRAIGHT | Plunger, Pin | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM3405613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 2.4 | - | Yes | - | 250 VAC | 125 VDC | AVM | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | - | Solder Pin | 19.8 mm | 6.4 mm | PIN PLUNGER | OFF - ON | 0.1 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | 0.1 A | - | - | 250 V | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | - | 11.1 mm | - | ||
![]() AVT3802613 Panasonic | 6 |
| - | - | - | Plunger | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AVT | - | - | - | Subminiature | - | - | - | 100 mA | Quick Connect | - | - | - | OFF - ON | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVM3725613 Panasonic | 193 |
| - | - | - | Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | Details | - | 0.070548 oz | 250 VAC | 125 VDC | AVM | - | - | - | Subminiature | - | - | - | 5:00 AM | Solder Pin | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | SPDT | 1.47 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | ||
![]() AV3402613 Panasonic | 31 |
| - | NO | THROUGH HOLE-STRAIGHT | Plunger | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV3402613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | Yes | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | PIN PLUNGER | OFF - ON | 0.1 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | - | 0.1 A | - | - | 250 V | - | 1 mm | MOMENTARY | 0.6 mm | 0.49 N | - | - | - | 11.1 mm | - |