- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV3410619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | - | Non-Illuminated | Panasonic | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3254613 Panasonic | 616 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | Roller Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3254613 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | - | - | 250 VAC | 125 VDC | - | - | - | AV | e4 | Yes | - | - | - | - | EAR99 | High Precision | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Solder Terminal | - | 19.8 mm | 6.4 mm | Roller Lever | - | OFF - ON | - | - | 0.1 A | 30 V | - | SOLDER | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPST | 0.98 N | Solder | - | -25 → +85°C | - | 0.1 A | - | - | - | 250 V | - | - | - | 0.034N | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | SP-CO | - | - | - | IP40 | - | - | - | 11.1 mm | 30 mm | - | - | - | - | ||
![]() ESE-22MH58 Panasonic | 16 |
| - | - | - | - | Through Hole | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | ESE-22 | - | - | 50,000 Cycles | 500 | PANASONIC CORP | Non-Illuminated | - | ESE22MH58 | - | Panasonic Electronic Components | - | Chassis Mount | 1.2 mm | 70 °C | -10 °C | Left | Tape & Reel (TR) | - | Active | Active | 5.77 | Details | Yes | - | - | - | - | 5 VDC | -10°C ~ 70°C | Reel | - | ESE22 | e2 | Yes | - | - | - | Solder | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | - | 10mA (DC) | - | - | unknown | 10 mA | Solder Lug | - | 6.15 mm | 4.55 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.01 A | 5 V | - | SOLDER | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300 mN | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.1mm) | - | 1.2 mm | MOMENTARY | - | 0.3 N | - | - | - | - | - | - | - | - | 2.85 mm | - | - | - | - | - | ||
![]() ESE-22MH22 Panasonic Electronic Components | 317650 |
| Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 5V | - | - | -10°C~70°C | Tape & Reel (TR) | 2010 | ESE22 | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | - | unknown | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 500mOhm | - | 0.01A | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 30gf | - | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.091 (2.3mm) | - | - | - | - | - | - | - | Board Guide | - | - | 2.1mm | - | 5.7mm | - | 2.15mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ESE-13V01B Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | PCB, Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2010 | ESE13 | e2 | yes | Active | 1 (Unlimited) | 4 | J-Bend | EAR99 | - | 2 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | - | unknown | 10mA | J Lead | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 500mOhm | - | 0.01A | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 30gf | - | - | - | - | - | - | .01A@5VDC | 60° | - | - | 15° | - | - | - | - | - | - | - | - | Board Guide | - | - | 1.2mm | - | 3.6mm | - | 1.95mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AVL38153 Panasonic | 136 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVL38153 | - | - | - | Chassis Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.36 | Details | Yes | 0.070548 oz | - | - | - | - | - | Bulk | - | AVL | e4 | Yes | - | - | - | - | EAR99 | - | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | SPDT | - | - | 5 A | 30 V | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | - | - | - | - | 11.1 mm | - | - | - | - | - | ||
![]() AVL3225613 Panasonic | 33 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVL3225613 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.37 | - | Yes | - | - | - | 250 VAC | 125 VDC | - | - | - | AVL | e4 | Yes | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Solder Terminal | - | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | - | - | 0.1 A | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | - | - | - | - | 11.1 mm | 20 mm | - | - | - | - | ||
![]() AVM3705613 Panasonic | 22 |
| - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Plunger | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3705613 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.4 | - | Yes | - | - | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | Yes | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Solder Pin, Left Angle | - | 19.8 mm | 11.1 mm | PIN PLUNGER | - | OFF - ON | - | - | 0.1 A | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | - | - | - | - | - | - | 6.4 mm | - | - | - | - | - | ||
![]() AVM37053 Panasonic | 49 |
| - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Plunger, Pin | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM37053 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.34 | - | Yes | - | - | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Solder Pin, Left Angle | - | 19.8 mm | 11.1 mm | PIN PLUNGER | - | OFF - ON | - | - | 5 A | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | - | - | - | - | - | - | 6.4 mm | - | - | - | - | - | ||
![]() ESE-23F101 Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 5V | - | - | -10°C~60°C | Tape & Reel (TR) | 2010 | ESE23 | e2 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | - | unknown | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | 500mOhm | - | 0.01A | - | - | - | - | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 30gf | - | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.087 (2.2mm) | - | - | - | - | - | - | - | Board Guide | - | - | 1.5mm | 5mm | 4.15mm | - | 1.7mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AVL3255613 Panasonic | 36 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | Roller Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVL3255613 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.38 | Details | Yes | 0.070548 oz | - | - | 250 VAC | 125 VDC | - | - | - | AVL | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Solder Terminal | - | 19.8 mm | 6.4 mm | ROLLER LEVER | - | ON - (OFF), OFF - (ON) | - | - | 0.1 A | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 1.47 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | IP40 | - | - | - | 11.1 mm | 18 mm | - | - | - | - | ||
![]() AVM3435613 Panasonic | 281 |
| - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3435613 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.38 | Details | Yes | 0.070548 oz | - | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 5:00 AM | Solder Pin | - | 19.8 mm | 6.4 mm | LONG HINGE LEVER | - | ON - (OFF), OFF - (ON) | - | - | 0.1 A | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.44 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | - | - | - | - | - | - | - | 11.1 mm | 25.95 mm | - | - | - | - | ||
![]() AV34443 Panasonic | 66 |
| - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Simulated Roller Lever | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV34443 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.36 | Details | Yes | 0.070548 oz | - | - | 250 VAC | 125 VDC | - | - | - | AV | e4 | - | - | - | - | - | EAR99 | High Precision | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 3:00 AM | Solder Pin | - | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | OFF - ON | - | - | 3 A | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | - | - | - | IP40 | - | - | - | 11.1 mm | 19.15 mm | - | - | - | - | ||
![]() AVT3420613 Panasonic | 49 |
| - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3420613 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | - | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | Yes | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Solder Pin | - | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | - | - | 0.1 A | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.25 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.078 N | - | - | - | - | - | - | - | - | 11.1 mm | 20 mm | - | - | - | - | ||
![]() AVT32043 Panasonic | 49 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | Plunger, Pin | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT32043 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | - | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 3 A | Solder Terminal | - | 19.8 mm | 6.4 mm | Pin Plunger | - | OFF - ON | - | - | 3 A | 30 V | - | SOLDER | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 3 A @ 250 V ac | SPST | 0.98 N | Solder | - | -25 → +85°C | - | 3 A | - | - | - | 250 V | - | - | - | 0.15N | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | SP-CO | - | - | - | - | - | - | - | 11.1 mm | - | - | - | - | - | ||
![]() AVL322561 Panasonic | 14 |
| - | - | - | - | - | - | - | - | - | - | Lever | - | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | - | AVL | - | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | - | 100 mA | Solder Terminal | - | - | - | Hinge Lever | - | OFF - ON | - | - | - | - | - | - | - | - | 10^7Operations | - | 100 mA @ 30 V dc | SPST | 1.47 N | Solder | - | -25 → +85°C | - | - | - | - | - | - | - | - | - | 0.034N | - | - | - | - | SP-CO | - | - | - | - | - | - | - | - | 20 mm | - | - | - | - | ||
![]() ESE-11HS2 Panasonic Electronic Components | 5000 |
| Datasheet | 10 Weeks | - | Chassis Mount, PCB | Chassis Mount | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2011 | ESE11 | e2 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | - | unknown | 10mA | Solder Lug | - | 9.8mm | 3 mm | Overtravel Plunger | SPST-NO | Off-Mom | 500mOhm | - | 0.01A | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 35gf | - | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.313 (7.95mm) | - | - | - | - | - | - | - | - | - | - | 3.75mm | - | 5.5mm | - | 2.6mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AV444461 Panasonic Electric Works | 113 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 100 | - | - | Plastic | 200mg | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2000 | AV4 | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Straight | - | - | 100mA | PC Pin | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 200mOhm | 100MOhm | 0.1A | - | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 29gf | - | - | - | - | - | - | .1A@30VDC | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.087 (2.2mm) | 0.240 (6.1mm) | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | 4.5mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AVT32243 Panasonic | 33 |
| - | - | - | Standard | - | - | NO | PANEL MOUNT | - | - | Lever | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT32243 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.36 | Details | Yes | 0.070548 oz | - | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | Solder | EAR99 | Subminiature | - | Silver (Ag) | 85 °C | -25 °C | 8536.50.70.00 | - | - | - | - | - | compliant | 3 A | Solder Terminal | - | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | - | - | 3 A | 30 V | - | SOLDER | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 3 A | SPST | 0.98 N | - | - | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | SPDT | - | - | - | - | - | - | - | 11.1 mm | 20 mm | Unknown | - | - | - | ||
![]() AH1664-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | 85°C | -25°C | - | - | 30V | 3A AC 2A DC | Straight | - | - | 2A | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 125V | - | SPDT, SPST | 30V | 500,000 Cycles | - | - | - | 55gf | - | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 |