- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Actuator | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVM36353 Panasonic | 8 |
| - | - | - | Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | AVM | - | - | - | Subminiature | - | - | - | - | Solder Pin, Right Angle | - | - | - | OFF - ON | - | - | - | - | SPST | 1.47 N | - | - | - | - | - | - | - | - | - | - | - | 25.95 mm | ||
![]() AVM31353 Panasonic | 8 |
| - | NO | PANEL MOUNT | Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM31353 | AVM3 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AVM | e4 | - | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | compliant | - | Solder Terminal | 19.8 mm | 6.4 mm | LONG HINGE LEVER | OFF - ON | 5 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | 5 A | - | - | 250 V | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | 11.1 mm | 25.95 mm | ||
![]() AVT3214613 Panasonic | 8 |
| - | NO | PANEL MOUNT | Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVT3214613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AVT | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Terminal | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.98 N | - | 0.1 A | - | - | 250 V | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | - | 11.1 mm | 17.85 mm | ||
![]() AVM3535613 Panasonic | 8 |
| - | NO | THROUGH HOLE-STRAIGHT | Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM3535613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AVM | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | - | Solder Pin | 19.8 mm | 6.4 mm | LONG HINGE LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | 0.1 A | - | - | 250 V | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | 11.1 mm | 25.95 mm | ||
![]() AVM3845613 Panasonic | 8 |
| - | NO | PANEL MOUNT | Simulated Roller Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM3845613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AVM | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | - | Quick Connect | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | OFF - ON | 0.1 A | 30 V | QUICK CONNECT | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | 0.1 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | 11.1 mm | 19.15 mm | ||
![]() AVT3412613 Panasonic | 8 |
| - | NO | THROUGH HOLE-STRAIGHT | Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVT3412613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AVT | e4 | Yes | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 0.1 A | - | - | 250 V | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | - | 11.1 mm | 17.85 mm | ||
![]() AV3544613 Panasonic | 8 |
| - | - | - | Simulated Roller Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | - | High Precision | - | - | - | 100 mA | Solder Pin | - | - | - | OFF - ON | - | - | - | - | SPST | 0.98 N | - | - | - | - | - | - | - | - | - | - | - | 19.15 mm | ||
![]() AV36023-A Panasonic | 8 |
| - | - | - | - | - | - | 500 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3344613-A Panasonic | 8 |
| - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVM38353-A Panasonic | 8 |
| - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | AVM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3844613-A Panasonic | 8 |
| - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3604649-A Panasonic | 8 |
| - | - | - | - | - | - | 500 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3244-A Panasonic | 8 |
| - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV34223 Panasonic | 8 |
| - | NO | THROUGH HOLE-STRAIGHT | Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV34223 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AV | e4 | Yes | EAR99 | High Precision | Silver (Ag) | 8536.50.70.00 | compliant | 3 A | Solder Pin | 19.8 mm | 6.4 mm | HINGE LEVER | OFF - ON | 3 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 3 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | 11.1 mm | 20 mm | ||
![]() AV34523 Panasonic | 8 |
| - | - | - | Roller Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | - | High Precision | - | - | - | 3 A | Solder Pin | - | - | - | OFF - ON | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | 30 mm | ||
![]() AV3224613 Panasonic | 8 |
| - | NO | PANEL MOUNT | Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV3224613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Terminal | 19.8 mm | 6.4 mm | HINGE LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.98 N | - | 0.1 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | 11.1 mm | 20 mm | ||
![]() AV38443 Panasonic | 8 |
| - | - | - | Simulated Roller Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | - | High Precision | - | - | - | 3 A | Quick Connect | - | - | - | OFF - ON | - | - | - | - | SPST | 0.98 N | - | - | - | - | - | - | - | - | - | - | - | 19.15 mm | ||
![]() ABS1618403 Panasonic | 8 |
| - | - | - | - | - | - | 50 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3422613 Panasonic | 8 |
| - | NO | THROUGH HOLE-STRAIGHT | Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV3422613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | HINGE LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 0.1 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | 11.1 mm | 20 mm | ||
![]() AV35443 Panasonic | 8 |
| - | NO | THROUGH HOLE-STRAIGHT | Simulated Roller Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV35443 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | AV | e4 | Yes | EAR99 | High Precision | Silver (Ag) | 8536.50.70.00 | compliant | 3 A | Solder Pin | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | OFF - ON | 3 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.98 N | - | 3 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | 11.1 mm | 19.15 mm |