Filters
  • Series
  • Switch Function
  • Operating Force
  • Actuator Type
  • Termination Style
  • ElectricalLife
  • ECCN Code
  • Switch Type
  • Contact Current(DC)-Max
  • HTS Code
  • Contact (DC) Max Rating R Load
  • JESD-609 Code

Attribute column

Manufacturer

Panasonic Snap Action, Limit Switches

View Mode:
3808 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Surface Mount

Mounting Feature

Actuator

Contact Materials

ElectricalLife

Factory Pack QuantityFactory Pack Quantity

Ihs Manufacturer

Illuminated

Manufacturer Part Number

Manufacturer Series

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Mounting Styles

Operating Temperature-Max

Operating Temperature-Min

Package

Package Description

Part Life Cycle Code

Product Status

Risk Rank

Rohs Code

Voltage Rating AC

Voltage Rating DC

Operating Temperature

Series

JESD-609 Code

Pbfree Code

ECCN Code

Type

Terminal Finish

HTS Code

Current Rating (Amps)

Ingress Protection

Reach Compliance Code

Current Rating

Termination Style

Body Length or Diameter

Body Breadth

Actuator Type

Circuit

Switch Function

Contact Current(DC)-Max

Sealing

Contact Voltage(DC)-Max

Termination Type

Mechanical Life

Switch Type

Contact Form

Operating Force

Illumination Color

Contact Current(AC)-Max

Contact (AC) Max Rating R Load

Contact (DC) Max Rating R Load

Overtravel

Contact Voltage(AC)-Max

Differential Travel

Pretravel

Operating Position

Release Force

Actuator Travel

Switch Action

Pre-Travel-Max

Operating Force-Max

Lamp Type

Features

Body Height

Actuator Length

AVT3824613
AVT3824613

Panasonic

8
-

-

NO

PANEL MOUNT

Lever

Silver Nickel

200000 Cycle(s)

100

PANASONIC CORP

Non-Illuminated

AVT3824613

-

+ 85 C

-

- 25 C

PCB Mount

85 °C

-25 °C

-

ROHS COMPLIANT

Active

-

5.8

Yes

250 VAC

125 VDC

-

AVT

e4

-

EAR99

Subminiature

Gold (Au)

8536.50.70.00

-

-

compliant

100 mA

Quick Connect

19.8 mm

6.4 mm

HINGE LEVER

-

OFF - ON

0.1 A

-

30 V

QUICK CONNECT

-

SNAP ACTING/LIMIT SWITCH

SPST

0.98 N

-

0.1 A

-

-

-

250 V

-

-

-

-

4 mm

MOMENTARY

2.8 mm

0.34 N

-

-

11.1 mm

20 mm

AVM3125613
AVM3125613

Panasonic

8
-

-

-

-

Lever

Silver Nickel

-

100

-

Non-Illuminated

-

-

+ 85 C

-

- 25 C

PCB Mount

-

-

-

-

-

-

-

-

250 VAC

125 VDC

-

AVM

-

-

-

Subminiature

-

-

-

-

-

-

Solder Terminal

-

-

-

-

OFF - ON

-

-

-

-

-

-

SPST

1.47 N

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

20 mm

AV3220613
AV3220613

Panasonic

8
-

-

NO

PANEL MOUNT

Lever

Silver Nickel

200000 Cycle(s)

100

PANASONIC CORP

Non-Illuminated

AV3220613

-

+ 85 C

-

- 25 C

PCB Mount

85 °C

-25 °C

-

ROHS COMPLIANT

Active

-

5.8

Yes

250 VAC

125 VDC

-

AV

e4

Yes

EAR99

High Precision

Gold (Au)

8536.50.70.00

-

-

compliant

100 mA

Solder Terminal

19.8 mm

6.4 mm

HINGE LEVER

-

OFF - ON

0.1 A

-

30 V

SOLDER

-

SNAP ACTING/LIMIT SWITCH

SPST

0.25 N

-

0.1 A

-

-

-

250 V

-

-

-

-

4 mm

MOMENTARY

2.8 mm

0.078 N

-

-

11.1 mm

20 mm

AVM33253
AVM33253

Panasonic

8
-

-

-

-

Lever

Silver Nickel

-

100

-

Non-Illuminated

-

-

+ 85 C

-

- 25 C

PCB Mount

-

-

-

-

-

-

-

-

250 VAC

125 VDC

-

AVM

-

-

-

Subminiature

-

-

-

-

-

-

Solder Terminal

-

-

-

-

OFF - ON

-

-

-

-

-

-

SPST

1.47 N

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

20 mm

AVT384461
AVT384461

Panasonic

8
-

-

-

-

Simulated Roller Lever

Silver Nickel

-

100

-

Non-Illuminated

-

-

+ 85 C

-

- 25 C

PCB Mount

-

-

-

-

-

-

-

-

250 VAC

125 VDC

-

AVT

-

-

-

Subminiature

-

-

-

-

-

100 mA

Quick Connect

-

-

-

-

OFF - ON

-

-

-

-

-

-

SPST

0.98 N

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

19.15 mm

AVL3415613
AVL3415613

Panasonic

8
-

-

NO

THROUGH HOLE-STRAIGHT

Lever

Silver Nickel

200000 Cycle(s)

100

PANASONIC CORP

Non-Illuminated

AVL3415613

-

+ 85 C

-

- 25 C

PCB Mount

85 °C

-25 °C

-

ROHS COMPLIANT

Active

-

5.8

Yes

250 VAC

125 VDC

-

AVL

e4

-

EAR99

Subminiature

Gold (Au)

8536.50.70.00

-

-

compliant

100 mA

Solder Pin

19.8 mm

6.4 mm

SHORT HINGE LEVER

-

OFF - ON

0.1 A

-

30 V

SOLDER

-

SNAP ACTING/LIMIT SWITCH

SPST

1.47 N

-

0.1 A

-

-

-

250 V

-

-

-

-

3.3 mm

MOMENTARY

2.5 mm

0.59 N

-

-

11.1 mm

17.85 mm

AVT382461
AVT382461

Panasonic

8
-

-

-

-

Lever

Silver Nickel

-

100

-

Non-Illuminated

-

-

+ 85 C

-

- 25 C

PCB Mount

-

-

-

-

-

-

-

-

250 VAC

125 VDC

-

AVT

-

-

-

Subminiature

-

-

-

-

-

100 mA

Quick Connect

-

-

-

-

OFF - ON

-

-

-

-

-

-

SPST

0.98 N

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

20 mm

AVT381261
AVT381261

Panasonic

8
-

-

-

-

Lever

Silver Nickel

-

100

-

Non-Illuminated

-

-

+ 85 C

-

- 25 C

PCB Mount

-

-

-

-

-

-

-

-

250 VAC

125 VDC

-

AVT

-

-

-

Subminiature

-

-

-

-

-

100 mA

Quick Connect

-

-

-

-

OFF - ON

-

-

-

-

-

-

SPST

0.49 N

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

17.85 mm

AVT3842613
AVT3842613

Panasonic

8
-

-

NO

PANEL MOUNT

Simulated Roller Lever

Silver Nickel

200000 Cycle(s)

100

PANASONIC CORP

Non-Illuminated

AVT3842613

-

+ 85 C

-

- 25 C

PCB Mount

85 °C

-25 °C

-

ROHS COMPLIANT

Active

-

5.8

Yes

250 VAC

125 VDC

-

AVT

e4

Yes

EAR99

Subminiature

Gold (Au)

8536.50.70.00

-

-

compliant

100 mA

Quick Connect

19.8 mm

6.4 mm

SIMULATED ROLLER LEVER

-

OFF - ON

0.1 A

-

30 V

QUICK CONNECT

-

SNAP ACTING/LIMIT SWITCH

SPST

0.49 N

-

0.1 A

-

-

-

250 V

-

-

-

-

4 mm

MOMENTARY

2.8 mm

0.16 N

-

-

11.1 mm

19.15 mm

AVM3445613
AVM3445613

Panasonic

8
-

-

-

-

Simulated Roller Lever

Silver Nickel

-

100

-

Non-Illuminated

-

-

+ 85 C

-

- 25 C

PCB Mount

-

-

-

-

-

-

-

-

250 VAC

125 VDC

-

AVM

-

-

-

Subminiature

-

-

-

-

-

-

Solder Pin

-

-

-

-

OFF - ON

-

-

-

-

-

-

SPST

1.47 N

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

19.15 mm

AVM3345613
AVM3345613

Panasonic

8
-

-

NO

PANEL MOUNT

Simulated Roller Lever

Silver Nickel

200000 Cycle(s)

100

PANASONIC CORP

Non-Illuminated

AVM3345613

AVM3

+ 85 C

-

- 25 C

PCB Mount

85 °C

-25 °C

-

ROHS COMPLIANT

Active

-

5.8

Yes

250 VAC

125 VDC

-

AVM

e4

-

EAR99

Subminiature

Gold (Au)

8536.50.70.00

-

-

compliant

-

Solder Terminal

19.8 mm

6.4 mm

SIMULATED ROLLER LEVER

-

OFF - ON

0.1 A

-

30 V

SOLDER

-

SNAP ACTING/LIMIT SWITCH

SPST

1.47 N

-

0.1 A

-

-

-

250 V

-

-

-

-

4 mm

MOMENTARY

2.8 mm

0.54 N

-

-

11.1 mm

19.15 mm

AVT3402613
AVT3402613

Panasonic

8
-

-

NO

THROUGH HOLE-STRAIGHT

Plunger

Silver Nickel

200000 Cycle(s)

100

PANASONIC CORP

Non-Illuminated

AVT3402613

-

+ 85 C

-

- 25 C

PCB Mount

85 °C

-25 °C

-

ROHS COMPLIANT

Active

-

5.8

Yes

250 VAC

125 VDC

-

AVT

e4

Yes

EAR99

Subminiature

Gold (Au)

8536.50.70.00

-

-

compliant

100 mA

Solder Pin

19.8 mm

6.4 mm

PIN PLUNGER

-

OFF - ON

0.1 A

-

30 V

SOLDER

-

SNAP ACTING/LIMIT SWITCH

SPST

0.49 N

-

0.1 A

-

-

-

250 V

-

-

-

-

1 mm

MOMENTARY

0.6 mm

0.98 N

-

-

11.1 mm

-

AVM35353
AVM35353

Panasonic

8
-

-

-

-

Lever

Silver Nickel

-

100

-

Non-Illuminated

-

-

+ 85 C

-

- 25 C

PCB Mount

-

-

-

-

-

-

-

-

250 VAC

125 VDC

-

AVM

-

-

-

Subminiature

-

-

-

-

-

-

Solder Pin

-

-

-

-

OFF - ON

-

-

-

-

-

-

SPST

1.47 N

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

25.95 mm

AV3814613
AV3814613

Panasonic

37
-

-

-

-

Lever

Silver Nickel

-

100

-

Non-Illuminated

-

-

+ 85 C

-

- 25 C

PCB Mount

-

-

-

-

-

-

-

-

250 VAC

125 VDC

-

AV

-

-

-

High Precision

-

-

-

-

-

100 mA

Quick Connect

-

-

-

-

OFF - ON

-

-

-

-

-

-

SPST

0.98 N

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

17.85 mm

AVT34023
AVT34023

Panasonic

In Stock

-

-

-

NO

THROUGH HOLE-STRAIGHT

Plunger, Pin

Silver Nickel

50000 Cycle(s)

100

PANASONIC CORP

Non-Illuminated

AVT34023

-

+ 85 C

-

- 25 C

PCB Mount

85 °C

-25 °C

-

ROHS COMPLIANT

Active

-

5.8

Yes

250 VAC

125 VDC

-

AVT

e4

-

EAR99

Subminiature

Silver (Ag)

8536.50.70.00

-

-

compliant

3 A

Solder Pin

19.8 mm

6.4 mm

PIN PLUNGER

-

OFF - ON

3 A

-

30 V

SOLDER

-

SNAP ACTING/LIMIT SWITCH

SPST

0.49 N

-

3 A

-

-

-

250 V

-

-

-

-

1 mm

MOMENTARY

0.6 mm

0.49 N

-

-

11.1 mm

-

AVM3745613
AVM3745613

Panasonic

8
-

-

NO

THROUGH HOLE-RIGHT ANGLE

Simulated Roller Lever

Silver Nickel

200000 Cycle(s)

100

PANASONIC CORP

Non-Illuminated

AVM3745613

-

+ 85 C

-

- 25 C

PCB Mount

85 °C

-25 °C

-

ROHS COMPLIANT

Active

-

5.8

Yes

250 VAC

125 VDC

-

AVM

e4

-

EAR99

Subminiature

Gold (Au)

8536.50.70.00

-

-

compliant

-

Solder Pin, Left Angle

19.8 mm

11.1 mm

SIMULATED ROLLER LEVER

-

OFF - ON

0.1 A

-

30 V

SOLDER

-

SNAP ACTING/LIMIT SWITCH

SPST

1.47 N

-

0.1 A

-

-

-

250 V

-

-

-

-

4 mm

MOMENTARY

2.8 mm

0.54 N

-

-

6.4 mm

19.15 mm

AV38143
AV38143

Panasonic

In Stock

-

-

-

NO

PANEL MOUNT

Lever

Silver Nickel

50000 Cycle(s)

100

PANASONIC CORP

Non-Illuminated

AV38143

-

+ 85 C

-

- 25 C

PCB Mount

85 °C

-25 °C

-

ROHS COMPLIANT

Active

-

5.8

Yes

250 VAC

125 VDC

-

AV

e4

-

EAR99

High Precision

Silver (Ag)

8536.50.70.00

-

-

compliant

3 A

Quick Connect

19.8 mm

6.4 mm

SHORT HINGE LEVER

-

OFF - ON

3 A

-

30 V

QUICK CONNECT

-

SNAP ACTING/LIMIT SWITCH

SPST

0.98 N

-

3 A

-

-

-

250 V

-

-

-

-

3.3 mm

MOMENTARY

2.5 mm

0.39 N

-

-

11.1 mm

17.85 mm

ABS1111503
ABS1111503

Panasonic

37
-

Chassis Mount

NO

PANEL MOUNT

-

-

50,000 Cycles

100

PANASONIC CORP

Non-Illuminated

ABS1111503

-

-

Panasonic Electric Works

-

-

85 °C

-40 °C

Bulk

-

Active

Active

5.8

Yes

125 V

30 V

-40°C ~ 85°C

ABS

-

-

EAR99

-

-

8536.50.70.00

2A (AC/DC)

IP50 - Dust Protected

compliant

-

Quick Connect - 0.110 (2.8mm)

19.8 mm

6.4 mm

Lever, Straight

SPDT

On-Mom

2 A

ENVIRONMENTALLY SEALED; IP67

30 V

QUICK CONNECT

5,000,000 Cycles

SNAP ACTING/LIMIT SWITCH

-

60gf

-

2 A

-

-

0.031 (0.8mm)

250 V

0.020 (0.5mm)

0.100 (2.5mm)

0.346 (8.80mm)

3.977gf

3.3 mm

MOMENTARY

2.5 mm

0.59 N

-

-

11.1 mm

-

AVM38253
AVM38253

Panasonic

8
-

-

NO

PANEL MOUNT

Lever

Silver Nickel

50000 Cycle(s)

100

PANASONIC CORP

Non-Illuminated

AVM38253

-

+ 85 C

-

- 25 C

PCB Mount

85 °C

-25 °C

-

ROHS COMPLIANT

Active

-

5.8

Yes

250 VAC

125 VDC

-

AVM

e4

-

EAR99

Subminiature

Silver (Ag)

8536.50.70.00

-

-

compliant

-

Quick Connect

19.8 mm

6.4 mm

HINGE LEVER

-

OFF - ON

5 A

-

30 V

QUICK CONNECT

-

SNAP ACTING/LIMIT SWITCH

SPST

1.47 N

-

5 A

-

-

-

250 V

-

-

-

-

4 mm

MOMENTARY

2.8 mm

0.54 N

-

-

11.1 mm

20 mm

AVT342261
AVT342261

Panasonic

8
-

-

-

-

Lever

Silver Nickel

-

100

-

Non-Illuminated

-

-

+ 85 C

-

- 25 C

PCB Mount

-

-

-

-

-

-

-

-

250 VAC

125 VDC

-

AVT

-

-

-

Subminiature

-

-

-

-

-

100 mA

Solder Pin

-

-

-

-

OFF - ON

-

-

-

-

-

-

SPST

0.49 N

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

20 mm