- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator | Actuator Style | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | ECCN Code | Type | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVT340261 Panasonic | 8 |
| - | - | - | - | Plunger, Pin | - | - | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AVT | - | Subminiature | - | - | - | - | - | 100 mA | Solder Pin | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS461341 Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | - | 50 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVT3842 Panasonic | In Stock | - | - | - | - | - | Simulated Roller Lever | - | - | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AVT | - | Subminiature | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.15 mm | ||
![]() AVT384261 Panasonic | 8 |
| - | - | - | - | Simulated Roller Lever | - | - | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | AVT | - | Subminiature | - | - | - | - | - | 100 mA | Quick Connect | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.15 mm | ||
![]() ABS5513503 Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | - | 50 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS1111403 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVL3855619 Panasonic | In Stock | - | - | - | - | - | Roller Lever | Roller Lever | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 250 VAC | 30 VDC | - | Bulk | AVL | - | - | - | - | - | - | - | 100 mA | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASQMR18430A Panasonic | 19 |
| - | Chassis Mount | - | - | - | - | ASQMR18 | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | Vertical | Tray | - | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Lug | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 1.2 N | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | SPST-NO | - | - | - | - | 8.95 mm | 8.3 mm | 5.3 mm | - | - | ||
![]() ASQMR18438A Panasonic | 1047 |
| - | Chassis Mount | - | - | - | - | ASQMR18 | - | - | 200,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | Vertical | Tray | - | - | - | Active | - | Details | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Lug | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | SPST-NO | - | - | - | - | 8.95 mm | 8.3 mm | 5.3 mm | - | - | ||
![]() ABS1413503 Panasonic | 49 |
| - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | 50,000 Cycles | 50 | PANASONIC CORP | Non-Illuminated | - | ABS1413503 | - | - | Panasonic Electric Works | - | - | - | 85 °C | -40 °C | - | Bulk | - | - | Active | Active | 5.8 | - | Yes | 125 V | 30 V | -40°C ~ 85°C | - | ABS | EAR99 | - | 8536.50.70.00 | - | 2A (AC/DC) | IP50 - Dust Protected | compliant | - | Solder Lug | 19.8 mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | SOLDER | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 45gf | - | - | - | - | 2 A | - | - | 0.063 (1.6mm) | 250 V | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.346 (8.80mm) | 2.957gf | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | - | - | - | - | - | - | - | 11.1 mm | - | ||
![]() ABS1614503 Panasonic | 9 |
| - | - | NO | PANEL MOUNT | - | - | - | - | - | 50000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | - | ABS1614503 | ABS1 | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Obsolete | - | 5.78 | - | Yes | - | - | - | - | ABS | EAR99 | - | 8536.50.70.00 | - | - | - | compliant | - | - | 21.2 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | SPDT | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | WIRE | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 2 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | - | - | - | - | 16.9 mm | - | ||
![]() ABJ141441J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASQM16430-A Panasonic | 842 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Plunger | - | - | - | - | - | - | - | - | 50mA at 16V DC | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | IP67 | - | - | - | - | - | ||
![]() ASQM16A30-A Panasonic | 914 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Plunger | - | - | - | - | - | - | - | - | 50mA at 16V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | IP67 | - | - | - | - | - | ||
![]() AH1484 Panasonic | 9 |
| - | - | - | - | Roller Lever | Roller Lever | - | Panasonic Industrial Devices | Silver Nickel Alloy | - | 50 | - | Non-Illuminated | Panasonic | - | - | +85°C | - | -25°C | PCB Mount | - | - | - | - | - | - | AH1484-A AH1484A-A | - | - | - | Details | - | - | - | - | Tube | AH1 (FJ) | - | - | - | Switches | - | - | - | - | Solder Pin | - | - | Simulated Roller Lever | - | ON - (OFF), OFF - (ON) | - | - | - | - | 10^6Operations | - | 1 A @ 30 V dc | SPDT | 0.26 N | PCB | Snap Action Switches | -25 → +85°C | - | - | - | - | - | - | - | - | - | 0.02N | - | - | - | - | SP-CO | - | - | Basic / Snap Action Switches | IP40 | - | - | - | - | - | ||
![]() AVM3805 Panasonic | 40 |
| - | - | - | - | Plunger, Pin | - | - | Panasonic Industrial Devices | Silver Nickel | - | 100 | - | Non-Illuminated | Panasonic | - | - | + 85 C | Glenair | - 25 C | PCB Mount | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | 125 VDC | - | - | * | - | Subminiature | - | Switches | - | - | - | - | Quick Connect | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 1.47 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | ||
![]() ABS1514403 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM1301KF Panasonic | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 500000 Cycle(s) | - | PANASONIC CORP | - | - | AM1301KF | AM1 | - | - | - | - | - | 80 °C | -25 °C | - | - | ROHS COMPLIANT | - | Obsolete | - | 5.79 | - | Yes | - | - | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | compliant | - | - | 49.2 mm | 17.5 mm | LEAF LEVER | - | - | 0.5 A | - | 125 V | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 10 A | - | - | - | 250 V | - | - | - | - | 5.6 mm | MOMENTARY | 4 mm | 1.47 N | - | - | - | - | - | - | - | - | 24.1 mm | - | ||
![]() AM1501KF Panasonic | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 500000 Cycle(s) | - | PANASONIC CORP | - | - | AM1501KF | AM1 | - | - | - | - | - | 80 °C | -25 °C | - | - | ROHS COMPLIANT | - | Obsolete | - | 5.79 | - | Yes | - | - | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | compliant | - | - | 49.2 mm | 17.5 mm | RIGID LEVER | - | - | 0.5 A | - | 125 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 10 A | - | - | - | 250 V | - | - | - | - | 5.74 mm | MOMENTARY | 0.14 mm | 0.69 N | - | - | - | - | - | - | - | - | 24.1 mm | - | ||
![]() SS-5GL13-F Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |