- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Actuator | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | IP Rating | Height | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVM3255613-A Panasonic | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | AVM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE-18L62D Panasonic | 9148 |
| - | - | - | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | 50000 Cycle(s) | 5000 | PANASONIC CORP | Non-Illuminated | ESE18L62D | - | - | Panasonic Electronic Components | - | PCB Mount | 1.4 mm | 60 °C | -10 °C | Left | Tape & Reel (TR) | - | Active | Active | 2.35 | Details | Yes | - | - | - | 5 VDC | - | MouseReel | - | ESE18 | e2 | Yes | - | - | - | Gull Wing | EAR99 | - | 2 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | - | - | - | unknown | 10 mA | Gull Wing Lead | 4.4 mm | 4 mm | - | - | SPST | - | - | 0.01 A | 5 V | SOLDER | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | 10 mA | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | 0.3 N | SPST-NC | - | - | - | 1.2 mm | 1.2 mm | 1.2 mm | - | - | - | No SVHC | - | - | ||
![]() AVL3805613 Panasonic | 14 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | Plunger, Pin | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVL3805613 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.35 | Details | Yes | 0.070548 oz | - | 250 VAC | 125 VDC | - | - | - | AVL | e4 | Yes | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | Pin Plunger | - | OFF - ON | - | - | 0.1 A | 30 V | QUICK CONNECT | - | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPST | 1.47 N | Tab | -25 → +85°C | - | 0.1 A | - | - | - | 250 V | - | - | - | 0.2N | - | - | 1 mm | MOMENTARY | - | 0.6 mm | 1.47 N | SPDT | - | - | - | - | - | 11.1 mm | - | - | - | - | - | - | ||
![]() ESE-18L62C Panasonic | 16 |
| - | - | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | ESE-18 | - | 50,000 Cycles | 5000 | PANASONIC CORP | Non-Illuminated | ESE18L62C | - | - | Panasonic Electronic Components | - | PCB Mount | 2.1 mm | 60 °C | -10 °C | Left | Tape & Reel (TR) | - | Active | Active | 5.8 | - | Yes | 0.034463 oz | - | - | 5 VDC | -10°C ~ 60°C | - | - | ESE18 | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 10mA (DC) | - | - | unknown | 10 mA | SMD/SMT | 4.4 mm | 4 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | - | - | 0.01 A | 5 V | SOLDER | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | 0.122 (3.1mm) | - | - | - | - | MOMENTARY | - | - | 0.3 N | - | - | - | - | 1.2 mm | 1.2 mm | 1.2 mm | - | - | - | - | - | - | ||
![]() AVT321461 Panasonic | 40 |
| - | - | - | - | - | - | - | - | - | Lever | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | - | AVT | - | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | 100 mA | Solder Terminal | - | - | Short Hinge Lever | - | OFF - ON | - | - | - | - | - | - | - | - | 5 x 10^5Operations | - | 100 mA @ 30 V dc | SPST | 0.98 N | Solder | -25 → +85°C | - | - | - | - | - | - | - | - | - | 0.034N | - | - | - | - | - | - | - | SP-CO | - | - | - | - | - | - | - | 17.85 mm | - | - | - | - | ||
![]() ESE-22MH57 Panasonic | 2470 |
| - | - | - | - | Through Hole | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | ESE-22 | - | 50,000 Cycles | 500 | PANASONIC CORP | Non-Illuminated | ESE22MH57 | - | - | Panasonic Electronic Components | - | Chassis Mount | 1.2 mm | 70 °C | -10 °C | Vertical/Horizontal | Bulk | - | Active | Active | 5.79 | Details | Yes | 0.004115 oz | - | - | 5 V | -10°C ~ 70°C | Cut Tape | - | ESE22 | e2 | Yes | - | - | - | Solder | EAR99 | - | 2 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 10mA (DC) | - | - | unknown | 10 mA | Solder Lug | 6.15 mm | 4.55 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.01 A | 5 V | SOLDER | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300 mN | - | - | - | - | - | - | - | - | - | - | 0.055 (1.4mm) | - | - | - | 1.2 mm | MOMENTARY | - | - | 0.3 N | - | - | - | - | - | - | 2.85 mm | - | - | - | - | - | - | ||
![]() ESE-18L62A Panasonic | 22 |
| - | - | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | ESE-18 | - | 50,000 Cycles | 5000 | PANASONIC CORP | Non-Illuminated | ESE18L62A | ESE18 | - | Panasonic Electronic Components | - | PCB Mount | 2.1 mm | 60 °C | -10 °C | Left | Tape & Reel (TR) | - | Active | Active | 2.36 | Details | Yes | - | - | - | 5 VDC | -10°C ~ 60°C | Reel | - | ESE18 | e2 | Yes | - | - | - | Gull Wing | EAR99 | - | 2 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 10mA (DC) | - | - | unknown | 10 mA | Gull Wing Lead | 4.4 mm | 4 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | - | - | 0.01 A | 5 V | SOLDER | - | SPST | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10 mA | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | 0.122 (3.1mm) | - | - | - | - | MOMENTARY | - | - | 0.3 N | SPST-NC | - | - | - | 1.2 mm | 1.2 mm | 1.2 mm | - | - | - | No SVHC | - | - | ||
![]() AVM34353 Panasonic | 6 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | Silver Nickel Alloy | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM34353 | - | +85°C | - | -25°C | Chassis Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.37 | Compliant | Yes | - | - | - | - | - | Bulk | - | AVM | e4 | - | - | - | - | PCB | EAR99 | - | 2 | Silver (Ag) | 85 °C | -25 °C | 8536.50.70.00 | - | - | - | - | compliant | - | - | 19.8 mm | 6.4 mm | Long Hinge Lever | - | SPDT | - | - | 5 A | 30 V | SOLDER | - | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 5 A @ 250 V ac | - | 0.44 N | PCB | -25 → +85°C | - | 5 A | - | - | - | 250 V | - | - | - | 0.029N | - | - | 5.1 mm | MOMENTARY | - | 3.5 mm | 0.44 N | SP-CO | - | - | - | - | - | 11.1 mm | - | - | - | - | - | - | ||
![]() AVM34153 Panasonic | 49 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM34153 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.37 | - | Yes | - | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | compliant | - | Solder Pin | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | OFF - ON | - | - | 5 A | 30 V | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | - | - | 3.3 mm | MOMENTARY | - | 2.5 mm | 0.59 N | - | - | - | - | - | - | 11.1 mm | - | 17.85 mm | - | - | - | - | ||
![]() ESE-18R62C Panasonic | 388 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | 4 | 2 | - | ESE-18 | - | 50 kcycles | 5000 | PANASONIC CORP | Non-Illuminated | ESE18R62C | - | - | Panasonic Electronic Components | - | PCB Mount | 2.1 mm | 60 °C | -10 °C | Right | Tape & Reel (TR) | - | Active | Active | 5.8 | Details | Yes | - | - | - | 5 VDC | -10°C ~ 60°C | Cut Tape | - | ESE18 | e2 | Yes | - | - | - | Gull Wing | EAR99 | - | 2 | Tin/Copper (Sn/Cu) | 60 °C | -10 °C | 8536.50.70.00 | - | 10mA (DC) | Right Angle | - | unknown | 10 mA | Gull Wing Lead | 4.4 mm | 4 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | 500 mΩ | - | 0.01 A | 5 V | SOLDER | - | SPST | 5 V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10 mA | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | 0.122 (3.1mm) | - | - | - | - | MOMENTARY | - | - | 0.3 N | SPST-NC | - | - | - | 1.2 mm | 1.2 mm | 1.2 mm | - | 2.55 mm | No | No SVHC | - | Lead Free | ||
![]() ESE-11SV1 Panasonic Electronic Components | 30000 | - | Datasheet | 10 Weeks | Copper, Tin | PCB, Through Hole | Through Hole | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -10°C~70°C | Bulk | 2011 | ESE11 | e2 | yes | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | 2 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | Straight | - | unknown | 10mA | PC Pin | - | - | Overtravel Plunger | SPST-NO | Off-Mom | 500mOhm | - | 0.01A | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 35gf | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.305 (7.75mm) | - | - | - | - | - | - | - | - | - | - | - | - | 6.1mm | 3mm | - | - | 2.6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ESE-11MH2T Panasonic Electronic Components | 7630 | - | Datasheet | 10 Weeks | - | PCB, Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -10°C~70°C | Tape & Reel (TR) | 2012 | ESE11 | e2 | yes | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | unknown | 10mA | Gull Wing | - | 6.1 mm | Overtravel Plunger | SPST-NO | Off-Mom | 500mOhm | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 35gf | - | - | - | - | - | - | - | - | - | - | 0.132 (3.35mm) | - | - | - | - | - | - | - | - | - | - | - | - | 4.25mm | 6.4mm | - | - | 2.4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AVT34243 Panasonic | 6 |
| - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVT34243 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.35 | Details | Yes | 0.070548 oz | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | PCB | EAR99 | Subminiature | 2 | Silver (Ag) | 85 °C | -25 °C | 8536.50.70.00 | - | - | - | - | compliant | 3 A | Solder Pin | 19.8 mm | 6.4 mm | Hinge Lever | - | OFF - ON | - | - | 3 A | 30 V | SOLDER | - | SPDT | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 3 A @ 250 V ac | SPST | 0.98 N | PCB | -25 → +85°C | - | 3 A | - | - | - | 250 V | - | - | - | 0.029N | - | - | 4 mm | MOMENTARY | - | 2.8 mm | 0.34 N | SP-CO | - | - | - | - | - | 11.1 mm | - | 20 mm | - | Unknown | - | - | ||
![]() ESE-24SV3 Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -10°C~70°C | Bulk | 2005 | ESE24 | e2 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 5V | 10mA DC | Straight | - | unknown | 10mA | PC Pin | 7.5mm | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | 500mOhm | 100000000Ohm | 0.01A | - | - | 100VAC V | - | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 35gf | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.317 (8.05mm) | - | 6 | (N.O.) (N.C.) | - | - | WAVE | - | - | - | - | - | - | 5.6mm | 3mm | - | 0.106 inch | 2.95mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ESE-18R12B Panasonic | 12000 |
| - | - | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | ESE-18 | - | 50,000 Cycles | 5000 | PANASONIC CORP | Non-Illuminated | ESE18R12B | - | - | Panasonic Electronic Components | - | PCB Mount | 1.4 mm | 60 °C | -10 °C | Right | Tape & Reel (TR) | - | Active | Active | 2.35 | Details | Yes | - | - | - | 5 VDC | -10°C ~ 60°C | Cut Tape | - | ESE18 | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 10mA (DC) | - | - | unknown | 10 mA | J Form Lead | 4.4 mm | 4 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.01 A | 5 V | SOLDER | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | 0.122 (3.1mm) | - | - | - | - | MOMENTARY | - | - | 0.3 N | - | - | - | - | 1.2 mm | 1.2 mm | 1.2 mm | - | - | - | - | - | - | ||
![]() ESE-18R12C Panasonic | 251 |
| - | - | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | ESE-18 | - | 50,000 Cycles | 5000 | PANASONIC CORP | Non-Illuminated | ESE18R12C | - | - | Panasonic Electronic Components | - | PCB Mount | - | 60 °C | -10 °C | Right | Tape & Reel (TR) | - | Active | Active | 1.77 | Details | Yes | - | - | - | 5 VDC | -10°C ~ 60°C | - | - | ESE18 | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 10mA (DC) | - | - | unknown | 10 mA | SMD/SMT | 4.4 mm | 4 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.01 A | 5 V | SOLDER | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300 mN | - | - | - | - | - | - | - | - | - | - | 0.122 (3.1mm) | - | - | - | - | MOMENTARY | - | - | 0.3 N | SPST-NO | - | - | - | - | - | 1.2 mm | - | - | - | - | - | - | ||
![]() AVT3852613 Panasonic | 44 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | Roller Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVT3852613 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | Details | Yes | - | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | Roller Lever | - | OFF - ON | - | - | 0.1 A | 30 V | QUICK CONNECT | - | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPST | 0.49 N | Tab | -25 → +85°C | - | 0.1 A | - | - | - | 250 V | - | - | - | 0.017N | - | - | 3.3 mm | MOMENTARY | - | 2.5 mm | 0.2 N | SP-CO | - | - | - | - | - | 11.1 mm | - | 18 mm | - | - | - | - | ||
![]() AVM37253 Panasonic | 14 |
| - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM37253 | AVM3 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | compliant | - | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | Hinge Lever | - | OFF - ON | - | - | 5 A | 30 V | SOLDER | - | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 5 A @ 250 V ac | SPST | 1.47 N | Left Angle PCB | -25 → +85°C | - | 5 A | - | - | - | 250 V | - | - | - | 0.034N | - | - | 4 mm | MOMENTARY | - | 2.8 mm | 0.54 N | SP-CO | - | - | - | - | - | 6.4 mm | - | 20 mm | - | - | - | - | ||
![]() AV32543 Panasonic | 40 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | Roller Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV32543 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.38 | Details | Yes | 0.070548 oz | - | 250 VAC | 125 VDC | - | - | - | AV | e4 | Yes | - | - | - | - | EAR99 | High Precision | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | compliant | 3:00 AM | Solder Terminal | 19.8 mm | 6.4 mm | Roller Lever | - | OFF - ON | - | - | 3 A | 30 V | SOLDER | - | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 3 A @ 250 V ac | SPST | 0.98 N | Solder | -25 → +85°C | - | 3 A | - | - | - | 250 V | - | - | - | 0.034N | - | - | 3.3 mm | MOMENTARY | - | 2.5 mm | 0.39 N | SP-CO | - | - | IP40 | - | - | 11.1 mm | - | 30 mm | - | - | - | - | ||
![]() AV34243 Panasonic | 22 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV34243 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.76 | - | Yes | - | - | 250 VAC | 125 VDC | - | - | - | AV | e4 | - | - | - | - | - | EAR99 | High Precision | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | compliant | 3 A | Solder Pin | 19.8 mm | 6.4 mm | Hinge Lever | - | OFF - ON | - | - | 3 A | 30 V | SOLDER | - | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 3 A @ 250 V ac | SPST | 0.98 N | PCB | -25 → +85°C | - | 3 A | - | - | - | 250 V | - | - | - | 0.029N | - | - | 4 mm | MOMENTARY | - | 2.8 mm | 0.34 N | SP-CO | - | - | - | - | - | 11.1 mm | - | 20 mm | - | - | - | - |