- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Weight | Actuator Style | Base Product Number | CoilResistance | Contact Materials | Device Type | Dielectric Strength | ECCN (US) | ElectricalLife | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Voltage Rating (V) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Pre-Travel | Mechanical Life (Cycles) | Mfr | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Minimum Over-Travel | Mounting | Operating Force (N) | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Release Force (N) | Risk Rank | Rohs Code | Switch Configuration | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Impedance | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Topology | Operating Force | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Contact Timing | Contact (DC) Max Rating R Load | Coil Power | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Contact/Output Supply Type | Pretravel | Relay Action | Operating Position | Release Force | Coil/Input Supply Type | Operating Frequency-Min | VSWR | RF Type | Actuator Travel | Characteristic Impedance | P1dB | Pre-Travel-Max | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | IIP3 | Switching Time | Features | Electrical Life Cycles | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASQ10610 Panasonic Electric Works | 1 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | 100 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ASQ1 | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Wire | - | 2 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | - | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 20V | 13.3mm | 5.4 mm | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | - | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | - | 153gf | - | - | - | - | - | .1A@30VDC | - | 0.087 (2.2mm) | - | - | - | - | - | 0.330 (8.4mm) | - | - | - | - | - | 5.9 mm | - | - | 7.9 mm | - | - | - | - | - | - | - | - | - | - | - | 15.3mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABV1615619R Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Obsolete | Not Applicable | - | Wire Leads | - | - | - | - | - | 85°C | -40°C | - | - | - | 3A AC | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Wire Leads | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | - | - | - | 320gf | - | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | - | 0.063 (1.6mm) | - | 0.815 (20.7mm) | 60gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP50, IP67, Waterproof | ||
![]() ABJ141261 Panasonic Electric Works | 153 |
| - | 11 Weeks | - | - | Chassis Mount | 125 | NO | PANEL MOUNT | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 2 | Gold (Au) | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | - | - | IP50 - Dust Protected | - | - | - | Solder Lug | 125V | - | 6 mm | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 65gf | - | 0.1A | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | - | 0.120 (3.0mm) | - | 0.268 (6.8mm) | 5.099gf | - | - | - | - | 3.5 mm | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | - | - | RoHS Compliant | - | IP50 | ||
![]() ABJ361860 Panasonic Electric Works | 79 |
| Datasheet | 11 Weeks | - | Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ABJ | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | - | Straight | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | - | 20mm | 9 mm | - | Lever, Leaf | SPDT | On-Mom | - | - | 2A | - | - | 125V | - | - | - | - | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 130gf | - | 2A | 2A@125VAC | - | - | - | - | 0.098 (2.5mm) | - | 0.040 (1.0mm) | - | 0.236 (6.0mm) | - | 0.630 (16.0mm) | 30gf | - | - | - | - | 4 mm | - | - | 2.6 mm | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() ASQ10637 Panasonic Electric Works | 13 |
| - | 12 Weeks | - | - | Chassis Mount | 100 | NO | PANEL MOUNT | - | - | - | - | - | - | - | Gold | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ASQ1 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 2 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | - | 13.3mm | 5.4 mm | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 0.1A | - | 30V | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | 100mA | - | 173gf | - | - | - | - | - | - | - | 0.102 (2.6mm) | - | - | - | - | - | 0.366 (9.3mm) | - | - | - | - | - | - | - | - | 7.8 mm | - | - | - | - | - | - | - | - | - | - | - | 15.3mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() AGX706F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | Cadmium, Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | AGX | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | UL, CSA, VDE, SEMKO APPROVED | - | 40V | 10A AC 6A DC | - | - | - | IP40 | - | unknown | 100mA | Quick Connect - 0.110/0.250 | 125V | 27.0002mm | 14.605 mm | - | Round (Pin Plunger) | 3PST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 6A | - | 30V | - | - | 10.1A | 2500VRMS V | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | - | 300gf | - | - | 10.1A@250VAC | - | SNAP ACTION | - | - | 0.158 (4.0mm) | 250V | - | - | - | - | 0.276 (7.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium Free | - | - | - | - | - | 22.5044mm | 0.394 inch | - | - | - | RoHS Compliant | - | - | ||
![]() ABJ1512609 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | - | 500mg | - | - | - | Silver | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | ABJ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | - | Straight | IP50 - Dust Protected | 6mm | - | 2A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | - | 2A | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 65gf | - | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | - | 0.120 (3.0mm) | - | 0.268 (6.8mm) | 5.099gf | - | - | - | - | 3.5 mm | - | - | 3 mm | - | - | - | - | - | - | - | - | - | 14.05mm | - | 6.5mm | - | - | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() ESE-58R11B Panasonic Electronic Components | 12000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2009 | ESE58 | e2 | yes | Active | 1 (Unlimited) | - | J-Bend | EAR99 | - | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | 5V | 10mA DC | - | - | Right Angle | - | - | - | 10mA | J Lead | - | 3.5mm | 3 mm | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 2Ohm | - | 0.01A | - | - | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 30gf | - | - | - | - | - | .01A@5VDC | - | - | - | - | - | - | - | 0.079 (2.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 0.9mm | 1.4mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() AZ8108CEJ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustable Roller Arm | - | - | - | Rotary | 1000Vrms | EAR99 | - | PANASONIC CORP | - | - | - | Panasonic Electronic Components | AZ8108CEJ | - | 250 | 15 | 5@250VAC | 60 | 20° | 10000000 | - | 100 | -20 | 75° | Screw Mount | 7.84 | - | - | - | - | - | Obsolete | SPDT | 47.7 | - | 0.49 | 8.44 | - | N.O./N.C. | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 | 28 | - | - | - | - | - | 165.5 | - | - | RoHS Compliant | - | - | ||
![]() ARD10024Q Panasonic | 2508 |
| - | - | - | - | - | Module, Pin Contacts | NO | PANEL MOUNT | - | Module | - | - | - | ARD10024 | 600 Ω | - | - | - | - | 5000000 Cycle(s) | PANASONIC CORP | 120 W | 0.5 dB | 60 dB | Panasonic Electronic Components | ARD10024Q | ARD | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | 18000 MHz | 85 °C | -55 °C | Bulk | ROHS COMPLIANT | Active | - | - | Active | - | 5.72 | Yes | - | - | - | -55°C ~ 85°C | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.41.00.20 | - | - | BOX; BULK | 24V | - | - | - | compliant | - | - | - | 34 mm | 13.2 mm | 34mm x 13.2mm x 39mm | - | SPDT | - | - | - | 0.1 A | - | 30 V | - | SOLDER | - | - | 50Ohm | - | - | - | - | - | Reflective | - | RF COAXIAL RELAY | 0.1 A | - | 15 ms | - | - | 970 mW | - | 30 V | - | AC/DC | - | LATCHED | - | - | DC | 12400 MHz | 1.5 | General Purpose | - | 50 Ω | - | - | SPDT | 24 V | 0.04 A | - | 15 ms | - | - | - | - | - | - | 39 mm | - | - | - | - | - | - | - | ||
![]() AH16609-A Panasonic Electric Works | 28 | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2000 | AH1 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | 85°C | -25°C | - | - | 30V | 3A AC 2A DC | - | - | Straight | - | - | - | 2A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | - | SPDT | 30V | 500,000 Cycles | - | 2A | - | 150gf | - | - | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | - | 0.020 (0.5mm) | - | 0.217 (5.5mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | IP40 | ||
![]() ABS1416503 Panasonic Electric Works | 20 |
| Datasheet | 11 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABS | - | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | - | - | IP50 - Dust Protected | - | - | - | Solder Lug | 125V | 19.8mm | 6.4 mm | - | Lever, Roller | SPDT | On-Mom | - | - | 2A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | 2A | 2A@250VAC | - | - | - | - | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | - | 0.100 (2.5mm) | - | 0.571 (14.5mm) | 4.079gf | - | - | - | - | 3.3 mm | - | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | 11.1mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AVL3245613 Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | AVL3 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | Gold (Au) | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | - | - | - | - | - | 100mA | Solder Lug | 125V | 19.8mm | 6.4 mm | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 55gf | - | 0.1A | .1A@250VAC | - | - | - | - | 0.047 (1.2mm) | 250V | 0.032 (0.81mm) | - | 0.110 (2.8mm) | - | 0.460 (11.7mm) | 3.500gf | - | - | - | - | 4 mm | - | - | 2.8 mm | - | - | - | - | - | - | - | - | - | - | - | 11.1mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ESE-22MV21 Panasonic Electronic Components | 110 |
| Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 5V | -10°C~70°C | Bulk | 2010 | ESE22 | e2 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | - | 10mA DC | - | - | Straight | - | - | - | 10mA | SMD (SMT) Tab | - | 5.7mm | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 500mOhm | - | 0.01A | - | - | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 30gf | - | - | - | - | - | .01A@5VDC | - | - | - | - | - | - | - | 0.232 (5.9mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 4.1mm | - | 1.9mm | - | 2.2mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() AV452461 Panasonic Electric Works | 22 | - | - | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Plastic | 200mg | - | - | - | Gold, Stainless Steel | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 2 | - | 80°C | -25°C | - | - | 30V | 100mA DC | - | - | Right Angle | - | 8.6mm | - | 100mA | PC Pin | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 100mA | - | - | SPDT | 30V | 300,000 Cycles | - | 100mA | - | 25gf | - | - | - | - | - | - | - | 0.015 (0.4mm) | - | 0.027 (0.7mm) | - | 0.094 (2.4mm) | - | 0.228 (5.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | 7.5mm | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AH178261-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | - | - | Right Angle | - | - | - | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | - | SPDT, SPST | 30V | 1,000,000 Cycles | - | 100mA | - | 25gf | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.083 (2.1mm) | - | 0.268 (6.8mm) | 2.500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1464619-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | - | - | Straight | - | 6mm | - | 100mA | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | - | 100mA | - | - | SPDT | 30V | 500,000 Cycles | - | - | - | 55gf | - | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | - | 0.083 (2.1mm) | - | 0.374 (9.5mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.65mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARD50012 Panasonic | In Stock | - | - | - | - | - | - | Module, Pin Contacts | NO | PANEL MOUNT | - | Module | - | - | - | ARD500 | 171 Ω | - | - | - | - | 5000000 Cycle(s) | PANASONIC CORP | 120 W | 0.8 dB | 55 dB | Panasonic Electronic Components | ARD50012 | ARD | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | 26500 MHz | 85 °C | -55 °C | Bulk | ROHS COMPLIANT | Active | - | - | Active | - | 5.72 | Yes | - | - | - | -55°C ~ 85°C | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.41.00.20 | - | - | BOX; BULK | 12V | - | - | - | compliant | - | - | - | 34 mm | 13.2 mm | 34mm x 13.2mm x 39mm | - | SPDT | - | - | - | 0.1 A | - | 30 V | - | SOLDER | - | - | 50Ohm | - | - | - | - | - | Reflective | - | RF COAXIAL RELAY | 0.1 A | - | 15 ms | - | - | 840 mW | - | 30 V | - | AC/DC | - | LATCHED | - | - | DC | 18000 MHz | 1.7 | General Purpose | - | 50 Ω | - | - | SPDT | 12 V | 0.07 A | - | 15 ms | - | - | - | - | - | - | 39 mm | - | - | - | - | - | - | - | ||
![]() AV38423 Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AV3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | - | - | - | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | 16gf | - | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | - | 0.110 (2.8mm) | - | 0.460 (11.7mm) | 1.530gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AH14649-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | 85°C | -25°C | - | - | 30V | 3A AC 2A DC | - | - | Straight | - | - | - | 2A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | - | SPDT | 30V | 500,000 Cycles | - | 2A | - | 55gf | - | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | - | 0.083 (2.1mm) | - | 0.374 (9.5mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 |