- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact Function | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESE-13V01A Panasonic Electronic Components | 12800 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | 50,000 Cycles | Industrial grade | -10°C~60°C | Tape & Reel (TR) | 2010 | ESE13 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Silver (Ag) - with Nickel (Ni) barrier | - | - | - | - | 8536.50.70.00 | 5V | 10mA DC | - | - | - | unknown | - | J Lead | - | 4.2mm | 3.6 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.01A | - | 5V | - | - | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | - | 60° | - | 15° | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() AV3602613-A Panasonic Electric Works | 20 |
| - | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 200,000 Cycles | - | -25°C~85°C | Bulk | 2008 | AV3 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | - | - | - | - | 100mA | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | SPDT | - | 500,000 Cycles | - | - | 50gf | - | - | - | - | 0.015 (0.4mm) | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 7.546gf | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-24CMH1T Panasonic Electronic Components | 9 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | 3 | - | - | - | 50,000 Cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ESE24 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 85°C | -40°C | - | - | - | 5V | 10mA DC | - | - | - | - | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | SPDT | - | 50,000 Cycles | - | - | 35gf | - | - | - | - | - | - | - | 0.132 (3.35mm) | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ESE-13V05D Panasonic Electronic Components | 17 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | 4 | - | - | - | 50,000 Cycles | - | -10°C~60°C | Tape & Reel (TR) | 2012 | ESE13 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 60°C | -10°C | - | - | - | 5V | 10mA DC | - | - | - | - | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | 30gf | - | - | - | - | 60° | - | 15° | 15° | - | - | - | - | - | Board Guide | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ESE-18R61D Panasonic Electronic Components | 13 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | 50,000 Cycles | - | -10°C~60°C | Tape & Reel (TR) | 2006 | ESE18 | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NC | On-Mom | 500mOhm | 100000000Ohm | 0.01A | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 30gf | - | - | - | .01A@5VDC | - | - | - | 0.102 (2.6mm) | - | 2 | N.O.-N.C. | 1.4986 mm | - | Board Guide | 1.2mm | - | 4mm | - | 2.15mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ASQ10330 Panasonic Electric Works | 35 | - | Datasheet | 12 Weeks | - | Panel, Screw, Wire | Chassis Mount | 100 | - | - | - | - | - | Gold | 200,000 Cycles | - | -40°C~85°C | Bulk | - | ASQ1 | - | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | - | 13.3mm | 5.4 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 0.1A | - | - | - | - | - | SPST | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 153gf | - | - | - | .1A@30VDC | 0.087 (2.2mm) | - | - | 0.330 (8.4mm) | - | - | - | 5.9 mm | 7.9 mm | - | - | - | - | 8.8mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() ASQM17428 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Gold | 150,000 Cycles | - | -40°C~85°C | Bulk | - | ASQM1 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | Blue | - | - | 16V | 50mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 50mA | Solder Lug | - | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | - | - | - | 0.085 (2.16mm) | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABJ1510409 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 500mg | Silver | 6,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | IP50 - Dust Protected | - | - | 1A | PC Pin | 125V | 12.8mm | 6 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 1A | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 1A | 1A@125VAC | - | 1A@30VDC | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.217 (5.5mm) | 15gf | - | - | 0.85 mm | 0.6 mm | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABJ1514619 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 500mg | Gold, Silver | 6,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | - | 100mA | PC Pin | 125V | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | 24V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 65gf | - | - | - | - | 0.020 (0.5mm) | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 5.099gf | - | - | 3.5 mm | 3 mm | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABJ1410409 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | 500mg | Nickel, Silver | 6,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | IP50 - Dust Protected | 6mm | - | 1A | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 1A | - | - | 125V | 1A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 1A | 1A@125VAC | - | 1A@30VDC | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.217 (5.5mm) | 15gf | - | - | 0.85 mm | - | - | - | 12.8mm | - | 6.5mm | - | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() ABV1630403 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | - | 3A | Wire Leads | 250V | 33mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | IP50; IP67 | - | 250V | - | - | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 3A | 3A@250VAC | - | - | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 25gf | - | - | 2.4 mm | 1.6 mm | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABJ1410419 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | 500mg | Gold, Silver | 6,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | - | 100mA | Solder Lug | 125V | 12.8mm | 6 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | 24V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 0.1A | .1A@125VAC | - | - | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.217 (5.5mm) | 15gf | - | - | 0.85 mm | 0.6 mm | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() ABJ1512409 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 500mg | Silver | 6,000 Cycles | - | -40°C~85°C | Bulk | 2010 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | IP50 - Dust Protected | - | - | 1A | PC Pin | 125V | 12.8mm | 6 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | - | 0.020 (0.5mm) | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 3.059gf | - | - | 3.5 mm | 3 mm | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABJ473840 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Silver | 30,000 Cycles | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 1A | Wire Leads | 125V | 16.65mm | 6.7 mm | Lever, Leaf | SPST-NO | Off-Mom | - | - | 1A | - | - | 125V | - | - | SPST | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | 1A | 1A@125VAC | - | 1A@30VDC | 0.055 (1.4mm) | 0.020 (0.5mm) | 0.102 (2.6mm) | 0.420 (10.7mm) | 22gf | - | - | 8.5 mm | 6 mm | - | - | - | - | 12mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AVM3435P3 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 2g | Silver | 50,000 Cycles | - | -25°C~85°C | Bulk | 2006 | AVM3 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | - | - | 125V | 10A AC | Straight | - | - | - | 5A | PC Pin | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | - | 30,000,000 Cycles | - | - | 45gf | - | - | - | - | 0.062 (1.6mm) | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-24CSV3 Panasonic Electronic Components | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 2012 | ESE24 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | 5V | 10mA DC | - | - | - | - | 10mA | PC Pin | - | - | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | SPDT | - | 50,000 Cycles | - | - | 35gf | - | - | - | - | - | - | - | 0.317 (8.05mm) | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AVL3425613 Panasonic Electric Works | 36 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 2g | Gold | 200,000 Cycles | - | -25°C~85°C | Bulk | 2008 | AVL3 | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | PC Pin | 250V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | - | - | 250V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 55gf | 0.1A | .1A@250VAC | - | .1A@30VDC | 0.047 (1.2mm) | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | 4 mm | 2.8 mm | - | - | - | - | 11.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() AVT38223 Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Screw | Chassis Mount | - | - | - | - | - | 2g | Silver | 50,000 Cycles | - | -25°C~85°C | Bulk | 2008 | AVT3 | e4 | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC/DC | Straight | - | - | - | 3A | Quick Connect - 0.110 (2.8mm) | 250V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 3A | - | - | 250V | - | - | - | 125V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 16gf | 3A | 3A@250VAC | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 1.530gf | - | - | 4 mm | 2.8 mm | - | - | - | - | 11.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() AV440461 Panasonic Electric Works | 586 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | 100 | - | - | - | Plastic | 200mg | Gold, Stainless Steel | 200,000 Cycles | - | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | 2 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | - | - | unknown | 100mA | PC Pin | - | 7.5mm | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 100gf | - | - | - | .1A@30VDC | 0.004 (0.1mm) | 0.004 (0.1mm) | 0.012 (0.3mm) | 0.189 (4.8mm) | - | - | - | 0.4 mm | 0.3 mm | - | - | - | - | 4.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGX105F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount, Snap-In | - | NO | - | - | - | - | Cadmium, Silver | 100,000 Cycles | - | -25°C~85°C | Bulk | 2006 | AGX | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | UL, CSA, VDE, SEMKO APPROVED | - | 30V | 10A AC 6A DC | - | IP40 | - | unknown | 10.1A | Quick Connect - 0.250 (6.3mm) | 250V | 27.0002mm | 14.605 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 6A | - | 30V | - | - | 2500VRMS V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | 400gf | - | 10.1A@250VAC | SNAP ACTION | - | 0.079 (2.0mm) | - | - | 0.189 (4.8mm) | - | - | - | - | - | Cadmium Free | - | - | - | 22.5044mm | 0.315 inch | - | - | RoHS Compliant | - | - |