- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Peak Reflow Temperature (Cel) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABS1412419 Panasonic Electric Works | 7 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | 2g | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2002 | ABS | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -40°C | - | 30V | 100mA AC/DC | Straight | - | IP50 - Dust Protected | - | - | 100mA | - | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 30V | 5,000,000 Cycles | - | - | 35gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABV1230619 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 7g | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2002 | ABV | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 3A AC | Straight | - | IP50 - Dust Protected | - | - | 3A | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | 250V | - | SPST | - | 5,000,000 Cycles | - | - | 300gf | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 60gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() ABS1112503 Panasonic Electric Works | 23 |
| Datasheet | 11 Weeks | - | Screw | Chassis Mount | - | - | - | - | - | - | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2008 | ABS | - | - | Active | Not Applicable | Tab | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | - | IP50 - Dust Protected | - | - | - | - | Quick Connect - 0.110 (2.8mm) | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | 2A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 55gf | 2A | 2A@250VAC | - | 0.047 (1.2mm) | 250V | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | 4 mm | 2.8 mm | - | - | 11.1mm | - | - | RoHS Compliant | - | IP50 | ||
![]() ABV162050 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | Silver (Ag) | - | - | 8536.50.70.00 | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | Wire Leads | 250V | 33mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | IP50; IP67 | - | - | - | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 5A | 5A@250VAC | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 40gf | 2.4 mm | 1.6 mm | - | - | 15.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABS1110513 Panasonic Electric Works | 34 | - | Datasheet | 11 Weeks | - | - | Chassis Mount | 100 | NO | PANEL MOUNT | - | - | - | Gold | 200,000 Cycles | -40°C~85°C | Bulk | - | ABS | e4 | - | Active | 1 (Unlimited) | Tab | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | - | IP50 - Dust Protected | - | - | - | - | Quick Connect - 0.110 (2.8mm) | 125V | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 150gf | 0.1A | .1A@250VAC | - | 0.015 (0.4mm) | 250V | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | 1 mm | 0.6 mm | - | - | 11.1mm | - | - | RoHS Compliant | - | IP50 | ||
![]() ESE-11SH5 Panasonic Electronic Components | 11 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2 | - | - | - | 50,000 Cycles | -10°C~70°C | Bulk | 2012 | ESE11 | e2 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | - | - | - | - | - | 10mA | - | PC Pin | - | 6.4mm | 5.1 mm | Overtravel Plunger | SPST-NO | Off-Mom | - | 0.01A | - | 5V | - | - | SPST | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | .01A@5VDC | - | - | - | - | 0.183 (4.65mm) | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AV4404 Panasonic Electric Works | 339 | - | - | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Plastic | 200mg | Silver, Stainless Steel | 20,000 Cycles | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 500mA DC | Straight | - | - | - | unknown | 500mA | - | PC Pin | - | 7.5mm | 2.5 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.5A | - | - | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 100gf | - | - | .5A@30VDC | 0.004 (0.1mm) | - | 0.004 (0.1mm) | 0.012 (0.3mm) | 0.189 (4.8mm) | - | 0.4 mm | 0.3 mm | - | - | 4.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM1701F Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | Plastic | - | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2008 | AM1 | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 10A AC 500mA DC | - | - | - | - | not_compliant | - | - | Screw Terminal | 125V | - | - | Lever, Straight | SPDT | On-Mom | 20mOhm | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 70gf | - | - | - | 0.219 (5.6mm) | - | 0.050 (1.3mm) | 0.394 (10.0mm) | 0.750 (19.1mm) | 14gf | - | - | Cadmium Free | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() AV454461 Panasonic Electric Works | 801 |
| - | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Plastic | 200mg | Gold, Stainless Steel | 200,000 Cycles | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | - | - | - | - | 100mA | - | PC Pin | - | 7.5mm | 4.5 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 29gf | - | - | .1A@30VDC | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.087 (2.2mm) | 0.240 (6.1mm) | - | - | - | Actuator Mounted Right Side | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABV1215619R Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 3A AC | - | - | IP50 - Dust Protected | - | - | 3A | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | - | 3A | 320gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP50, IP67 | ||
![]() AV32449 Panasonic Electric Works | 7 |
| Datasheet | 12 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | AV3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | - | - | - | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | 35gf | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.059gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABV1215613R Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | Plastic | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABV | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 3A AC | - | - | IP50 - Dust Protected | - | - | 3A | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | - | 3A | 320gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | - | - | - | - | - | - | - | RoHS Compliant | - | IP50, IP67 | ||
![]() AV32249 Panasonic Electric Works | 36 |
| - | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | 2g | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | 125V | 3A AC/DC | Straight | - | - | - | - | 3A | - | Solder Lug | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 125V | 500,000 Cycles | - | - | 35gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVM3605 Panasonic Electric Works | 7 |
| - | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 2g | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | AVM3 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 5A AC/DC | Right Angle | - | - | - | - | 5A | - | PC Pin | 250V | 19.8mm | 11.1 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 5A | - | - | 250V | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 5A | 5A@250VAC | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | 1 mm | 0.6 mm | Actuator Mounted Right Side | - | 6.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AEQ11518 Panasonic Electric Works | 16 |
| - | 13 Weeks | - | PCB | Through Hole | - | - | - | - | - | - | - | 100,000 Cycles | -25°C~85°C | Bulk | 2010 | AEQ | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 8542.39.00.01 | 30V | 100mA DC | - | NOT SPECIFIED | IP40 | - | unknown | 100mA | NOT SPECIFIED | PC Pin | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 153gf | - | - | - | 0.110 (2.8mm) | - | - | - | 0.472 (12.0mm) | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVT34223 Panasonic Electric Works | 33 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 2g | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | AVT3 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC/DC | Straight | - | - | 6.4mm | - | 3A | - | PC Pin | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | 3A | - | - | 250V | 3A | - | 125V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 16gf | 3A | 3A@250VAC | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 1.530gf | - | 2.8 mm | - | 21.8mm | 11.1mm | - | Unknown | RoHS Compliant | - | - | ||
![]() AV3402619-A Panasonic Electric Works | 605 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 2g | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Straight | - | - | - | - | 100mA | - | PC Pin | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 30V | 500,000 Cycles | - | - | 50gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 7.546gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AVT32023 Panasonic Electric Works | 33 |
| - | 12 Weeks | - | Screw, Solder | Chassis Mount | - | - | - | - | - | 2g | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | AVT3 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.70.00 | 125V | 3A AC/DC | Straight | - | - | - | - | 3A | - | Solder Lug | 250V | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 3A | - | - | 250V | - | - | 125V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 50gf | 3A | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 7.546gf | 1 mm | 0.6 mm | - | - | 11.1mm | - | Unknown | RoHS Compliant | - | - | ||
![]() AH1460619-A Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | -25°C~85°C | Tube | - | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Straight | - | - | - | - | 100mA | - | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | - | SPDT | 30V | 500,000 Cycles | - | - | 150gf | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS1412509 Panasonic Electric Works | 298 |
| Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | 2g | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -40°C | - | 30V | 2A AC/DC | Straight | - | IP50 - Dust Protected | - | - | 2A | - | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 125V | 5,000,000 Cycles | - | - | 55gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 |