- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Mounting Styles | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABV1214619 Panasonic Electric Works | 11 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 7g | - | Gold | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | - | 3A AC | Straight | IP50 - Dust Protected | 10.3mm | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | 3A | SPDT | 24V | 5,000,000 Cycles | - | - | 180gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | - | - | - | - | - | - | 53.3mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() ABV1212513 Panasonic Electric Works | 78 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 7g | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Gold (Au) | - | - | - | 8536.50.70.00 | - | - | 3A AC | Straight | IP50 - Dust Protected | - | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 33mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | - | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 120gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 13gf | 4.4 mm | 3.2 mm | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | IP50 | ||
![]() AZH1241 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Plastic | - | - | - | 100,000 Cycles | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | AZH | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Gold (Au) | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP64 - Dust Tight, Water Resistant | 18mm | 100mA | Screw Terminal | 125V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | 100mOhm | - | IP60; IP64 | - | 125V | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | 6 mm | 2 mm | - | - | - | 53.5mm | 58.9mm | 18mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP54, IP64, Water Resistant | ||
![]() ABJ1610409 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | Silver | 6,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 1A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | - | - | 13.9mm | 6 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 1A | - | - | 125V | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | 1A | 1A@125VAC | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.217 (5.5mm) | 15gf | 0.85 mm | 0.6 mm | - | - | - | - | - | - | 14.7mm | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() ABJ141440 Panasonic Electric Works | 24 |
| - | 11 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 1A AC/DC | - | IP50 - Dust Protected | - | - | Solder Lug | 125V | - | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 1A | - | 30V | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 40gf | - | - | 1A | - | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | - | IP50 | ||
![]() AM1301F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3442649 Panasonic | 342 | - | - | - | Through Hole | - | - | - | - | - | - | 2 g | Panasonic Industrial Devices | Gold | 200 kcycles | 500 | Non-Illuminated | Panasonic | PCB Mount | Compliant | - | Bulk | - | AV | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 30 V | 500 kcycles | - | - | 160 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AV3444649 Panasonic | 468 | - | - | - | Through Hole | - | - | - | - | - | - | 2 g | - | Gold | 200 kcycles | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 30 V | 500 kcycles | - | - | 340 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AH14629 Panasonic Electric Works | 58 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | -25°C~85°C | Box | - | AH1 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | 30V | 3A AC 2A DC | - | - | - | 2A | PC Pin | 125V | - | 12.8mm | 6 mm | Lever, Straight | SPDT | On-Mom | - | 2A | - | - | - | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | 3A | 3A@125VAC | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 5.099gf | 2.65 mm | 2.1 mm | - | - | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() AH18809-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | -25°C~85°C | Tube | 2012 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | - | 30V | 1A AC/DC | Right Angle | - | - | 1A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | - | SPDT | 30V | 1,000,000 Cycles | - | - | 74gf | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 10gf | - | - | - | Actuator Mounted Left Side | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1680619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | -25°C~85°C | Tube | - | AH1 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Straight | - | - | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | - | SPDT | 30V | 1,000,000 Cycles | - | 100mA | 74gf | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVT323223-A Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AVT3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | 12gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 1.224gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASQM17430 Panasonic Electric Works | 416 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | Gold | 150,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | - | ASQM1 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Blue | - | - | 16V | 50mA DC | - | IP67 - Dust Tight, Waterproof | - | 50mA | Solder Lug | - | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 122gf | - | - | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AH1862619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | -25°C~85°C | Tube | 2012 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Right Angle | - | - | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 125V | - | SPDT | 30V | 500,000 Cycles | - | 100mA | 50gf | - | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 5.099gf | - | - | - | Actuator Mounted Left Side | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() AH1462619-A Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | -25°C~85°C | Tube | 2008 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Straight | - | 6mm | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 125V | 100mA | SPDT | 30V | 500,000 Cycles | - | 100mA | 50gf | - | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 5.099gf | - | - | - | - | - | - | 14.05mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() ESE-11HS1 Panasonic Electronic Components | 12800 |
| Datasheet | 10 Weeks | Chassis Mount, PCB | Chassis Mount | - | - | - | 2 | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -10°C~70°C | Bulk | 2011 | ESE11 | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | - | - | 10mA | Solder Lug | - | - | 9.8mm | 3 mm | Overtravel Plunger | SPST-NO | Off-Mom | 500mOhm | 0.01A | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 35gf | - | - | - | - | .01A@5VDC | - | - | - | - | 0.313 (7.95mm) | - | - | - | - | - | - | 3.75mm | - | 5.5mm | - | 2.6mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABV1235513R Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 7g | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | - | 8536.50.70.00 | - | - | 3A AC | Straight | IP50 - Dust Protected | - | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 33mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | 250V | - | SPST | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 220gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | 2.4 mm | 1.6 mm | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | IP50 | ||
![]() ABS1514409 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | 2g | - | Silver | 50,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | 2A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 125V | 5,000,000 Cycles | - | - | 35gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABS1411503 Panasonic Electric Works | 273 | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 2A AC/DC | - | IP50 - Dust Protected | 6.4mm | 2A | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | 2A | ENVIRONMENTALLY SEALED; IP67 | - | 250V | 2A | - | 125V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | 2A | 2A@250VAC | 2A@30VDC | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | 3.3 mm | 2.5 mm | - | - | - | - | 19.8mm | - | 11.1mm | - | - | - | RoHS Compliant | - | IP50 | ||
![]() ABV1620619 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | 85°C | -40°C | - | - | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | 250V | - | SPST | 24V | 5,000,000 Cycles | - | - | 300gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 60gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof |