- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Manufacturer Package Identifier | Actuator | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standards Met | Unit Weight | Usage Level | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Life (Cycles) | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | IP Rating | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVM3805613 Panasonic | 6 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | Plunger, Pin | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3805613 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | - | - | - | 250 VAC | 125 VDC | - | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Quick Connect | - | 19.8 mm | 6.4 mm | Pin Plunger | - | OFF - ON | - | - | 0.1 A | - | 30 V | - | QUICK CONNECT | - | - | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPST | 1.47 N | Tab | -25 → +85°C | - | 0.1 A | - | - | - | 250 V | - | - | - | 0.2N | - | - | 1 mm | MOMENTARY | - | 0.6 mm | 1.47 N | SP-CO | - | - | - | - | - | - | 11.1 mm | - | - | - | - | - | ||
![]() AVT321261 Panasonic | 6 |
| - | - | - | - | - | - | - | - | - | - | - | Lever | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | - | - | AVT | - | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | Solder Terminal | - | - | - | Short Hinge Lever | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | 5 x 10^5Operations | - | 100 mA @ 30 V dc | SPST | 0.49 N | Solder | -25 → +85°C | - | - | - | - | - | - | - | - | - | 0.017N | - | - | - | - | - | - | - | SP-CO | - | - | - | - | - | - | - | 17.85 mm | - | - | - | - | ||
![]() AVL38353 Panasonic | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVL38353 | - | + 85 C | - | - 25 C | - | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.8 | - | Yes | - | - | - | - | 250 VAC | 125 VDC | - | - | - | - | AVL | e4 | Yes | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 3 A | Quick Connect | - | 19.8 mm | 6.4 mm | LONG HINGE LEVER | - | OFF - ON | - | - | 5 A | - | 30 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | - | - | 5.1 mm | MOMENTARY | - | 3.5 mm | 0.44 N | - | - | - | - | - | - | - | 11.1 mm | 25.95 mm | - | - | - | - | ||
![]() ASQ17410 Panasonic Electric Works | 130 |
| Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | ASQ1 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | Blue | - | 8536.50.70.00 | 30V | 100mA DC | Straight | - | - | - | 100mA | Solder Lug | 20V | 13.3mm | 5.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | - | 153gf | - | - | - | - | - | .1A@30VDC | 0.087 (2.2mm) | - | - | - | 0.330 (8.4mm) | - | - | - | 5.9 mm | - | - | - | - | - | - | Board Guide | - | - | - | - | 9.3mm | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() ABS1412409 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABS | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | - | - | 85°C | -40°C | - | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | - | 2A | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | 125V | 5,000,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() AVT3212 Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Lever | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | - | - | AVT | - | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | - | 3:00 AM | Solder Terminal | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | - | - | - | - | ||
![]() AV3444613 Panasonic | 22 |
| - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | Simulated Roller Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3444613 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.5 | Details | Yes | - | - | - | - | 250 VAC | 125 VDC | - | - | - | - | AV | e4 | - | - | - | - | - | EAR99 | High Precision | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Solder Pin | - | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | OFF - ON | - | - | 0.1 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | - | - | 4 mm | MOMENTARY | - | 2.8 mm | 0.34 N | SPDT | - | - | - | - | - | - | 11.1 mm | 19.15 mm | - | - | - | - | ||
![]() ESE-24MV1 Panasonic Electronic Components | 56720 |
| Datasheet | 10 Weeks | - | PCB, Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | -10°C~70°C | Bulk | 2005 | ESE24 | e2 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | EMBOSSED TAPE PACKAGING | - | 5V | 10mA DC | Straight | - | - | unknown | 10mA | SMD (SMT) Tab | - | 7.5mm | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | 500mOhm | 100000000Ohm | 0.01A | - | - | - | - | - | 100VAC V | SPDT, SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 35gf | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.317 (8.05mm) | - | 2 | ON-OFF-ON | - | - | - | - | - | - | - | Board Guide | - | 5.6mm | - | 3mm | - | 2.95mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AVL32153 Panasonic | 110 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVL32153 | - | + 85 C | - | - 25 C | Chassis Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.34 | Details | Yes | - | 0.104226 oz | - | - | 125 VAC | 30 VDC | - | - | - | - | AVL | e4 | Yes | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 5:00 AM | Solder Terminal | - | 19.8 mm | 6.4 mm | Short Hinge Lever | - | ON - (OFF), OFF - (ON) | - | - | 5 A | - | 30 V | - | SOLDER | - | - | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 5 A @ 250 V ac | SPDT | 1.47 N | Solder | -25 → +85°C | - | 5 A | - | - | - | 250 V | - | - | - | 0.039N | - | - | 3.3 mm | MOMENTARY | - | 2.5 mm | 0.59 N | SP-CO | - | - | IP40 | - | - | - | 11.1 mm | 17.85 mm | - | - | - | - | ||
![]() ESE-22MH51 Panasonic | 16 |
| - | - | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | ESE-22 | - | 50,000 Cycles | 10000 | PANASONIC CORP | Non-Illuminated | - | ESE22MH51 | - | +70°C | Panasonic Electronic Components | -10°C | Chassis Mount | 1.2 mm | 70 °C | -10 °C | Right | Tape & Reel (TR) | - | Active | Active | 5.77 | Details | Yes | RoHS Compliant | - | - | - | - | 5 VDC | 5V dc | -10°C ~ 70°C | Reel | - | ESE22 | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8536.50.70.00 | - | 10mA (DC) | - | - | - | unknown | 10 mA | Solder Terminal | - | 6.15 mm | 4.55 mm | Lever | SPST-NO | Off-Mom | - | - | 0.01 A | - | 5 V | - | SOLDER | - | - | - | - | 50000Cycles | SNAP ACTING/LIMIT SWITCH | 10 mA @ 5 V dc | - | 300 mN | Straight | -10 → +70°C | - | - | - | - | - | - | - | - | 0.102 (2.6mm) | - | - | - | 0.6 mm | MOMENTARY | - | - | 0.3 N | SPST | - | - | - | - | - | - | 2.85 mm | - | - | - | - | - | ||
![]() AJN1213 Panasonic | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | 30000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | AJN1213 | AJN1 | - | - | - | - | - | 80 °C | -20 °C | - | - | ROHS COMPLIANT | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | EAR99 | - | - | Gold (Au) | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | compliant | - | - | - | 9.6 mm | 9 mm | SHORT TOGGLE | - | SPDT | - | - | 0.1 A | HERMETICALLY SEALED | 30 V | - | SOLDER | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | - | 0.1 A | - | - | - | 30 V | - | - | - | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | ||
![]() ABJ1414619 Panasonic | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 100000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | ABJ1414619 | ABJ | - | - | - | - | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT | Obsolete | - | 5.21 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | EAR99 | - | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | 12.8 mm | 6 mm | SIMULATED ROLLER LEVER | - | SPDT | - | - | - | IP50 | - | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | MOMENTARY | - | 3 mm | 0.64 N | - | - | - | - | - | - | - | 6.5 mm | - | - | - | - | - | ||
![]() AV4424 Panasonic Electric Works | 73 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | Plastic | 200mg | - | - | - | Silver, Stainless Steel | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2000 | AV4 | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 2 | - | - | - | - | - | 8536.50.70.00 | 30V | 500mA DC | Straight | - | 2.5mm | - | 500mA | PC Pin | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 0.5A | - | - | - | - | 500mA | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | - | 25gf | - | - | - | - | - | .5A@30VDC | 0.015 (0.4mm) | - | 0.027 (0.7mm) | 0.094 (2.4mm) | 0.228 (5.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | 4.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ESE-24MH1T Panasonic Electronic Components | 46000 |
| Datasheet | 10 Weeks | Copper, Tin | PCB, Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2005 | ESE24 | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | SMD (SMT) Tab | - | 7.5mm | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | 500mOhm | - | 0.01A | - | - | - | - | - | - | SPDT, SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 35gf | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.132 (3.35mm) | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | 5.6mm | - | 2.95mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AV4544 Panasonic Electric Works | 771 |
| - | 12 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | 200mg | - | - | - | Silver, Stainless Steel | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 2 | - | - | - | - | - | 8536.50.70.00 | 30V | 500mA DC | Right Angle | - | 9.1mm | - | 500mA | PC Pin | - | - | 4.5 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.5A | - | - | - | - | 500mA | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | - | 29gf | - | - | - | - | - | .5A@30VDC | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.087 (2.2mm) | 0.240 (6.1mm) | - | - | - | - | - | - | - | - | - | - | Actuator Mounted Right Side | - | - | 7.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ESE-22MH53 Panasonic | 16 |
| - | - | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | ESE-22 | - | 50,000 Cycles | 500 | PANASONIC CORP | Non-Illuminated | - | ESE22MH53 | - | - | Panasonic Electronic Components | - | Chassis Mount | 1.2 mm | 70 °C | -10 °C | Left | Tape & Reel (TR) | - | Active | Active | 5.79 | Details | Yes | - | 0.008245 oz | - | - | - | 5 VDC | - | -10°C ~ 70°C | Bulk | - | ESE22 | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8536.50.70.00 | - | 10mA (DC) | - | - | - | unknown | 10 mA | Solder Terminal | - | 6.15 mm | 4.55 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.01 A | - | 5 V | - | SOLDER | - | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300 mN | - | - | - | - | - | - | - | - | - | - | 0.083 (2.1mm) | - | - | - | 0.6 mm | MOMENTARY | - | - | 0.3 N | - | - | - | - | - | - | - | 2.85 mm | - | - | - | - | - | ||
![]() AVT3200613 Panasonic | 72 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | Plunger, Pin | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3200613 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 5.77 | Details | Yes | - | - | - | - | 250 VAC | 125 VDC | - | - | - | - | AVT | e4 | - | - | - | - | Solder | EAR99 | Subminiature | - | Gold (Au) | 85 °C | -25 °C | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Solder Terminal | - | 19.8 mm | 6.4 mm | Pin Plunger | - | ON - (OFF), OFF - (ON) | - | - | 0.1 A | - | 30 V | - | SOLDER | - | - | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 100 mA | SPDT | 0.25 N | Solder | -25 → +85°C | - | 0.1 A | - | - | - | 250 V | - | - | - | 0.02N | - | - | 1 mm | MOMENTARY | - | 0.6 mm | 0.25 N | SP-CO | - | - | - | - | - | - | 11.1 mm | - | - | - | - | - | ||
![]() ESE-22MH54 Panasonic Electronic Components | 478 |
| Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | ESE-22MH54 | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 5V | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2010 | ESE22 | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | SMD (SMT) Tab | - | 6.15mm | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 500mOhm | - | 0.01A | - | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 30gf | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.055 (1.4mm) | - | - | - | 0.6 mm | - | 50000 cycles | - | - | - | - | - | - | 3.15mm | - | 4.55mm | - | 2mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABS1510403 Panasonic Electric Works | 28 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | IP50 - Dust Protected | - | - | 2A | PC Pin | 125V | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 2A | ENVIRONMENTALLY SEALED; IP67 | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 100gf | - | - | - | 2A | 2A@250VAC | - | 0.015 (0.4mm) | 250V | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 15gf | - | - | 1 mm | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 11.1mm | - | - | RoHS Compliant | - | IP50 | ||
![]() ESE-18L11D Panasonic Electronic Components | 120000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2006 | ESE18 | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 1 | Tin/Copper (Sn/Cu) | - | - | - | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 500mOhm | - | - | - | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 30gf | - | - | - | - | - | - | - | - | - | - | 0.102 (2.6mm) | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 1.2mm | - | 4mm | - | 2.15mm | No SVHC | RoHS Compliant | Lead Free | - |