- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | Height | Length | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM50652D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2012 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 105°C | -25°C | - | - | 125V | 6A AC 500mA DC | - | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 30gf | - | - | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABJ1414419 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | 500mg | - | Gold, Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | - | 100mA | Solder Lug | 125V | - | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 125V | - | - | 24V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 3.059gf | 3.5 mm | - | 3 mm | - | - | - | - | - | - | 6.5mm | Unknown | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() AH1884-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 1A AC/DC | Right Angle | - | - | - | 1A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 125V | - | SPDT, SPST | 30V | 1,000,000 Cycles | - | - | 26gf | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 2.039gf | - | - | - | - | - | Actuator Mounted Left Side | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV3832 Panasonic | In Stock | - | - | - | Screw | - | - | - | - | 2 g | Panasonic Industrial Devices | Silver | 50 kcycles | 100 | - | Non-Illuminated | Panasonic | - | Chassis Mount | - | - | - | - | - | Details | - | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | SPDT | 125 V | 500 kcycles | - | - | 120 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | Lead Free | - | ||
![]() AVM38053 Panasonic | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | Panasonic Industrial Devices | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | Panasonic | AVM38053 | Chassis Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.52 | Details | Yes | 0.070548 oz | - | Bulk | - | AVM | e4 | - | - | - | - | EAR99 | - | Silver (Ag) | - | - | 8536.50.70.00 | Switches | - | - | - | - | - | compliant | - | - | - | - | 19.8 mm | 6.4 mm | PIN PLUNGER | - | SPDT | - | 5 A | - | 30 V | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | Snap Action Switches | - | 5 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | Basic / Snap Action Switches | - | - | 11.1 mm | - | - | - | - | ||
![]() AV3654619 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | 2 g | Panasonic Industrial Devices | Gold | 200 kcycles | 500 | - | Non-Illuminated | Panasonic | - | Chassis Mount | - | - | - | - | - | Compliant | - | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | SPDT | 30 V | 500 kcycles | - | - | 390 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | Lead Free | - | ||
![]() AVT3454619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | - | Non-Illuminated | Panasonic | - | PCB Mount | - | - | - | - | - | Details | - | - | - | Bulk | - | AVT | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() AVT3234619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | - | Non-Illuminated | Panasonic | - | Chassis Mount | - | - | - | - | - | Details | - | - | - | Bulk | - | AVT | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() ASQ10320 Panasonic Electric Works | 468 |
| Datasheet | 12 Weeks | Panel, Screw, Wire | Chassis Mount | 100 | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ASQ1 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | - | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | 30V | - | - | 100mA | 153gf | - | - | - | - | - | 0.087 (2.2mm) | - | - | - | 0.330 (8.4mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() ABV1625503R Panasonic Electric Works | 914 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 5A AC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Wire Leads | 250V | - | 33mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | - | - | IP50; IP67 | - | 250V | - | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 220gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | 2.4 mm | - | 1.6 mm | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AM50646D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 105°C | -25°C | - | - | 125V | 6A AC 500mA DC | - | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 30gf | - | - | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVL3825613-A Panasonic Electric Works | 5891 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2010 | AVL3 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | - | - | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 55gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABJ1612609 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | - | 13.9mm | 6 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 65gf | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 5.099gf | 3.5 mm | - | 3 mm | - | - | - | - | - | - | 14.7mm | - | RoHS Compliant | Lead Free | IP67 | ||
![]() ABV1210413 Panasonic Electric Works | 137 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | 1A AC | - | IP50 - Dust Protected | - | - | 1A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 33mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 100gf | - | - | 1A | 1A@250VAC | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 25gf | 2.4 mm | - | 1.6 mm | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | IP50 | ||
![]() AH1562619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2008 | AH1 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Straight | - | - | - | - | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 125V | - | SPDT | 30V | 500,000 Cycles | - | 100mA | 50gf | - | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AZH232116 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | 24V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 18mm | - | 100mA | Connector | - | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | 150mOhm | 0.1A | IP60; IP64; IP65; IP67 | - | - | - | - | 24V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | - | - | - | .1A@24VDC | 0.276 (7.0mm) | - | 0.025 (0.6mm) | 0.157 (4.0mm) | 0.909 (23.1mm) | 40gf | 11 mm | - | 4 mm | - | - | Status Indicator | - | 55.5mm | 73.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABS1514519 Panasonic Electric Works | In Stock | - | Datasheet | - | Screw, Through Hole | Through Hole | - | - | - | 2g | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | - | 100mA | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 30V | 5,000,000 Cycles | - | - | 55gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABJ262L70 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 1A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 1A | Wire Leads | 125V | - | 13.9mm | 6 mm | Side Plunger | SPST-NC | On-Mom | - | 1A | - | - | 125V | - | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | - | 1A | 1A@125VAC | 1A@30VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.098 (2.5mm) | 20gf | 2 mm | - | - | - | - | - | - | - | - | 19.4mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AVM36053-A Panasonic Electric Works | 36 |
| - | 12 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AVM3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | - | - | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 150gf | - | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AVL32253 Panasonic Electric Works | 31 |
| - | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2g | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2010 | AVL3 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.70.00 | - | 30V | 5A AC/DC | Straight | - | - | - | 5A | Solder Lug | 125V | - | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | 5A | - | - | 250V | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 55gf | - | - | 5A | - | 5A@30VDC | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | 4 mm | - | - | - | - | - | - | - | - | 11.1mm | Unknown | RoHS Compliant | Lead Free | - |