- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESE-18L61A Panasonic Electronic Components | 1943 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | 50,000 Cycles | - | -10°C~60°C | Tape & Reel (TR) | 2006 | ESE18 | e2 | yes | Active | 1 (Unlimited) | 2 | J-Bend | EAR99 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | unknown | 10mA | J Lead | - | - | - | Angled Toggle (Detector) | SPST-NC | On-Mom | 500mOhm | 0.01A | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 30gf | - | - | .01A@5VDC | - | - | - | - | 0.102 (2.6mm) | - | - | - | - | 1.2mm | - | 4mm | - | 2.15mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABS1613419 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | Gold | 200,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | 85°C | -40°C | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 100mA | Wire Leads | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 30V | 5,000,000 Cycles | - | - | 25gf | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 2.500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABV1635409 Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | 85°C | -40°C | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | 250V | SPST | - | 5,000,000 Cycles | - | - | 110gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP50, IP67, Waterproof | ||
![]() ESE-31R15T Panasonic Electronic Components | 17 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | 50,000 Cycles | - | -10°C~70°C | Tape & Reel (TR) | 2012 | ESE31 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 70°C | -10°C | - | 5V | 10mA DC | - | - | - | 10mA | SMD (SMT) Tab | 20V | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | 40gf | - | - | - | - | - | - | - | 0.091 (2.3mm) | - | - | - | Board Guide | 1.7mm | - | 5.4mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AH186061-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Right Angle | - | - | 100mA | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | SPDT, SPST | 30V | 500,000 Cycles | - | 100mA | 150gf | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | Actuator Mounted Left Side | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVM35053 Panasonic Electric Works | 16 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | 2g | Silver | 50,000 Cycles | - | -25°C~85°C | Bulk | 2000 | AVM3 | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 125V | 5A AC/DC | Straight | - | - | 5A | PC Pin | 250V | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 5A | - | - | 250V | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 150gf | 5A | 5A@250VAC | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | 1 mm | 0.6 mm | - | - | - | - | 11.1mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABJ241240 Panasonic Electric Works | 36 |
| - | 11 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | Silver | 30,000 Cycles | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | - | IP50 - Dust Protected | - | - | Solder Lug | 125V | 12.8mm | 6 mm | Lever, Straight | SPDT | On-Mom | - | 1A | - | 30V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 40gf | 1A | - | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.328 (8.3mm) | 3.059gf | 3.5 mm | 3 mm | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | - | IP50 | ||
![]() ABS1412519 Panasonic Electric Works | 24 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2g | Gold | 200,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | Solder | - | - | 85°C | -40°C | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | - | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 30V | 5,000,000 Cycles | - | - | 55gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ESE-23F001 Panasonic Electronic Components | 33000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | 50,000 Cycles | - | -10°C~60°C | Tape & Reel (TR) | 2012 | ESE23 | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | 5V | 10mA DC | Right Angle | - | unknown | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | 500mOhm | - | - | - | - | - | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 30gf | - | - | - | - | - | - | - | 0.087 (2.2mm) | - | - | - | - | 1.5mm | 5mm | 4.15mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ESE-18R11D Panasonic Electronic Components | 5076 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | 50,000 Cycles | Industrial grade | -10°C~60°C | Tape & Reel (TR) | 2006 | ESE18 | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | unknown | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 500mOhm | 0.01A | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 30gf | - | - | .01A@5VDC | - | - | - | - | 0.102 (2.6mm) | - | - | - | Board Guide | 1.2mm | - | 4mm | - | 2.15mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABS111444 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 2g | Gold | 200,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABS | e4 | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP50 - Dust Protected | - | 100mA | Quick Connect - 0.110 (2.8mm) | - | 19.8mm | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | - | - | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | .1A@30VDC | 0.047 (1.2mm) | 250V | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.059gf | 4 mm | 2.8 mm | - | - | - | - | 11.1mm | - | - | - | RoHS Compliant | - | IP50, IP67 | ||
![]() ABS1414513 Panasonic Electric Works | 36 |
| Datasheet | 11 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | 2008 | ABS | e4 | - | Active | Not Applicable | - | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | - | Solder Lug | 125V | 19.8mm | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 55gf | 0.1A | .1A@250VAC | - | 0.047 (1.2mm) | 250V | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.500gf | 4 mm | 2.8 mm | - | - | - | - | 11.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABJ2414619 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 6,000 Cycles | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | 100mA | Solder Lug | 125V | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 65gf | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.445 (11.3mm) | 5.099gf | 3.5 mm | 3 mm | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | IP50 | ||
![]() ABS4513503 Panasonic Electric Works | 7 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | 2g | Silver | 50,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Right Angle | IP50 - Dust Protected | - | 2A | PC Pin | 125V | 19.8mm | 11.1 mm | Lever, Straight | SPDT | On-Mom | - | 2A | ENVIRONMENTALLY SEALED; IP67 | - | 250V | - | 125V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 45gf | 2A | 2A@250VAC | 2A@30VDC | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 3.059gf | 5.1 mm | 3.5 mm | Actuator Mounted Right Side | - | - | - | 6.4mm | - | - | - | RoHS Compliant | - | IP50, IP67 | ||
![]() AH14809-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Silver | 30,000 Cycles | - | -25°C~85°C | Tube | - | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -25°C | - | 30V | 1A AC/DC | Straight | - | - | 1A | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | SPDT | 30V | 1,000,000 Cycles | - | 1A | 74gf | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 10gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ESE-11MV9 Panasonic Electronic Components | 2598 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 4 | - | - | 50,000 Cycles | - | -10°C~70°C | Bulk | 2012 | ESE11 | e2 | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 10mA DC | Straight | - | - | - | Gull Wing | - | - | 3 mm | Overtravel Plunger | SPST-NO | Off-Mom | 500mOhm | 0.01A | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | .01A@5VDC | - | - | - | - | 0.305 (7.75mm) | - | - | - | - | - | - | - | - | 2.6mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1612503 Panasonic Electric Works | 173 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2002 | ABV | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | - | 5A AC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | 250V | 33mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | IP50; IP67 | - | 250V | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 120gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 13gf | 4.4 mm | 3.2 mm | - | - | - | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABV1230503 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 7g | Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2010 | ABV | e4 | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 5A AC | Straight | IP50 - Dust Protected | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 33mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | 250V | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 300gf | 5A | 5A@250VAC | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 60gf | 2.4 mm | 1.6 mm | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | IP50 | ||
![]() ABJ141060 Panasonic Electric Works | 36 |
| - | 11 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Silver (Ag) | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | IP50 - Dust Protected | - | - | Solder Lug | 125V | 12.8mm | 6 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 2A | - | 30V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 2A | - | - | 0.010 (0.25mm) | 125V | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.217 (5.5mm) | 25gf | 0.85 mm | 0.6 mm | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASQ10328 Panasonic Electric Works | 13 |
| - | 12 Weeks | Gold | Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | - | ASQ1 | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 100mA | Wire Leads | - | 13.3mm | 5.4 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | 0.1A | - | - | - | SPST | 30V | - | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | - | .1A@30VDC | 0.110 (2.8mm) | - | - | - | 0.472 (12.0mm) | - | 8.7 mm | 9.6 mm | - | - | - | - | 8.8mm | - | - | - | RoHS Compliant | - | IP67 |