- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Mounting Styles | Part # Aliases | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV34329 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | PCB Mount | AV34329-A | Compliant | 250 V | 125 V | 125 VDC | - | Bulk | - | AV | - | - | - | - | Solder | - | - | - | - | - | - | Switches | - | - | - | - | 3 A | Solder Pin | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 500 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AH1682619-A Panasonic Electric Works | 22 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | AH1 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Straight | - | 100mA | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 125V | SPDT | 30V | 1,000,000 Cycles | - | - | 25gf | - | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 2.500gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASQ10227 Panasonic Electric Works | 90 |
| - | 12 Weeks | Panel, Screw, Wire | Chassis Mount | 100 | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ASQ1 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | 2 | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 100mA | Wire Leads | - | 13.3mm | 5.4 mm | Lever, Straight | SPST-NC | On-Mom | 0.1A | - | - | SPST | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 173gf | - | - | - | - | .1A@30VDC | 0.102 (2.6mm) | - | - | - | 0.366 (9.3mm) | - | - | 7.3 mm | - | - | - | 8.8mm | RoHS Compliant | - | IP67 | ||
![]() ABJ1412419 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | 500mg | - | - | - | Gold, Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | 100mA | Solder Lug | 125V | 12.8mm | 6 mm | Lever, Straight | SPDT | On-Mom | - | - | 125V | - | 24V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | - | 6.5mm | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABJ1412609 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | 500mg | - | - | - | Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | 2A | Solder Lug | 125V | 12.8mm | 6 mm | Lever, Straight | SPDT | On-Mom | - | - | 125V | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 65gf | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 5.099gf | 3.5 mm | 3 mm | - | - | - | 6.5mm | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABJ1514419 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 500mg | - | - | - | Gold, Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | 100mA | PC Pin | 125V | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 125V | - | 24V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | - | 6.5mm | RoHS Compliant | Lead Free | IP50 | ||
![]() AH1764-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 3A AC 2A DC | Right Angle | - | 2A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 125V | SPDT, SPST | 30V | 500,000 Cycles | - | 2A | 55gf | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 4.079gf | - | - | - | Actuator Mounted Right Side | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABJ3618609 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | - | - | Obsolete | 1 (Unlimited) | Wire Leads | - | - | - | 85°C | -40°C | - | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 2A | Wire Leads | 125V | - | - | Lever, Leaf | SPDT | On-Mom | - | - | 125V | SPDT | 30V | 500,000 Cycles | - | - | 130gf | - | - | - | - | - | 0.098 (2.5mm) | - | 0.040 (1.0mm) | 0.236 (6.0mm) | 0.630 (16.0mm) | 30gf | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AM50624C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2010 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 105°C | -25°C | - | - | 125V | 6A AC 500mA DC | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 30gf | - | - | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 5.099gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH176061-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Right Angle | - | 100mA | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 125V | SPDT, SPST | 30V | 500,000 Cycles | - | 100mA | 150gf | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | - | Actuator Mounted Right Side | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV121451 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 7g | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABV | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 3A AC | Straight | IP50 - Dust Protected | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 33mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 250V | - | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 13gf | 4.4 mm | 3.2 mm | - | - | - | 15.9mm | RoHS Compliant | Lead Free | IP50 | ||
![]() ABV1630413 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | Wire Leads | 250V | 33mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | IP50; IP67 | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | 1A | - | - | 0.030 (0.76mm) | 250V | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 25gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | RoHS Compliant | - | - | ||
![]() AV32429 Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | - | 30V | 3A AC/DC | Straight | - | 3A | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 250V | SPDT | 125V | 500,000 Cycles | - | - | 16gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 1.530gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS1410509 Panasonic Electric Works | 36 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -40°C | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 250V | SPDT | 125V | 5,000,000 Cycles | - | - | 150gf | - | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() AV3832619 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 2g | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Straight | - | 100mA | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 250V | SPDT | 30V | 500,000 Cycles | - | - | 12gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 1.224gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV34349 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | AV3 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 125V | 3A AC/DC | - | - | 3A | PC Pin | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | SPDT | - | 500,000 Cycles | - | - | 25gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 2.500gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVM3435619 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | 2 g | - | - | Panasonic Industrial Devices | Gold | 200 kcycles | 500 | Non-Illuminated | Panasonic | PCB Mount | - | Details | - | - | - | - | Bulk | - | AVM | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 30 V | 10 Mcycles | - | - | 440 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AVM3255619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | Chassis Mount | - | Details | - | - | - | - | Bulk | - | AVM | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | ||
![]() AVM3425119 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | 125V | 5A AC/DC | Straight | - | 5A | PC Pin | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 250V | SPDT | 125V | 10,000,000 Cycles | - | - | 55gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABJ573840 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 1A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 1A | Wire Leads | 125V | 16.65mm | 6.7 mm | Lever, Leaf | SPST-NO | Off-Mom | 1A | - | 125V | SPST | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | - | - | 1A | 1A@125VAC | 1A@30VDC | 0.055 (1.4mm) | - | 0.020 (0.5mm) | 0.102 (2.6mm) | 0.420 (10.7mm) | 22gf | 8.5 mm | 6 mm | - | - | - | 12mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof |