- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Contact (AC) Max Rating M Load | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABS1410413 Panasonic Electric Works | 110 |
| Datasheet | 11 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | 2008 | ABS | e4 | - | Active | Not Applicable | - | - | EAR99 | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | - | - | Solder Lug | 125V | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 0.1A | .1A@250VAC | - | - | 0.015 (0.4mm) | 250V | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 15gf | 1 mm | 0.6 mm | - | - | - | - | - | 11.1mm | - | - | RoHS Compliant | - | - | ||
![]() ABS1516419 Panasonic Electric Works | 7 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | 2g | Gold | 200,000 Cycles | - | -40°C~85°C | Bulk | 2002 | ABS | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 85°C | -40°C | - | - | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | 6.4mm | - | 100mA | PC Pin | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 250V | 100mA | - | SPDT | 30V | 5,000,000 Cycles | - | - | 40gf | - | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 3.500gf | - | - | - | - | - | 22.3mm | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABV1210409 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 7g | Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | - | 3A AC | Straight | IP50 - Dust Protected | - | - | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | - | 5,000,000 Cycles | - | - | 100gf | - | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 25gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP50 | ||
![]() AVL3205619 Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2g | Gold | 200,000 Cycles | - | -25°C~85°C | Bulk | 2002 | AVL3 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | 30V | 10,000,000 Cycles | - | - | 150gf | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVL3855613 Panasonic Electric Works | 24 |
| - | 12 Weeks | - | Screw | Chassis Mount | - | - | - | 2g | Gold | 50,000 Cycles | - | -25°C~85°C | Bulk | 2008 | AVL3 | e4 | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 250V | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | 250V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 0.1A | .1A@250VAC | - | .1A@30VDC | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 4.079gf | 3.3 mm | 2.5 mm | - | - | - | - | - | 11.1mm | - | - | RoHS Compliant | - | - | ||
![]() AVM3205619 Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2g | Gold | 200,000 Cycles | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | Solder Lug | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | 30V | 10,000,000 Cycles | - | - | 150gf | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1884619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Gold, Silver | 100,000 Cycles | - | -25°C~85°C | Tube | 2012 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Right Angle | - | 15.1mm | - | 100mA | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | 100mA | - | SPDT | 30V | 1,000,000 Cycles | - | - | 26gf | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 2.039gf | - | - | - | Actuator Mounted Left Side | - | 15.65mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS1610509 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | Silver | 50,000 Cycles | - | -40°C~85°C | Bulk | 2002 | ABS | - | - | Obsolete | 1 (Unlimited) | - | Wire Leads | - | - | - | 85°C | -40°C | - | - | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | 125V | 5,000,000 Cycles | - | - | 150gf | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() AH1480619-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | Gold, Silver | 100,000 Cycles | - | -25°C~85°C | Tube | 2008 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | SPDT | 30V | 1,000,000 Cycles | - | 100mA | 74gf | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 10gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV11853F Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | - | Panel Mount, Snap-In | - | NO | - | - | Cadmium, Silver | 100,000 Cycles | - | -25°C~85°C | Bulk | 2005 | AV1 | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | UL, CSA, VDE, SEMKO APPROVED | 8536.50.90.55 | - | 10A AC | - | IP40 | - | - | 10.1A | Quick Connect - 0.250 (6.3mm) | 250V | 51.0032mm | 18.0086 mm | Round (Pin Plunger) | 3PST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 2500VRMS V | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | 1000gf | 10A | 10A@250VAC | SNAP ACTION | - | 0.083 (2.1mm) | - | - | - | 0.366 (9.3mm) | - | - | - | 3A@250VAC | Button Guard | - | - | - | 50.0126mm | 0.551 inch | - | RoHS Compliant | - | - | ||
![]() ABV1625613R Panasonic Electric Works | 84 |
| Datasheet | 12 Weeks | - | - | Chassis Mount | - | - | - | - | Gold, Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2008 | ABV | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 250V | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | 3A | 320gf | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() ESE-18L61B Panasonic Electronic Components | 11998 |
| Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | 50,000 Cycles | Industrial grade | -10°C~60°C | Tape & Reel (TR) | 2012 | ESE18 | e2 | yes | Active | 1 (Unlimited) | 2 | J-Bend | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | J Lead | - | - | - | Angled Toggle (Detector) | SPST-NC | On-Mom | 500mOhm | - | 0.01A | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 30gf | - | - | - | .01A@5VDC | - | - | - | - | 0.102 (2.6mm) | - | - | - | - | Board Guide | 1.2mm | - | 4mm | - | 2.15mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AVL3205613 Panasonic Electric Works | 185 |
| - | 12 Weeks | - | Screw, Solder | Chassis Mount | 100 | - | - | 2g | Gold | 200,000 Cycles | - | -25°C~85°C | Bulk | 2010 | AVL3 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | 2 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | Solder Lug | 250V | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | 250V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 150gf | 0.1A | - | - | .1A@30VDC | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | 1 mm | 0.6 mm | - | - | - | - | - | 11.1mm | - | Unknown | RoHS Compliant | - | - | ||
![]() AH1662-A Panasonic Electric Works | In Stock |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 30,000 Cycles | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | - | - | 30V | 3A AC 2A DC | Straight | - | - | - | 2A | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | SPDT, SPST | 30V | 500,000 Cycles | - | 2A | 50gf | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1762-A Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Silver | 30,000 Cycles | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -25°C | - | - | - | 30V | 3A AC 2A DC | Right Angle | - | - | - | 2A | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | SPDT, SPST | 30V | 500,000 Cycles | - | 2A | 50gf | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 5.099gf | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV34429 Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | 2g | Silver | 50,000 Cycles | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -25°C | - | - | - | 125V | 3A AC/DC | Straight | - | - | - | 3A | PC Pin | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | 125V | 500,000 Cycles | - | - | 16gf | - | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 1.530gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH168261-A Panasonic Electric Works | 259 |
| Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | Gold, Silver | 100,000 Cycles | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | SPDT, SPST | 30V | 1,000,000 Cycles | - | 100mA | 25gf | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 2.500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() ABS1412513 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2g | Gold | 200,000 Cycles | - | -40°C~85°C | Bulk | 2010 | ABS | e4 | - | Active | 2 (1 Year) | - | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | - | 100mA | Solder Lug | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | - | 250V | - | - | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 55gf | 0.1A | .1A@250VAC | - | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | 4 mm | 2.8 mm | - | - | - | - | - | 11.1mm | - | - | RoHS Compliant | - | IP50 | ||
![]() ASQM17438 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Gold | 150,000 Cycles | - | -40°C~85°C | Bulk | - | ASQM1 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | Blue | - | - | 16V | 50mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 50mA | Solder Lug | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABS1412503 Panasonic Electric Works | 20 |
| Datasheet | 11 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 2008 | ABS | - | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | IP50 - Dust Protected | - | - | - | Solder Lug | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 2A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 55gf | 2A | 2A@250VAC | - | - | 0.047 (1.2mm) | 250V | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | 4 mm | 2.8 mm | - | - | - | - | - | 11.1mm | - | - | RoHS Compliant | - | - |