- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABS1412503 Panasonic Electric Works | 20 |
| Datasheet | 11 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABS | - | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 2A AC/DC | - | IP50 - Dust Protected | - | - | - | Solder Lug | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | 2A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 55gf | - | - | - | - | 2A | 2A@250VAC | - | 0.047 (1.2mm) | 250V | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | 4 mm | 2.8 mm | - | - | - | - | - | - | - | - | 11.1mm | - | - | RoHS Compliant | - | - | ||
![]() ABV1616619 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Obsolete | 1 (Unlimited) | - | Wire Leads | - | - | - | 85°C | -40°C | - | - | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | - | 3A | Wire Leads | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | - | 5,000,000 Cycles | - | - | - | 180gf | - | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() AV3652619 Panasonic | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 2 g | - | - | Panasonic Industrial Devices | Gold | 200 kcycles | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Compliant | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Switches | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | SPDT | 30 V | 500 kcycles | - | - | - | 200 mN | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() ABS1111419 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | - | - | 100 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPDT | 1 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() ABS1616519 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | 85°C | -40°C | - | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 30V | 5,000,000 Cycles | - | - | - | 60gf | - | - | - | - | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() AVM32559 Panasonic Electric Works | 29 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | - | - | 30V | 5A AC/DC | Straight | - | - | - | 5A | Solder Lug | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 125V | 10,000,000 Cycles | - | - | - | 60gf | - | - | - | - | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS161040 Panasonic | 802 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel Alloy | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Plunger | - | - | - | - | - | - | - | - | - | - | 5 x 10^6Operations | - | 2 A @ 30 V dc | - | 0.98 N | Through Hole | - | -40 → +85°C | - | - | - | - | - | - | - | - | - | 0.15N | - | - | SPDT | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() ESE-13H01A Panasonic Electronic Components | 40507 |
| Datasheet | 14 Weeks | Copper, Tin | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2010 | ESE13 | e2 | yes | Active | 1 (Unlimited) | 4 | J-Bend | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | J Lead | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 500mOhm | 0.01A | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 30gf | - | - | - | - | - | - | .01A@5VDC | 60° | - | - | 15° | - | - | - | - | - | - | - | - | - | 1.2mm | - | 3.6mm | - | 2.3mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABS1114449 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 2g | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | e4 | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Straight | IP50 - Dust Protected | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | - | 19.8mm | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | - | - | - | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 35gf | - | - | - | - | - | - | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.059gf | 4 mm | - | - | - | - | - | - | - | - | - | 11.1mm | - | - | RoHS Compliant | - | IP50, IP67 | ||
![]() AEQ10418 Panasonic Electric Works | 16 |
| - | 12 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2010 | AEQ | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | 8542.39.00.01 | - | 30V | 100mA DC | - | IP40 | 8.4mm | unknown | 100mA | Solder Lug | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 100mA | - | 30V | - | - | - | - | 153gf | - | - | - | - | - | - | - | 0.110 (2.8mm) | - | - | - | 0.472 (12.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AEQ11510 Panasonic Electric Works | 72 |
| - | 13 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2010 | AEQ | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | 8542.39.00.01 | - | 30V | 100mA DC | - | IP40 | 5.4mm | unknown | 100mA | PC Pin | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 100mA | - | 30V | - | - | - | - | 122gf | - | - | - | - | - | - | - | 0.087 (2.2mm) | - | - | - | 0.330 (8.4mm) | - | - | - | - | - | - | - | - | - | 13.3mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASQM11628 Panasonic Electric Works | 21 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | Gold | 150,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ASQM1 | - | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | Blue | - | - | 16V | 50mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 50mA | Wire Leads | - | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 153gf | - | - | - | - | - | - | - | 0.081 (2.05mm) | - | - | - | 0.685 (17.4mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABV121061 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 7g | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | - | 3A AC | Straight | IP50 - Dust Protected | - | - | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 24V | 5,000,000 Cycles | - | 3A | - | 300gf | - | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 60gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() AV32143 Panasonic Electric Works | 93 | - | - | 12 Weeks | - | Standard | Chassis Mount | - | - | - | Thermoplastic | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2010 | AV3 | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 3A AC/DC | - | IP40 | - | - | - | Solder Lug | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | 3A | - | 30V | - | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | - | 40gf | - | - | - | - | 3A | 3A@250VAC | - | 0.030 (0.76mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 3.500gf | 3.3 mm | 2.5 mm | - | - | - | - | - | - | - | - | 11.1mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ASQ10710 Panasonic Electric Works | 7 |
| Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ASQ1 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Right Angle | - | 15.4mm | - | 100mA | PC Pin | - | - | 9.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | - | - | 100mA | - | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | - | 153gf | - | - | - | - | - | - | .1A@30VDC | 0.087 (2.2mm) | - | - | - | 0.330 (8.4mm) | - | 5.9 mm | - | - | - | Actuator Mounted Right Side | - | - | - | 13.3mm | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() ABS5610318 Panasonic Electric Works | 24 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | 85°C | -40°C | - | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 30V | 5,000,000 Cycles | - | - | - | 75gf | - | - | - | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABS1111509 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | - | 2A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 125V | 5,000,000 Cycles | - | - | - | 60gf | - | - | - | - | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ESE-11MV5T Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2012 | ESE11 | - | - | Obsolete | 1 (Unlimited) | 2 | Gull Wing | - | - | - | 70°C | -10°C | - | - | - | 5V | 10mA DC | Straight | - | - | - | - | Gull Wing | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | 500mOhm | - | - | - | - | - | SPST | 5V | 50,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | - | - | - | - | - | 0.305 (7.75mm) | - | - | - | - | - | - | - | - | - | - | - | - | 2.6mm | - | RoHS Compliant | Lead Free | - | ||
![]() ABS4512349 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | 2g | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | 30V | 100mA DC | Right Angle | IP50 - Dust Protected | - | - | 100mA | PC Pin | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT | 30V | 5,000,000 Cycles | - | - | - | 28gf | - | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 1.734gf | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() AVT3404613-A Panasonic Electric Works | 36 |
| - | 12 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AVT3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | - | - | - | - | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | 100gf | - | - | - | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |