- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | AC Voltage Rating (Max) | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Current Rating (A) | Maximum Movement Differential | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Pre-Travel | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Minimum Over-Travel | Mounting | Mounting Styles | Operating Force (N) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Switch Configuration | Switch Function Configuration | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Product Length (mm) | Height | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVM3425619 Panasonic | 824 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 500 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | AVM | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH1464-A Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 3A AC 2A DC | Straight | - | - | 2A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | - | SPDT, SPST | 30V | 500,000 Cycles | - | - | 55gf | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ESE-24CSH6 Panasonic Electronic Components | 7700 |
| Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | ESE24 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | 5V | 10mA DC | - | - | - | 10mA | PC Pin | - | - | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | SPDT | - | 50,000 Cycles | - | - | 35gf | - | - | - | - | - | - | - | - | - | - | 0.179 (4.55mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AZH2011 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | 5A | Screw Terminal | 125V | 44.5mm | 18 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 5A | IP60; IP64; IP65; IP67 | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 5A | 5A@250VAC | - | 0.118 (3.0mm) | 250V | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.180 (30.0mm) | 500gf | - | 4.5 mm | - | 1.5 mm | - | - | - | - | - | - | - | - | - | 32.9mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AZC11113Y Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AVT3414619 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 2g | - | - | - | - | - | - | - | Gold | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVT3 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Straight | - | - | 100mA | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | SPDT | 30V | 500,000 Cycles | - | - | 40gf | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV161661J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | Roller Lever | 10.3 | 15.9 | 36 | Straight | - | Gold Clad | 1000VRMS | EAR99 | 100000 | - | - | - | - | - | - | 3@250VAC | 1.2 | 1.2 | 85 | 3.2 | 5000000 | -40 | 1.2 | Screw Mount | Screw | 1.77 | -40C to 85C | 85C | -40C | - | - | - | - | SPDT | 10.3(mm) | - | - | N.O./N.C. | N.O./N.C. | - | - | Case | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | 100(Mohm) | - | - | - | - | - | - | - | 5000000 | - | - | 1.77(N) | Wire Lead | - | - | - | - | - | - | - | - | - | - | 0.2 | 3(A) | - | - | - | - | - | - | 100000 | - | IP67 | 47.6(mm) | - | - | - | - | 26.7(mm) | - | - | RoHS Compliant | - | - | ||
![]() ABV1614509 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | 85°C | -40°C | - | - | - | 5A AC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 250V | - | SPDT | - | 5,000,000 Cycles | - | - | 120gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 13gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP50, IP67, Waterproof | ||
![]() SG-B1-SB-G5 Panasonic Industrial Automation Sales | 2746 |
| - | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2013 | SG-B1 | - | - | Active | 1 (Unlimited) | - | Cable Leads | - | - | - | 50°C | -25°C | - | - | 30V | 2A AC/DC | - | IP67 - Dust Tight, Waterproof | - | 2A | Cable Leads | 125V | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Lock Solenoid | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ASQ10338 Panasonic Electric Works | 67 | - | - | 12 Weeks | Panel, Screw, Wire | Chassis Mount | 100 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ASQ1 | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 100mA | Wire Leads | - | 13.3mm | 5.4 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 0.1A | - | - | - | - | SPST | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 153gf | - | - | - | - | - | .1A@30VDC | 0.110 (2.8mm) | - | - | - | 0.472 (12.0mm) | - | - | 8.7 mm | - | 10.1 mm | - | - | - | - | - | - | - | - | - | 8.8mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() AV634564 Panasonic Electric Works | 29 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | - | IP40 | unknown | 100mA | Connector | - | 29.2mm | 7 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 0.1A | - | - | - | - | SPST | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | - | - | - | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.102 (2.6mm) | 0.480 (12.2mm) | 6.118gf | - | 3.8 mm | - | 2.6 mm | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AH1460-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2000 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 3A AC 2A DC | Straight | - | - | 2A | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | - | SPDT, SPST | 30V | 500,000 Cycles | - | 2A | 150gf | - | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABS1612519 Panasonic Electric Works | 7 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | 85°C | -40°C | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | SPDT | 30V | 5,000,000 Cycles | - | - | 55gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() AVL38159 Panasonic | In Stock | - | - | - | Screw | - | - | - | - | - | 2 g | - | - | - | - | - | - | Panasonic Industrial Devices | Silver | - | - | 50 kcycles | 500 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | AVL | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | SPDT | 125 V | 10 Mcycles | - | - | 590 mN | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AV4604 Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | AV4604 | AV4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 5.76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | - | 7.5 mm | 4.5 mm | PIN PLUNGER | - | SPDT | - | - | 0.5 A | - | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 mm | MOMENTARY | 0.3 mm | 0.98 N | - | - | - | - | - | - | - | - | 2.5 mm | - | - | - | - | - | - | - | ||
![]() ESE-11SH2C Panasonic Electronic Components | 10000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -10°C~70°C | Bulk | 2011 | ESE11 | e2 | yes | Active | 1 (Unlimited) | 2 | PC Pin | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | - | unknown | 10mA | PC Pin | - | 6.4mm | 5.1 mm | Overtravel Plunger | SPST-NO | Off-Mom | 500mOhm | - | 0.01A | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 35gf | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.183 (4.65mm) | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | 5.9mm | - | 2.4mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ESE-11MH3 Panasonic Electronic Components | 8314 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2012 | ESE11 | e2 | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 5V | 10mA DC | - | - | - | 10mA | Gull Wing | - | 6.4mm | 6.1 mm | Overtravel Plunger | SPST-NO | Off-Mom | - | - | 0.01A | - | 5V | - | - | SPST | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.146 (3.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AH1860619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2000 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | 2 | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Right Angle | - | - | 100mA | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | - | SPDT | 30V | 500,000 Cycles | - | 100mA | 150gf | - | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | - | - | - | - | Actuator Mounted Left Side | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1212509 Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 7g | - | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | 5A AC | Straight | IP50 - Dust Protected | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | SPDT | - | 5,000,000 Cycles | - | - | 120gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 13gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() AH1880-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 1A AC/DC | Right Angle | - | - | 1A | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | - | SPDT, SPST | 30V | 1,000,000 Cycles | - | - | 74gf | - | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 10gf | - | - | - | - | - | - | Actuator Mounted Left Side | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - |