- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV38329 Panasonic Electric Works | 49 |
| - | 12 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | - | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | 12gf | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 1.224gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-11SH6 Panasonic Electronic Components | 22 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2 | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2012 | ESE11 | e2 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | - | - | - | - | 10mA | PC Pin | - | - | 6.4mm | 5.1 mm | Overtravel Plunger | SPST-NO | Off-Mom | - | 0.01A | - | 5V | - | - | - | SPST | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | .01A@5VDC | - | - | - | - | 0.183 (4.65mm) | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ESE-2131BT Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | - | NO | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2006 | ESE21 | e2 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | - | - | - | - | - | SMD (SMT) Tab | - | - | 3.8mm | 3.4 mm | Overtravel Plunger | SPST-NO | Off-Mom | - | 0.01A | - | 5V | - | - | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | - | - | - | - | 0.177 (4.5mm) | - | - | - | - | - | Board Guide | - | - | 2.3mm | - | - | RoHS Compliant | - | - | ||
![]() ABS1410419 Panasonic Electric Works | 40 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2g | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -40°C | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | 100mA | SPDT | 30V | 5,000,000 Cycles | - | - | 100gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 15gf | - | - | - | - | - | - | 19.8mm | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() AVM35059 Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | 2g | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 5A AC/DC | Straight | - | - | unknown | 5A | PC Pin | 250V | - | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 5A | - | - | 250V | - | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 5A | 5A@250VAC | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | 1 mm | - | 0.6 mm | - | - | - | - | 11.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABJ241041 Panasonic Electric Works | 16 |
| - | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | - | - | 500mg | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | - | 100mA | Solder Lug | 125V | - | 12.8mm | 6 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | - | - | - | 24V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 125gf | 0.1A | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.276 (7.0mm) | 15gf | 0.85 mm | - | 0.6 mm | - | - | - | - | 6.5mm | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() AM51610C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | 125 | - | - | - | 6.3g | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2008 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 105°C | -25°C | - | 125V | 16A AC 600mA DC | Straight | - | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT, SPST | 125V | 10,000,000 Cycles | - | 16A | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | Cadmium Free | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABJ161460 Panasonic | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | 30000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | ABJ161460 | ABJ | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.2 | Yes | - | - | - | - | e4 | - | - | - | - | EAR99 | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | 12.8 mm | 6 mm | SIMULATED ROLLER LEVER | - | SPDT | - | 2 A | IP67 | 30 V | - | WIRE | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 2 A | - | - | - | 125 V | - | - | - | - | 3.5 mm | MOMENTARY | 3 mm | 0.64 N | - | - | - | 14.7 mm | - | - | - | - | - | ||
![]() ABJ19151 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | ABJ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABS1410503 Panasonic Electric Works | 7 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2g | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | - | 2A | Solder Lug | 125V | - | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 2A | ENVIRONMENTALLY SEALED; IP67 | - | 250V | - | - | - | 125V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 150gf | 2A | 2A@250VAC | 2A@30VDC | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | 1 mm | - | 0.6 mm | - | - | - | - | 11.1mm | - | - | RoHS Compliant | - | IP50, IP67 | ||
![]() AV4644 Panasonic Electric Works | 75 | - | - | 12 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | 200mg | Silver, Stainless Steel | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 500mA DC | Right Angle | - | - | - | 500mA | PC Pin | - | - | 7.5mm | - | Lever, Simulated Roller | SPDT | On-Mom | - | 0.5A | - | - | - | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 29gf | - | - | .5A@30VDC | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.087 (2.2mm) | 0.240 (6.1mm) | - | - | - | - | - | Actuator Mounted Left Side | - | - | 4.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AV32029 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2g | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | 125V | 3A AC/DC | Straight | - | - | - | 3A | Solder Lug | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT | 125V | 500,000 Cycles | - | - | 50gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 7.546gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ESE-18R13D Panasonic Electronic Components | 29 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | 4 | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2015 | ESE18 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 60°C | -10°C | - | 5V | 10mA DC | - | - | - | - | 10mA | SMD (SMT) Tab | - | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | 30gf | - | - | - | - | - | - | - | 0.130 (3.3mm) | - | - | - | - | - | Board Guide | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AVL3425619 Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | 2g | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVL3 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT | 30V | 10,000,000 Cycles | - | - | 55gf | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV38429 Panasonic Electric Works | 16 |
| - | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 2g | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -25°C | - | 125V | 3A AC/DC | Straight | - | - | - | 3A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT | 125V | 500,000 Cycles | - | - | 16gf | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 1.530gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVL32059 Panasonic Electric Works | 16 |
| - | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2g | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVL3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | 30V | 5A AC/DC | Straight | - | - | - | 5A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT | 125V | 10,000,000 Cycles | - | - | 150gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM51646C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 6.3g | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 105°C | -25°C | - | 125V | 16A AC 600mA DC | Straight | - | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT | 125V | 10,000,000 Cycles | - | 16A | 120gf | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | - | - | Cadmium Free | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AZH2041 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 18mm | - | 5A | Screw Terminal | 125V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | 15mOhm | 5A | IP60; IP64; IP65; IP67 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | 5A | 5A@250VAC | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | - | - | 2 mm | - | - | 53.5mm | 56mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ESE-13V05A Panasonic Electronic Components | 2805 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | 4 | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2012 | ESE13 | - | - | Active | 1 (Unlimited) | - | - | - | - | 60°C | -10°C | - | 5V | 10mA DC | - | - | - | - | 10mA | J Lead | - | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | 30gf | - | - | - | 60° | - | - | 15° | 15° | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AVT3234613 Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2g | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | AVT3 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | Solder Lug | 125V | - | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | 0.1A | - | - | 250V | - | - | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | 0.1A | .1A@250VAC | .1A@30VDC | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 2.500gf | 5.1 mm | - | 3.5 mm | - | - | - | - | 11.1mm | - | - | RoHS Compliant | Lead Free | - |