- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Mounting Styles | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | IP Rating | Height | Length | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVT34349 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | PCB Mount | Details | - | Bulk | - | AVT | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() AV620564 Panasonic Electric Works | 89 |
| - | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | - | IP40 | - | unknown | 100mA | Connector | - | - | 29.2mm | 7 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | 0.1A | - | - | - | SPST | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 153gf | - | - | - | - | .1A@30VDC | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 25gf | 1 mm | 0.6 mm | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABS1614519 Panasonic | In Stock | - | - | - | - | Screw, Wire | - | - | - | - | - | - | - | - | Gold | 200 kcycles | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | 85 °C | -40 °C | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 30 V | 5 Mcycles | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | IP67 | ||
![]() ABS1514513 Panasonic Electric Works | 20 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | NO | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABS | e4 | - | Active | Not Applicable | - | - | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | - | - | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 55gf | - | - | 0.1A | .1A@250VAC | - | 0.047 (1.2mm) | 250V | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.500gf | 4 mm | 2.8 mm | - | - | - | - | - | - | 11.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-11MH3T Panasonic Electronic Components | 29 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2012 | ESE11 | - | - | Active | 1 (Unlimited) | 2 | Gull Wing | - | - | - | - | - | - | - | - | 10mA DC | Right Angle | - | - | - | - | Gull Wing | - | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | - | - | - | - | - | SPST | 5V | 50,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | - | - | - | 0.146 (3.7mm) | - | - | - | - | - | - | - | - | - | - | 2.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS1411409 Panasonic | In Stock | - | - | - | - | Screw, Solder | - | - | - | - | 2 g | Lever | Lever | Panasonic Industrial Devices | Silver | 50 kcycles | 100 | Non-Illuminated | Panasonic | Chassis Mount | Compliant | - | Bulk | - | ABS | - | - | - | - | - | Solder | - | - | - | 85 °C | -40 °C | - | Switches | - | - | Straight | - | - | - | - | Solder Pin | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | 250 V | SPDT | 125 V | 5 Mcycles | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | Lead Free | IP50, IP67 | ||
![]() ESE-23F105 Panasonic Electronic Components | 4314 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | 4 | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2012 | ESE23 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 60°C | -10°C | - | - | 5V | 10mA DC | - | - | - | - | 10mA | SMD (SMT) Tab | - | - | - | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | - | - | - | - | - | SPDT | - | 50,000 Cycles | - | - | - | 30gf | - | - | - | - | - | - | - | - | - | 0.087 (2.2mm) | - | - | - | - | Board Guide | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AVM34253-A Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AVM3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | - | - | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | 55gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AZH2221 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 18mm | - | 100mA | Screw Terminal | 125V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | 100mOhm | - | IP60; IP64; IP65; IP67 | - | 125V | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 250gf | - | - | - | - | - | 0.276 (7.0mm) | - | 0.025 (0.6mm) | 0.157 (4.0mm) | 0.909 (23.1mm) | 40gf | 11 mm | 4 mm | - | - | - | - | 55.5mm | 73.9mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABS1411419 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2g | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -40°C | - | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | - | 100mA | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 30V | 5,000,000 Cycles | - | - | - | 40gf | - | - | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABS5514349 Panasonic Electric Works | 20 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2g | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | 30V | 100mA DC | Right Angle | IP50 - Dust Protected | - | - | 100mA | PC Pin | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | SPDT | 30V | 5,000,000 Cycles | - | - | - | 28gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 1.734gf | - | - | - | Actuator Mounted Left Side | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() AV32129 Panasonic Electric Works | 36 |
| - | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | - | 125V | 3A AC/DC | Straight | - | - | - | 3A | Solder Lug | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 125V | 500,000 Cycles | - | - | - | 20gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 10 in-oz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVM38359 Panasonic Electric Works | 36 |
| - | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | 85°C | -25°C | - | - | 125V | 5A AC/DC | Straight | - | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 125V | 10,000,000 Cycles | - | - | - | 45gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV460461 Panasonic Electric Works | 36 |
| - | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | 200mg | - | - | - | Gold, Stainless Steel | 200,000 Cycles | - | - | - | - | - | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | 2 | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Right Angle | - | - | - | 100mA | PC Pin | - | - | 7.5mm | - | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 100gf | - | - | - | - | .1A@30VDC | 0.004 (0.1mm) | - | 0.004 (0.1mm) | 0.012 (0.3mm) | 0.189 (4.8mm) | - | 0.4 mm | 0.3 mm | - | Actuator Mounted Left Side | - | - | - | - | 4.5mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ESE-23J105 Panasonic Electronic Components | 4825 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | 4 | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2012 | ESE23 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60°C | -10°C | - | - | 5V | 10mA DC | - | - | - | - | 10mA | J Lead | - | - | - | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | - | - | - | - | - | SPDT | - | 50,000 Cycles | - | - | - | 30gf | - | - | - | - | - | - | - | - | - | 0.087 (2.2mm) | - | - | - | - | Board Guide | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ESE-18L13A Panasonic Electronic Components | 3996 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | 4 | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2015 | ESE18 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60°C | -10°C | - | - | 5V | 10mA DC | - | - | - | - | 10mA | J Lead | - | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | - | 30gf | - | - | - | - | - | - | - | - | - | 0.130 (3.3mm) | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AVL32553 Panasonic Electric Works | 120 | - | - | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2010 | AVL3 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | 2 | - | - | - | 8536.50.70.00 | - | 30V | 5A AC/DC | - | - | - | - | 5A | Solder Lug | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | 5A | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 60gf | - | - | 5A | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 4.079gf | 3.3 mm | - | - | - | - | - | - | - | 11.1mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() AVT32543-A Panasonic Electric Works | 75 |
| Datasheet | 12 Weeks | - | Solder | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AVT3 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | 125V | 3A AC/DC | - | - | - | - | 3A | Solder Lug | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | 40gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-58R61B Panasonic Electronic Components | 12000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 4 | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2009 | ESE58 | e2 | yes | Active | 1 (Unlimited) | 2 | J-Bend | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | - | - | - | 10mA | J Lead | - | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | 2Ohm | 0.01A | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 30gf | - | - | - | - | .01A@5VDC | - | - | - | - | 0.079 (2.0mm) | - | - | - | - | Board Guide | - | - | - | - | 0.9mm | 1.4mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() AVM34359-A Panasonic Electric Works | 250 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | - | 125V | 5A AC/DC | Straight | - | - | - | 5A | PC Pin | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 125V | 10,000,000 Cycles | - | - | - | 45gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |