- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM50645D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 60gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 10gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50633C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2010 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 15gf | - | - | 0.087 (2.2mm) | - | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1625513R Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | - | 33mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | - | - | IP50; IP67 | 250V | SPST | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 220gf | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABV1625413R Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | - | 1A AC | Straight | IP67 - Dust Tight, Waterproof | - | 1A | Wire Leads | 250V | - | 33mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | - | - | IP50; IP67 | 250V | SPST | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 110gf | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AH1660619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | Gold, Silver | 100,000 Cycles | -25°C~85°C | Tube | - | AH1 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Straight | - | - | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | SPDT | 30V | 500,000 Cycles | - | 100mA | 150gf | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1782-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Silver | 30,000 Cycles | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | 30V | 1A AC/DC | Right Angle | - | - | 1A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | SPDT, SPST | 30V | 1,000,000 Cycles | - | 1A | 25gf | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 2.500gf | - | - | Actuator Mounted Right Side | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH18829-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Silver | 30,000 Cycles | -25°C~85°C | Tube | 2008 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | 30V | 1A AC/DC | Right Angle | - | - | 1A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | SPDT | 30V | 1,000,000 Cycles | - | 1A | 25gf | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 2.500gf | - | - | Actuator Mounted Left Side | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV4424619 Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | 200mg | Stainless Steel | 200,000 Cycles | -25°C~80°C | Bulk | 2005 | AV4 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 80°C | -25°C | - | 30V | 100mA DC | Straight | - | - | 100mA | PC Pin | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | SPDT | 30V | 300,000 Cycles | - | - | 25gf | - | - | 0.015 (0.4mm) | - | 0.027 (0.7mm) | 0.094 (2.4mm) | 0.228 (5.8mm) | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM51612C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | - | 6.3g | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2010 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 16A AC 600mA DC | Straight | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | SPDT | 125V | 10,000,000 Cycles | - | 16A | 120gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 20gf | - | - | Cadmium Free | - | - | - | - | RoHS Compliant | - | - | ||
![]() AM51640C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | - | 6.3g | Silver | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 16A AC 600mA DC | Straight | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | SPDT | 125V | 10,000,000 Cycles | - | 16A | 200gf | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | Cadmium Free | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABV1235403R Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | 7g | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 3A AC | Straight | IP50 - Dust Protected | - | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 33mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | 250V | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 110gf | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | RoHS Compliant | - | IP50 | ||
![]() ABS1510519 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 2g | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | - | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | SPDT | 30V | 5,000,000 Cycles | - | - | 150gf | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() AM50622D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 30gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50621D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 60gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50626C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2010 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 30gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 5.099gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50651C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 60gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1760619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Gold, Silver | 100,000 Cycles | -25°C~85°C | Tube | 2012 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Right Angle | - | - | 100mA | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | SPDT | 30V | 500,000 Cycles | - | - | 150gf | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | Actuator Mounted Right Side | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1780-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Silver | 30,000 Cycles | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | 30V | 1A AC/DC | Right Angle | - | - | 1A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | SPDT, SPST | 30V | 1,000,000 Cycles | - | 1A | 74gf | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 10gf | - | - | Actuator Mounted Right Side | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AZ37269 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -20°C~60°C | Bulk | 2006 | AZ3 | - | yes | Obsolete | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 4A AC/DC | - | IP64 - Dust Tight, Water Resistant | - | 4A | Cable Leads | 125V | - | 37mm | 16 mm | Lever, Roller | SPDT | On-Mom | - | 4A | IP60; IP64 | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 300gf | 4A | 4A@250VAC | 0.138 (3.5mm) | 250V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.091 (27.7mm) | 60gf | 5.5 mm | 2 mm | - | - | - | 24.1mm | Unknown | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() AZH2241 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 18mm | 100mA | Screw Terminal | 125V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | 100mOhm | - | IP60; IP64; IP65; IP67 | 125V | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | - | 2 mm | - | 53.5mm | 56mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |