- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | ECCN (US) | ElectricalLife | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Switch Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Electrical Life Cycles | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABV1230613 Panasonic Electric Works | 7 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3A AC | - | IP50 - Dust Protected | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 5,000,000 Cycles | - | - | 300gf | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 60gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABJ151241 Panasonic Electric Works | 36 |
| - | 11 Weeks | - | Through Hole | 125 | NO | - | - | - | - | - | - | - | - | Gold, Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | Active | 1 (Unlimited) | PCB | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | - | PC Pin | 125V | 12.8mm | 6 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 40gf | 0.1A | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | 6.5mm | - | - | RoHS Compliant | - | IP50 | ||
![]() AZC11013Y Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2006 | AZC | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 30V | 5A AC/DC | - | IP40 | unknown | 5A | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | SPST | - | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 350gf | - | - | - | - | - | 0.031 (0.8mm) | 0.071 (1.8mm) | - | 50gf | - | - | Magnet Safeguards | - | - | - | - | RoHS Compliant | - | - | ||
![]() SG-B2-K2BD-L5 Panasonic Industrial Automation Sales | 2662 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2013 | SG-B2 | - | Active | 1 (Unlimited) | Cable Leads | - | - | 70°C | -25°C | - | 30V | 2.5A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | 2.5A | Cable Leads | 125V | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 8158gf | - | - | - | - | - | - | - | - | - | - | - | Rear Unlocking Button | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() ABJ141460 Panasonic Electric Works | 16 |
| - | 11 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | Silver | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | IP50 - Dust Protected | - | - | Solder Lug | 125V | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | 2A | 30V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 65gf | 2A | - | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 5.099gf | 3.5 mm | 3 mm | - | - | 6.5mm | - | - | RoHS Compliant | - | IP50 | ||
![]() SG-B1-MB-G5 Panasonic Industrial Automation Sales | 2959 |
| - | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2013 | SG-B1 | - | Active | 1 (Unlimited) | Cable Leads | - | - | 50°C | -25°C | - | 30V | 2A AC/DC | - | IP67 - Dust Tight, Waterproof | - | 2A | Cable Leads | 125V | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | - | - | - | - | - | Magnet Lock Solenoid | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABJ3638609 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | 125V | 20mm | 9 mm | Lever, Leaf | SPST-NO | Off-Mom | 1A | - | 125V | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | 1A | 1A@125VAC | 1A@30VDC | 0.098 (2.5mm) | - | 0.040 (1.0mm) | 0.236 (6.0mm) | 0.630 (16.0mm) | 30gf | 8.5 mm | 6 mm | - | - | 12.5mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABV1636619 Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Gold | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | Obsolete | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | 250V | SPST | 24V | 5,000,000 Cycles | - | - | 180gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() ESE-13H05C Panasonic Electronic Components | 4037 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | 4 | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2012 | ESE13 | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 60°C | -10°C | - | 5V | 10mA DC | - | - | - | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | SPST | - | 50,000 Cycles | - | - | 30gf | - | - | - | 60° | - | - | 15° | 15° | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ABJ151441 Panasonic Electric Works | 1900 | - | - | 11 Weeks | - | Through Hole | 125 | NO | - | - | - | - | - | - | - | - | Gold, Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | Active | 1 (Unlimited) | PCB | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | - | PC Pin | 125V | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 40gf | 0.1A | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | 6.5mm | - | - | RoHS Compliant | - | IP50 | ||
![]() ABJ3638409 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 1A | Wire Leads | 125V | 20mm | 9 mm | Lever, Leaf | SPST-NO | Off-Mom | - | - | - | SPST | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | 0.098 (2.5mm) | - | 0.040 (1.0mm) | 0.236 (6.0mm) | 0.630 (16.0mm) | 20gf | 8.5 mm | 6 mm | - | - | 12.5mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() AV3602619-A Panasonic Electric Works | 738 |
| - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | AV3 | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | - | - | - | 100mA | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | SPDT | - | 500,000 Cycles | - | - | 50gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 7.546gf | - | - | Actuator Mounted Right Side | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVM32053-A Panasonic Electric Works | 36 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2010 | AVM3 | - | Active | 2 (1 Year) | Solder | - | - | 85°C | -25°C | - | 30V | 5A AC/DC | - | - | - | 5A | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 150gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABS141041J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Pin Plunger | 6.4 | 11.1 | 19.8 | Straight | - | EAR99 | - | 0.1@250VAC 30VDC | 0.1 | 85 | 5000000 | -40 | Screw Mount | 0.98 | SPDT | N.O./N.C. | - | Case|Carton | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200000 | - | - | - | RoHS Compliant | - | - | ||
![]() ABS161650J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Roller Lever | 6.4 | 16.9 | 21.2 | Straight | - | EAR99 | - | 2@250VAC 30VDC | 0.5 | 85 | 5000000 | -40 | Screw Mount | 0.59 | SPDT | N.O./N.C. | - | Case | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | - | RoHS Compliant | - | - | ||
![]() AM130812F Panasonic Electric Works | In Stock | - | Datasheet | - | Panel, Screw | - | - | - | - | - | 55g | - | - | - | - | - | Cadmium | - | 500000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 80°C | -25°C | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | 480V | SPDT | 250V | 5e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 3.63 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASQ11518 Panasonic Electric Works | 1169 |
| - | 12 Weeks | Panel, Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ASQ1 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | - | - | 100mA | PC Pin | - | 13.3mm | 5.4 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | - | - | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 153gf | - | - | .1A@30VDC | 0.110 (2.8mm) | - | - | - | 0.472 (12.0mm) | - | 12.9 mm | 5.9 mm | - | - | 9.3mm | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() ABV1210613 Panasonic Electric Works | 22 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3A AC | - | IP50 - Dust Protected | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 5,000,000 Cycles | - | - | 300gf | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 60gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABS1616409 Panasonic Electric Works | 7 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | Active | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | 250V | SPDT | 125V | 5,000,000 Cycles | - | - | 40gf | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 3.500gf | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() AV11753F Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2005 | AV1 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -25°C | - | - | 10A AC | - | IP40 | - | 10.1A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | 3PST-NO | Off-Mom | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 1000gf | - | - | - | 0.083 (2.1mm) | - | - | - | 0.366 (9.3mm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |